- Series
- Termination
- Throw Configuration
- Current Rating
- Output Type
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Circuit
- Package / Case
- Packaging
- Part Status
- Mount
Attribute column
Manufacturer
IDEC Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Approvals | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Output Device | Output Signal Type | Output Voltage (Max) | Rad Hardened | RoHS | Switching Mode | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Subcategory | Power Rating | Supply Voltage | Current Rating | Pin Count | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Circuit | Number of Channels | Number of Circuits | Output Current | Throw Configuration | Input Type | Contact Current Rating | Contact Termination | Barrier Type | Terminal Type | Product Type | Operating Temperature Range | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Voltage - Load | Power Consumption | Coil Voltage (DC) | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage | Input Signal | Contact Configuration | Product | Input Voltage | Product Category | Module Type | Coil Termination | Contacts | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV8H-S-AD24 IDEC | In Stock | - | - | - | - | DIN Rail | - | - | - | - | 24 V | 1.79 kOhms | 6A | Silver Nickel (AgNi) | Plastic | 1 | - | - | - | RV8H-S-AD24 | - | - | DIN Rail | DIN Rail Mount | - | - | - | - | Details | - | - | - | RV8H | - | - | Spring Clamp | Slim | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | SPDT | - | 6 A | Screw | - | Spring Clamp | - | - | 24 VAC, 24 VDC | Non-Latching | 400 VAC, 125 VDC | 13.7 mA | - | 330 mW | 24 V | - | - | - | - | - | SPDT | Power Relays | AC/DC 24V | - | - | - | SPDT | IP20 | 74.2 mm | 88 mm | 6.1 mm | Unknown | - | IP20 | ||
![]() EB3C-R10AN IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | 10 MOhms | - | - | - | 1 | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | EB3C | - | - | - | Relay Barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A, 20 A | Screw | - | - | - | - | - | - | 100 VAC to 240 VAC | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | Screw | - | IP20 | 75 mm | 110.5 mm | 77.5 mm | - | - | - | ||
![]() EB3C-R01AN IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | 10 MOhms | - | - | - | 1 | - | - | - | - | +60°C | -20°C | - | DIN Rail Mount | - | Relay | - | - | - | - | - | - | EB3C | - | - | - | Relay Barrier | - | - | - | 100 → 240V ac | - | - | - | - | - | - | - | 1 | - | - | - | - | 10 A, 20 A | Screw | Relay Barrier | - | - | -20 → +60°C | - | - | 100 VAC to 240 VAC | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | Intrinsic Safety Barrier | Screw | - | IP20 | 75 mm | 65 mm | 77.5 mm | - | - | - | ||
![]() EB3C-R08DN IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | EB3C | - | - | - | Safety Barrier | - | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | 100 VAC to 240 VAC | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | IP20 | 75 mm | 171.5 mm | 77.5 mm | - | - | - | ||
![]() RV1H-G-D12 IDEC | In Stock | - | - | - | - | - | - | - | CE, UL | - | - | 820 Ohms | 6A | Silver Nickel (AgNi) | - | 1 | - | - | - | RV1H-G-D12 | - | - | DIN Rail | PCB Mount | - | - | - | - | Yes | - | - | - | RV | - | - | PCB Pin | Interface Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 6 A | Solder Pin | - | - | - | - | 12 VDC | Non-Latching | 400 VAC, 125 VDC | 14.6 mA | - | 200 mW | 12 V | - | - | - | - | - | SPDT | Power Relays | - | - | - | - | SPDT | IP20 | 15 mm | 28 mm | 5 mm | Unknown | - | - | ||
![]() RV1H-G-D12-C1D2 IDEC | In Stock | - | - | - | - | - | - | - | CE, UL | - | - | - | - | - | - | 1 | - | - | - | RV1H-G-D12-C1D2 | - | - | DIN Rail | - | - | - | - | - | Details | - | - | - | RV | - | - | PCB Pin | Interface Relay | 820 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Power Relays | DC12V | - | - | - | SPDT | - | - | - | - | - | - | - | ||
![]() RV1H-G-D5-C1D2 IDEC | In Stock | - | - | - | - | - | - | - | CE, UL | - | - | - | - | - | - | 1 | - | - | - | RV1H-G-D5-C1D2 | - | - | DIN Rail | - | - | - | - | - | Details | - | - | - | RV | - | - | PCB Pin | Interface Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Power Relays | DC6V | - | - | - | SPDT | - | - | - | - | - | - | - | ||
![]() EB3C-T08CSDN IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | 10 MOhms | - | - | - | 1 | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | Non-Compliant | - | - | - | EB3C | - | - | - | Relay Barrier | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | 10 A, 20 A | Screw | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | Screw | - | IP20 | 75 mm | 110.5 mm | 77.5 mm | - | - | - | ||
![]() RV1H-G-D24 IDEC | In Stock | - | - | - | - | - | - | - | CE, UL | - | - | 2.27 kOhms | 6A | Silver Nickel (AgNi) | - | 1 | - | - | - | RV1H-G-D24 | - | - | DIN Rail | PCB Mount | - | - | - | - | Yes | - | - | - | RV | - | - | PCB Pin | Interface Relay | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 6 A | Solder Pin | - | - | - | - | 24 VDC | Non-Latching | 400 VAC, 125 VDC | 10.6 mA | - | 250 mW | 24 V | - | - | - | - | - | SPDT | Power Relays | - | - | - | - | SPDT | IP20 | 15 mm | 28 mm | 5 mm | No SVHC | - | - | ||
![]() EB3L-S06SAN IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | 50 mOhms | - | - | - | 1 | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | Non-Compliant | - | - | - | EB3L | - | - | - | Lamp Barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | Non-Latching | 24 VDC | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | Screw | - | IP20 | 75 mm | 77.5 mm | 65 mm | - | - | - | ||
![]() RV8S-S-A240-A240 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Spring Clamp | - | - | - | - | - | 2A | - | Spring Terminal | - | AC | 280V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV8S-S-A240-D6 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Spring Clamp | - | - | - | - | - | 2A | - | Spring Terminal | - | AC | 280V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSSDN-75A Idec | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | 1 | DC | - | IDEC | RSSDN-75A | + 80 C | - 20 C | Surface | Panel Mount | SCR | - | 660(V) | No | - | Zero Crossing | - | - | RSS | - | - | Screw Terminal | SSR | - | Relays | - | - | 75 A | 4 | - | 48-660 VAC | SCR AC Switch | - | 1NO | - | 1 | 75000(mA) | - | DC | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 10 mA | 75A | 4000(V) | 4-32 VDC | SPST-NO | Solid State Relays | 32(V) | Solid State Relays - Industrial Mount | - | - | - | - | 22.6 mm | 57.3 mm | 44.5 mm | - | - | - | ||
![]() RV8S-L-A240-D6 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Screw | - | - | - | - | - | 2A | - | Screw Terminal | - | AC | 280V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Screw | - | - | - | - | - | 2A | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV8S-S-D24-A240 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Spring Clamp | - | - | - | - | - | 3.5A | - | Spring Terminal | - | DC | 24V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 0V~24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV8S-S-D48-A120 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Spring Clamp | - | - | - | - | - | 100mA | - | Spring Terminal | - | DC | 48V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 0V~48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSSAN-25A Idec | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | 1 | - | Optical | IDEC | - | + 80 C | - 20 C | Screw | Panel Mount | SCR | - | 660(V) | No | - | Zero Crossing | - | - | RSS | - | - | - | SSR | - | Relays | - | - | 25A | 4 | Screw | - | AC | - | - | - | - | 25000(mA) | - | AC | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | 10 mA | 25A | 4000(V) | - | SPST-NO | Solid State Relays | 280(V) | Solid State Relays - Industrial Mount | - | - | - | - | 22.6 mm | 57.3 mm | 44.5 mm | - | - | - | ||
![]() RV8S-L-D48-D24 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Screw | - | - | - | - | - | 100mA | - | Screw Terminal | - | DC | 48V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 0V~48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSSAN-50A Idec | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | 1 | AC | Optical | IDEC | RSSAN-50A | + 80 C | - 20 C | Surface | Panel Mount | SCR | - | 660(V) | No | - | Zero Crossing | - | - | RSS | - | - | Screw Terminal | SSR | - | Relays | - | - | 50 A | 4 | Screw | 48-660 VAC | SCR AC Switch | - | 1NO | - | 1 | 50000(mA) | - | AC | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 10 mA | 50A | 4000(V) | 90-280 VAC | SPST-NO | Solid State Relays | 280(V) | Solid State Relays - Industrial Mount | - | - | - | - | 22.6 mm | 57.3 mm | 44.5 mm | - | - | - |