- Series
- Termination
- Throw Configuration
- Current Rating
- Output Type
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Circuit
- Package / Case
- Packaging
- Part Status
- Mount
Attribute column
Manufacturer
IDEC Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Rad Hardened | RoHS | Switching Mode | Voltage Rating (AC) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Subcategory | Current Rating | Pin Count | Termination Style | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Number of Circuits | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Max Output Voltage | Product Type | Voltage - Load | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Input Signal | Contact Configuration | Min Supply Voltage (AC) | Product | Input Voltage | Product Category | IP Rating | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RV8S-L-A240-D24 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Screw | - | - | 2A | - | Screw Terminal | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8S-L-D24-D6 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Screw | - | - | 3.5A | - | Screw Terminal | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 0V~24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8S-S-D24-D6 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Spring Clamp | - | - | 3.5A | - | Spring Terminal | - | DC | - | 24V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 0V~24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RSSDN-50A Idec | In Stock | - | - | - | Panel, Screw | - | - | 4 | CE, cULus | IDEC | 1 | DC | Optical | IDEC | RSSDN-50A | + 80 C | - 20 C | Surface | Panel Mount | - | - | SCR | 660(V) | No | Compliant | Zero Crossing | 660 V | - | - | RSS | - | - | Screw Terminal | SSR | Relays | 50 A | 4 | Screw | 48-660 VAC | SCR AC Switch | 50 A | - | 1NO | 1 | 660 V | 50000(mA) | SPST | 32 V | DC | 660 V | Panel Mount | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 10 mA | 50A | 4000(V) | 660 V | 4-32 VDC | SPST-NO | 48 V | Solid State Relays | 32(V) | Solid State Relays - Industrial Mount | - | 24.1 mm | 57.1 mm | 44.4 mm | Unknown | - | ||
![]() RV8S-L-A240Z-D24 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Screw | - | - | 2A | - | Screw Terminal | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8S-S-D24-D24 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Spring Clamp | - | - | 3.5A | - | Spring Terminal | - | DC | - | 24V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 0V~24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Spring Clamp | - | - | 2A | - | Spring Terminal | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Screw | - | - | 2A | - | Screw Terminal | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RSCDN-20A Idec | In Stock | - | - | - | - | - | - | - | - | IDEC | 1 | DC | - | IDEC | RSCDN-20A | + 80 C | - 20 C | DIN Rail, Panel | DIN Rail Mount | -20C to 80C | Commercial | SCR | 600(V) | No | - | - | - | - | - | RSC | - | - | Screw Terminal | SSR | Relays | 20 A | - | Screw | - | SCR | - | - | - | - | - | 20000(mA) | - | - | DC | - | DIN Rail Mount | - | - | 20(mA) | - | 4200(RMS)(V) | - | 4-32 VDC | SPST-NO | - | Solid State Relays | 32(V) | Solid State Relays - Industrial Mount | IP20 | 88.2 mm | 120.75 mm | 22.5 mm | - | - | ||
![]() RV8S-L-D48-D6 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Screw | - | - | 100mA | - | Screw Terminal | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 0V~48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Spring Clamp | - | - | 2A | - | Spring Terminal | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8S-S-A240Z-D24 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Spring Clamp | - | - | 2A | - | Spring Terminal | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8S-S-A240-A120 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Spring Clamp | - | - | 2A | - | Spring Terminal | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RSSDN-90A Idec | In Stock | - | - | - | - | - | - | - | - | IDEC | 1 | DC | Optical | IDEC | RSSDN-90A | + 80 C | - 20 C | Surface | Panel Mount | - | - | SCR | 660(V) | No | - | Zero Crossing | - | - | - | RSS | - | - | Screw Terminal | SSR | Relays | 90 A | 4 | Screw | 48-660 VAC | SCR AC Switch | - | - | 1NO | 1 | - | 90000(mA) | - | - | DC | - | Panel Mount | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 10 mA | 90A | 4000(V) | - | 4-32 VDC | SPST-NO | - | Solid State Relays | 32(V) | Solid State Relays - Industrial Mount | - | - | - | - | - | - | ||
![]() RV8S-L-A240-A120 IDEC | In Stock | - | Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | Active | Not Applicable | Screw | - | - | 2A | - | Screw Terminal | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RSCA1N-20A Idec | In Stock | - | - | - | - | - | - | - | - | - | - | AC | - | IDEC | RSCA1N-20A | - | - | DIN Rail, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | 20 A | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | 90-140 VAC | SPST-NO | - | - | 90-140VAC | - | - | - | - | - | - | - |