- Manufacturer
- Manufacturer Part Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Series
- Output Type
- Approvals
- Power Type
- Connection Type
Attribute column
Manufacturer
IDEC Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Brand | Connections | Factory Pack QuantityFactory Pack Quantity | Manual Reset | Manufacturer | Manufacturer Part Number | RoHS | SwitchingFrequency | Series | Type | Composition | Subcategory | Supply Voltage | Output Type | Operating Mode | Response Time | Resolution | Product Type | Light Source | Operating Range | Switching Current | Connection Type | Operating Voltage | Product Category | Power Type | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S40-PR-2-M03-PH Idec | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG2-90-030-OO-X Idec | In Stock | - | - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-90-030-OO-X | - | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 9 ms | 90 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
![]() IAC-R11 Idec | 25 |
| - | - | IDEC | - | 1 | - | IDEC | IAC-R11 | - | - | SA1E | - | - | Sensors | - | - | - | - | - | Sensor Hardware | - | - | - | - | - | Sensor Hardware & Accessories | - | - | ||
![]() 95ACC2410 Idec | 20 |
| - | - | - | - | - | - | IDEC | 95ACC2410 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 582 |
| - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-50-030-OO-E-C | Compliant | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 9 ms | 50 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
![]() SG2-30-165-OO-X Idec | 617 |
| - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-30-165-OO-X | Compliant | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 18-19 ms | 30 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-90-090-OO-E-C | - | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 13-14 ms | 90 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
![]() SG2-50-135-OO-X Idec | In Stock | - | - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-50-135-OO-X | Compliant | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 16-17 ms | 50 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
![]() SG2-50-045-OO-X Idec | 957 |
| - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-50-045-OO-X | Compliant | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 10 ms | 50 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
![]() SG2-90-045-OO-X Idec | 523 |
| - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-90-045-OO-X | - | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 10 ms | 90 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
![]() SG2-50-090-OO-X Idec | In Stock | - | - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-50-090-OO-X | Compliant | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 13-14 ms | 50 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
![]() SG2-50-060-OO-X Idec | In Stock | - | - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-50-060-OO-X | Compliant | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 11 ms | 50 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
![]() SG2-90-090-OO-X Idec | 728 |
| - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-90-090-OO-X | - | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 13-14 ms | 90 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
![]() SG2-90-120-OO-X Idec | 820 |
| - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-90-120-OO-X | - | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 15-16 ms | 90 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
![]() S7-5-E-P Idec | 2729 |
| - | cULus;CE | IDEC | - | 1 | - | IDEC | S7-5-E-P | No | 10 Hertz | S7 | - | Non-Metallic | Sensors | - | - | - | - | - | Fiber Optic Sensors | LED | - | 0.1 Amps | 4 Pin M8 Connector | 12~24 VDC | Fiber Optic Sensors | DC | - | ||
![]() SG2-50-105-OO-X Idec | 765 |
| - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-50-105-OO-X | Compliant | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 14-15 ms | 50 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
Tiny WHSL | 568 |
| - | - | IDEC | 5 Pole M12 Connector | 1 | Yes | IDEC | SG2-50-060-OO-E-C | Compliant | - | SG2 | Receiver | - | Sensors | 24 VDC | 2 PNP | - | 11 ms | 50 mm | Optical Sensors | - | 0.9-19 m | - | - | - | Safety Light Curtains | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IDEC | S80-MH-5-Y09-PPIZ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S50-MH-5-C01-PP Idec | In Stock | - | - | CE, UL | - | - | - | - | IDEC | S50-MH-5-C01-PP | - | 500 Hz | - | - | Metallic | - | - | PNP | Light On, Dark On | - | - | - | - | - | - | Cable | - | - | - | - | ||
![]() S60-PA-5-F01-PP Idec | 22 |
| - | - | - | - | - | - | IDEC | S60-PA-5-F01-PP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |