- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer Part Number
- Light Source
- Sensing Method
- Sensing Distance
- Operating Supply Voltage
Attribute column
Manufacturer
IDEC Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Brand | Built-in depth | Circuit integrity | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Material housing | Material of contact surface | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Model | Nominal voltage | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Protection class | Rated current In | Suitable for wall mounting | Supply Voltage-Max | Supply Voltage-Min | Surface protection | Transparent | Type of fastening | Voltage type | With lock | Series | Subcategory | Depth | Frequency | Operating Supply Voltage | Output Configuration | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product Category | Temperature | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S5-5-D15-32 IDEC | In Stock | - | - | - | - | - | - | - | - | 1 | - | S5-5-D15-32 | - | - | - | + 55 C | - 25 C | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | - | - | S5 | - | - | - | 10 V to 30 V | NPN/PNP | - | 10 mm to 20 mm | Fixed Focus | M12 Connector | LED | - | - | IP67 | - | 70.4 mm | 23.5 mm | ||
![]() S5N-MA-5-B01-PP IDEC | 42 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | + 55 C | - 25 C | - | - | - | - | - | - | - | 30 V | 10 V | - | - | - | - | - | S5N | - | - | - | 10 V to 30 V | PNP | - | 0.1 m to 4 m | Polarized Retroreflex | M12 Connector | LED | - | - | IP67 | 24 mm | 57 mm | - | ||
![]() S40-PH-5-C03-NH IDEC | 2576 |
| - | - | - | IDEC | - | - | - | 1 | IDEC | S40-PH-5-C03-NH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S40 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() S50-PA-2-C21-PP IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S90-MA-5-F01-PP IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S90 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() TLU-445 IDEC | 2405 |
| - | - | - | IDEC | - | - | - | 1 | IDEC | TLU-445 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLu | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() TLU-411C IDEC | 2980 |
| - | - | - | IDEC | - | - | - | 1 | IDEC | TLU-411C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLu | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() TEN-3-P IDEC | In Stock | - | - | - | - | IDEC | - | - | IP68 | - | IDEC | - | - | Gold | - | - | - | - | - | -40 - 70 | -5 - 70 | - | 2 | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | Fiber Optic Sensors | - | - | - | - | Fiber Optic Sensors | - | - | - | - | - | ||
![]() S51-MA-5-G00-XG IDEC | In Stock | - | - | - | - | IDEC | - | - | - | 1 | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S51 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() S5-5-L2-72 IDEC | In Stock | - | - | - | - | IDEC | - | - | - | 1 | IDEC | S5-5-L2-72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S5 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() S51-MR-5-B01-PK IDEC | In Stock | - | - | - | - | IDEC | - | - | - | 1 | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S51 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() S90-MA-5-B01-PP IDEC | In Stock | - | - | - | - | IDEC | - | - | - | 1 | IDEC | S90-MA-5-B01-PP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S90 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() S90-MA-5-U08-PH IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S90 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() TL10-031 IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() DATAVS2-06-RE-ID IDEC | In Stock | - | - | - | - | IDEC | - | - | IP67 | 1 | IDEC | DATAVS2-06-RE-ID | - | Gold | - | - | - | - | - | -40 - 90 | -25 - 80 | - | 4 | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | - | ||
![]() S3-R-F5 IDEC | In Stock | - | - | Plastic | - | IDEC | - | - | IP66 | - | IDEC | - | - | - | Thermoplastic | - | - | Presence detector | 24 | - | - | - | - | Yes | - | - | Untreated | No | - | AC/DC | - | - | Sensors | 63 | 50 - 50 | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | -10 - 50 | - | 110 | - | 110 | ||
![]() S8-PR-5-W03-NN IDEC | In Stock | - | - | - | - | IDEC | - | - | - | 1 | IDEC | S8-PR-5-W03-NN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S8 | Sensors | 314 | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | 317 | - | 426 | ||
![]() S8-PH-5-B51-PP IDEC | In Stock | - | - | Metal | - | IDEC | - | - | - | 1 | IDEC | S8-PH-5-B51-PP | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | S8 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | 300 | - | - | ||
![]() SDS5-5-M10-95 IDEC | In Stock | - | - | - | - | IDEC | 327 | Other | IP66 | 1 | IDEC | - | Steel | - | - | - | - | - | - | - | - | I | - | - | - | - | Powder coating | - | - | - | Yes | - | Sensors | 300 | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | 800 | - | 600 | ||
![]() S5-5-F8-35 IDEC | 11 |
| - | Steel | 90° | IDEC | - | - | - | 1 | IDEC | S5-5-F8-35 | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | Hot-dip galvanized | - | Screw-on | - | - | S5 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | 900 |