- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer Part Number
- Light Source
- Sensing Method
- Sensing Distance
- Operating Supply Voltage
Attribute column
Manufacturer
IDEC Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Series | Subcategory | Current Rating | Operating Supply Voltage | Output Configuration | Amplifier Type | Product Type | Sensing Distance | Sensing Method | Connection Method | Light Source | Product Category | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL80-021 IDEC | 2933 |
| - | - | - | IDEC | 1 | IDEC | TL80-021 | - | - | - | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() SA2E-BP3-2M IDEC | 28 | - | - | - | - | - | - | - | - | - | - | SA2E | - | - | 10 VDC to 30 VDC | PNP | Built In | - | 10 mm to 350 mm | Background Suppression | Cable | Red LED | - | - | - | ||
![]() SA2E-BP3C IDEC | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | Built In | - | 10 mm to 350 mm | Background Suppression | M8 Connector | Red LED | - | - | - | ||
![]() SA2E-DN3M-2M IDEC | 22 | - | - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | NPN | Built In | - | 500 mm | Diffuse Reflective | Cable | LED | - | - | - | ||
![]() SA2E-DN3LC IDEC | 55 |
| - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | NPN | Built In | - | 1 m | Diffuse Reflective | M8 Connector | Infrared | - | - | - | ||
![]() SA2E-DP3M-2M IDEC | 29 | - | - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | PNP | Built In | - | 500 mm | Diffuse Reflective | Cable | LED | - | - | - | ||
![]() SA2E-TN3-2M IDEC | 39 | - | - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | NPN | Built In | - | 20 m | Through Beam | - | Red LED | - | - | - | ||
![]() SA2E-DP3L-2M IDEC | 49 |
| - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | PNP | Built In | - | 1 m | Diffuse Reflective | Cable | Infrared | - | - | - | ||
![]() SA2E-DP3S-2M IDEC | In Stock | - | - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | PNP | Built In | - | 100 mm | Diffuse Reflective | Cable | Infrared | - | - | - | ||
![]() SA2E-BN3-2M IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | NPN | Built In | - | 10 mm to 350 mm | Background Suppression | Cable | Red LED | - | - | - | ||
![]() SA2E-PP3-2M IDEC | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 VDC to 30 VDC | PNP | Built In | - | 50 mm, 100 mm, 150 mm | Retroreflective | Cable | Red LED | - | - | - | ||
![]() SA2E-DN3SC IDEC | 51 |
| - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | NPN | Built In | - | 100 mm | Diffuse Reflective | M8 Connector | Infrared | - | - | - | ||
![]() SA2E-DN3S-2M IDEC | 50 |
| - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | NPN | Built In | - | 100 mm | Diffuse Reflective | Cable | Infrared | - | - | - | ||
![]() SA2E-DN3L-2M IDEC | 48 |
| - | - | - | - | - | - | - | + 55 C | - 30 C | - | - | - | 10 VDC to 30 VDC | NPN | Built In | - | 1 m | Diffuse Reflective | Cable | Infrared | - | - | - | ||
![]() S51-MR-5-G00-XG IDEC | In Stock | - | - | - | - | IDEC | 1 | IDEC | - | - | - | S51 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() S51-MR-2-C01-PK IDEC | In Stock | - | - | - | - | IDEC | 1 | IDEC | - | - | - | S51 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() S51-MR-2-B01-PK IDEC | In Stock | - | - | - | - | IDEC | 1 | IDEC | - | - | - | S51 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() S60-PA-5-M08-PH IDEC | In Stock | - | - | - | - | IDEC | 1 | IDEC | S60-PA-5-M08-PH | - | - | S60 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - | ||
![]() S8-PR-3-W03-PP IDEC | 2357 |
| - | Front Mount | 12 | IDEC | 1 | Murrelektronik | 7000-19181-9790020 | - | - | S8 | Sensors | 1.5 A | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | IP67 | 0.2 m | ||
![]() S8-PR-5-C01-NN IDEC | 2036 |
| - | - | - | IDEC | 1 | Murrelektronik | 7000-88201-0300200 | - | - | S8 | Sensors | - | - | - | - | Photoelectric Sensors | - | - | - | - | Photoelectric Sensors | - | - |