- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Series
- Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Termination Style
- RoHS
- For Use With
- Height
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Approvals | Bezel Style | Brand | Category | Circuit integrity | Colour outer sheath | Conductor category | Conductor surface | Core colour | Core identification | Degree of protection (IP) | Diameter conductor | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Lens Shape | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Model | Modular version | Mounting Hole Size | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Number of stranding elements | NVP value | Operation | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Protective sheath | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Specification material outer sheath | Stranding element | Surface protection | Type of electrical connection of main circuit | Unit Weight | Voltage type for actuating | With strain relief | Series | Number of Positions | Color | Subcategory | Reach Compliance Code | Switch Type | Terminal Type | Product Type | Illumination Color | Lens Color | Stranding | Product | Lamp Type | Product Category | Contacts | UV resistant | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA2P-13-Y IDEC | 13 |
| - | - | - | Black Plastic | Black Plastic | IDEC | - | - | - | Class 5 = flexible | Tinned | Brown | - | - | - | 1 | - | No | - | Flat Square | - | No | IDEC | HA2P-13-Y | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | 16 mm | 16 | 750 | 450 | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L6 H6 | - | - | Switch Accessories | - | - | Solder | Panel Mount Indicators / Switch Indicators | - | Yellow | - | - | LED | Industrial Panel Mount Indicators / Switch Indicators | - | - | IP65 | - | - | - | ||
![]() HA3L-M0 IDEC | In Stock | - | - | - | - | - | - | IDEC | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | 1 | - | No | - | - | - | No | IDEC | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L6 H6 | - | - | Switch Accessories | - | - | - | Operator | - | - | - | Actuators | - | Switch Actuators | - | - | - | - | - | - | ||
![]() HG9Z-3DAPN02 IDEC | 29 |
| - | - | - | - | - | IDEC | - | - | - | Class 5 = flexible | Bare | - | - | - | - | 1 | - | No | - | - | - | No | IDEC | - | - | - | - | - | - | - | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HG9Z | - | - | Switch Accessories | - | - | - | Switch Cases / Switch Covers | - | - | - | - | - | Switch Cases / Switch Covers | - | - | - | - | - | - | ||
![]() HS9Z-PC22 IDEC | 13 |
| - | - | - | - | - | IDEC | - | - | Black | - | - | - | - | - | - | 1 | No | No | - | - | No | No | IDEC | HS9Z-PC22 | - | - | - | - | - | 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Yes | HS9Z | - | - | Switch Accessories | - | - | - | Switch Cases / Switch Covers | - | - | - | - | - | Switch Cases / Switch Covers | - | - | - | - | - | - | ||
![]() LB6MF-3 IDEC | In Stock | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | Black | - | - | - | - | - | - | 1 | No | No | - | - | No | No | IDEC | LB6MF-3 | - | - | - | - | - | 192 | - | - | 18.2mm | - | - | - | - | - | - | - | - | - | - | 12.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | LB | 3-position | - | Switch Accessories | - | - | - | Operator (Selector Switch Illuminated) | - | - | - | Actuators | - | Switch Actuators | - | - | - | - | - | - | ||
![]() LB6T-33T2 IDEC | 13 |
| - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | IDEC CORP | - | - | - | IDEC | LB6T-33T2 | - | - | - | - | - | - | - | - | 18.2mm | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 5.64 | Details | Yes | - | - | - | - | - | - | - | - | - | LB | 3 | - | Switch Accessories | compliant | TOGGLE SWITCH | - | Toggle Switch | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 2NO, 2NC | - | - | - | - | - | ||
![]() LB6P-2T01VY IDEC | 31 |
| - | - | - | CCC, CE, CSA, TUV, UL | Plastic Round | IDEC | - | - | Orange | - | Bare | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | No | - | Dome | - | No | IDEC | LB6P-2T01VY | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 87.6 | - | - | 18.2mm | 185 | 1 | - | - | - | - | - | - | - | - | 29.2 | - | -40 - 90 | -5 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LB | - | Yellow | Switch Accessories | - | - | - | Pilot Light | - | Yellow | - | - | LED | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | ||
![]() LB6P-2T03PW IDEC | 13 |
| - | - | - | CCC, CE, CSA, TUV, UL | Plastic Round | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Dome | - | - | IDEC | LB6P-2T03PW | - | - | - | - | - | - | - | - | 18.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LB | - | White | Switch Accessories | - | - | - | Pilot Light | - | White | - | - | LED | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | ||
![]() LB6T-33 IDEC | In Stock | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | Grey | Class 5 = flexible | Tinned | - | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | No | - | - | No | No | IDEC | LB6T-33 | Polyolefin | Polyurethane (PUR) | - | - | - | 50.4 | - | - | 18.2mm | 0.75 | 500 | - | - | - | - | - | - | - | - | 8.4 | - | -50 - 90 | -40 - 90 | - | - | - | - | - | - | - | - | - | - | - | Braiding | None | - | No | - | - | - | - | - | LB | 3 | - | Switch Accessories | - | - | - | Operator (Toggle Switch) | - | - | - | Actuators | - | Switch Actuators | - | - | - | - | - | - | ||
![]() LB6P-2T01VPW IDEC | 13 |
| - | - | - | CCC, CE, CSA, TUV, UL | Plastic Round | IDEC | - | - | Grey | Class 5 = flexible | Tinned | - | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | No | - | Dome | No | No | IDEC | LB6P-2T01VPW | Polyolefin | Polyurethane (PUR) | - | - | - | 26 | - | - | 18.2mm | 0.75 | 500 | - | - | - | - | - | - | - | - | 6.5 | - | -50 - 90 | -40 - 90 | - | - | - | - | - | - | - | - | - | - | - | None | None | - | No | - | - | - | - | - | LB | - | White | Switch Accessories | - | - | - | Pilot Light | - | White | - | - | LED | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | ||
![]() LB6P-2T01VG IDEC | 29 |
| - | - | - | CCC, CE, CSA, TUV, UL | Plastic Round | IDEC | 5E | - | Green | - | - | - | - | IP67 | - | 1 | - | No | - | Dome | - | - | IDEC | LB6P-2T01VG | - | - | - | - | - | - | - | - | 18.2mm | - | - | - | - | - | - | - | - | 67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LB | - | Green | Switch Accessories | - | - | - | Pilot Light | - | Green | - | - | LED | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | 2 | - | ||
Tiny WHSL | 13 |
| - | - | - | - | - | IDEC | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | 1 | According to IEC/EN 60332-3-24 | No | - | - | Yes | Yes | IDEC | HW4F-3F11QD-A-24V | Other | Other | - | - | - | 43.2 | - | - | - | 1.5 | 500 | - | - | - | - | - | - | - | Maintained | 10.8 | - | -40 - 75 | -25 - 70 | - | - | - | - | - | - | - | - | - | - | - | None | None | - | No | - | - | - | - | - | HW | - | - | Switch Accessories | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | LED | Switch Bezels / Switch Caps | 1NO, 1NC | - | - | - | - | - | ||
![]() MJ9Z-3B1-B IDEC | In Stock | - | - | - | - | - | - | IDEC | - | - | Black | Class 5 = flexible | Tinned | - | Numbers | - | - | - | According to IEC/EN 60332-3-24 | No | - | - | Yes | Yes | IDEC | - | - | - | - | - | - | 77.2 | - | - | - | 2.5 | 750 | - | - | - | - | - | - | - | - | 19.3 | - | -55 - 125 | -35 - 120 | - | - | - | - | - | - | - | - | - | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | Switch Hardware | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | ||
![]() AP6MS54M-PW IDEC | 13 |
| - | - | - | - | - | IDEC | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | 1 | No | No | - | - | No | No | IDEC | AP6MS54M-PW | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | - | 57.2 | - | - | - | 0.5 | 500 | - | - | - | - | - | - | - | - | 14.3 | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | - | - | - | - | - | None | None | - | No | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | ||
![]() EB3P-LSAW320-PW IDEC | 2790 |
| - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB3L | - | - | Switch Accessories | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | ||
![]() SLC30LW-2POS IDEC | In Stock | - | - | - | - | - | - | IDEC | - | - | Grey | Class 5 = flexible | Bare | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | IDEC | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 83 | 83 | 33.2 | - | - | - | 1 | 500 | - | - | - | - | - | - | - | - | 8.3 | - | -40 - 70 | 0 - 80 | - | - | - | - | - | - | - | - | - | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | ||
![]() OC-4GN IDEC | 13 |
| - | Steel | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | OC-4GN | - | - | Other | - | - | - | Without connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Hot-dip galvanized | - | - | - | - | TWTD | - | - | Switch Accessories | - | - | - | Switch Cases / Switch Covers | - | - | - | - | - | Switch Cases / Switch Covers | - | - | - | - | - | - | ||
Tiny WHSL | 13 |
| - | - | 62 | - | - | IDEC | 7 | None | Yellow | Class 1 = solid | Bare | - | Colour | - | 0.56 | 1 | According to IEC/EN 60332-1-2 | Yes | - | - | Yes | Yes | IDEC | LB3L-M1T14VG-ENGRAVED | Other | Other | - | 62 | - | 31 | - | - | 16 mm | 0.25 | - | - | - | - | - | - | 4 | 78 | - | 7.4 | - | -20 - 60 | 0 - 50 | None | - | - | - | - | - | - | - | - | - | - | Foil + braiding | Foil + braiding | Polyethylene (PE) | Pairs | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | Bundle | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | Yes | - | - | - | - | ||
![]() HG9Z-1D4PN05 IDEC | 2495 |
| - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 1 | 1 | 0 | 3 | - | - | - | - | - | - | - | - | 352.75 - 456.5 | 352.75 - 456.5 | 25 | 12 | 9 | 5.5 | 4 | - | - | - | - | - | - | - | - | Cable clamp | - | AC | - | HG9Z | - | - | Switch Accessories | - | - | - | Switch Cases / Switch Covers | - | - | - | - | - | Switch Cases / Switch Covers | - | - | - | - | - | - | ||
![]() LD6A-4PZQB-RSYG IDEC | 2389 |
| - | Steel | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | LD6A-4PZQB-RSYG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | Switch Accessories | - | - | - | Panel Mount Indicators / Switch Indicators | z | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | 300 | - | 600 |