- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Series
- Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Termination Style
- RoHS
- For Use With
- Height
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Approvals | Bend radius protection/trumpet flare | Bezel Style | Brand | Colour outer sheath | Conductor category | Conductor surface | Core identification | Degree of protection (IP) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Lens Shape | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Model | Mounting Hole Size | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Operation | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS | Shock resistant | Surface protection | Thread length | Thread type | With locknut | Wrench width | Series | Color | Subcategory | Voltage | Terminal Type | Product Type | Illumination Color | Lens Color | Lamp Type | Product Category | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA1P-1C05V-R IDEC | 11 |
| - | - | - | - | - | Black Plastic | IDEC | - | - | - | - | - | - | 1 | - | - | - | Flat Round | - | - | IDEC | HA1P-1C05V-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L6 H6 | - | Switch Accessories | - | PCB | Panel Mount Indicators / Switch Indicators | - | Red | Incandescent | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | ||
![]() HG9Z-TS2 IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HG9Z | - | Switch Accessories | - | - | Switch Hardware | - | - | - | Switch Hardware | - | - | ||
![]() HA2P-1C02V-G IDEC | 20 |
| - | - | - | - | - | Black Plastic | IDEC | - | Class 5 = flexible | Tinned | - | - | - | 1 | - | - | No | Flat Square | - | No | IDEC | HA2P-1C02V-G | - | - | - | - | 16 mm | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | L6 H6 | - | Switch Accessories | - | PCB | Panel Mount Indicators / Switch Indicators | - | Green | LED | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | ||
![]() HA2P-15-Y IDEC | 11 |
| - | - | - | - | - | Black Plastic | IDEC | - | Class 5 = flexible | Tinned | - | - | - | 1 | - | - | No | Flat Square | - | No | IDEC | HA2P-15-Y | - | - | - | - | 16 mm | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | L6 H6 | - | Switch Accessories | - | Solder | Panel Mount Indicators / Switch Indicators | - | Yellow | Incandescent | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | ||
![]() LD6A-4WZQB-RYSGC IDEC | In Stock | - | - | Wall Mount | - | CSA;cURus;CE | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | LD6A-4WZQB-RYSGC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LD6A | - | Switch Accessories | 24 VAC;24 VDC | - | Panel Mount Indicators / Switch Indicators | z | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | IP54 | ||
![]() LFTD-1PW IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | LFTD-1PW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | ||
![]() LB1P-2T04VA IDEC | In Stock | - | - | - | - | CCC, CE, CSA, TUV, UL | - | Plastic Round | IDEC | - | - | - | - | - | - | 1 | - | - | - | Dome | - | - | IDEC | LB1P-2T04VA | - | - | - | - | 16mm | - | - | - | - | - | - | - | - | - | - | - | - | - | LB | Amber | Switch Accessories | - | - | Pilot Light | - | Amber | LED | Industrial Panel Mount Indicators / Switch Indicators | - | - | ||
![]() LD6A-1DQW-Y IDEC | In Stock | - | - | Direct Mount | - | CSA;cURus;CE | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | LD6A-1DQW-Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LD6A | - | Switch Accessories | 24 VAC;24 VDC | - | Panel Mount Indicators / Switch Indicators | z | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | ||
![]() HW1R-2AF11-Y IDEC | In Stock | - | - | - | Plastic | CE, cUL, UL | No | - | IDEC | - | - | - | - | IP54 | No | 1 | - | No | - | - | - | - | IDEC | HW1R-2AF11-Y | - | - | Polystyrene | Straight | - | - | 29 | - | 2 Position | - | - | Non-Compliant | No | Nickel-plated | 11 | PG | No | 42 | HW | - | Switch Accessories | - | Fingersafe Screw | Panel Mount Indicators / Switch Indicators | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 1NO, 1NC | IP65 | ||
![]() HW4P-2FQD-S-6V IDEC | 11 |
| - | - | - | - | - | - | IDEC | Black | Class E = very flexible | Bare | Colour | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | HW4P-2FQD-S-6V | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | 1.5 | - | 750 | - | 0 - 0 | -15 - 70 | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | ||
![]() LW9Z-L21-GL IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LW | - | Switch Accessories | - | - | Switch Hardware | - | - | - | Switch Hardware | - | - | ||
![]() HS9Z-H3F5M05 IDEC | 27 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | HS9Z-H3F5M05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HS9Z | - | Switch Accessories | - | - | Switch Hardware | - | - | - | Switch Hardware | - | - | ||
![]() AYLW4L-G IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HG9Z-3D8 IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HG9Z | - | Switch Accessories | - | - | Switch Cases / Switch Covers | - | - | - | Switch Cases / Switch Covers | - | - | ||
![]() AL2Q-LK3-R IDEC | 35 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | ||
![]() ALW21LD-Y-K IDEC | 35 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | ||
![]() ALW41LD-Y-K IDEC | 35 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | ||
![]() APQW11LD-R-K IDEC | 35 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | ||
![]() HA9Z-F2-S-TOYOTA IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | HA9Z-F2-S-TOYOTA | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Switch Accessories | - | - | Switch Bezels / Switch Caps | - | - | - | Switch Bezels / Switch Caps | - | - | ||
![]() HW1R-2AF11-S IDEC | 42 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | HW1R-2AF11-S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - |