- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Series
- Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Termination Style
- RoHS
- For Use With
- Height
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Approvals | Brand | Designed for | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Termination Style | Failure Rate | Voltage | Accessory Type | Product Type | Illumination Color | Contact Configuration | Product | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD6A-5DQW-RYGSWC IDEC | In Stock | - | - | Direct Mount | - | - | - | CSA;cURus;CE | IDEC | - | 1 | - | - | - | IDEC | LD6A-5DQW-RYGSWC | - | - | - | - | - | - | - | - | - | LD6A | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | 24 VAC;24 VDC | - | Panel Mount Indicators / Switch Indicators | z | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | IP65 | - | - | - | - | ||
![]() ABN3BNR IDEC | In Stock | - | - | - | Axial | Axial | - | - | IDEC | - | 1 | - | - | - | IDEC | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 8.06 kOhms | Metal Film | 0.125W, 1/8W | Switch Accessories | - | -- | - | - | Switch Bezels / Switch Caps | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Switch Bezels / Switch Caps | - | - | -- | - | - | ||
![]() APS006N IDEC | 19 |
| - | - | Axial | Axial | - | - | IDEC | - | 1 | - | - | - | IDEC | APS006N | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±100ppm/°C | - | 35.7 Ohms | Metal Film | 0.25W, 1/4W | Switch Accessories | - | -- | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Industrial Panel Mount Indicators / Switch Indicators | - | - | -- | - | - | ||
![]() CW9Z-LN IDEC | In Stock | - | - | - | - | - | - | - | - | 22 mm Pushbutton Switches | 1 | CW Series | - | - | - | CW9Z-LN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Ring | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | ||
![]() CW9Z-CN200 IDEC | 36 | - | - | - | - | - | - | - | - | - | 1 | Touchless Switches | CW Series | - | - | - | - | IDEC | - | - | Bulk | Active | Details | - | - | CW | - | - | - | - | - | Cable | - | - | - | - | - | - | - | Cable | - | - | - | Hardware | - | - | - | - | - | - | - | ||
![]() HW-U01-MAU-F IDEC | In Stock | - | - | - | - | - | - | - | - | HW, TW, TWND Series | 1 | 22 mm Pushbutton Switch | - | - | - | HW-U01-MAU-F | - | - | - | Panel | - | - | - | - | - | HW | - | - | - | - | - | 1 NC | - | - | - | - | Screw | - | - | - | - | - | - | Contact Blocks | - | - | - | - | - | - | - | ||
![]() HW1M-FS2212-22N9 IDEC | 11 |
| - | - | - | - | - | - | - | HW Series | 1 | 22 mm Pushbutton Switch | - | - | - | HW1M-FS2212-22N9 | - | - | - | - | - | - | - | - | - | HW | - | - | - | - | - | Joystick | - | - | - | - | Screw | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | ||
![]() HW-U10R-MAU IDEC | In Stock | - | - | - | - | - | - | - | - | HW, TW, TWND Series | 1 | 22 mm Pushbutton Switch | - | - | - | - | - | - | - | Panel | - | - | - | - | - | HW | - | - | - | - | - | 1 NO | - | - | - | - | Screw | - | - | - | - | - | - | Contact Blocks | - | - | - | - | - | - | - | ||
![]() HW-DB IDEC | 1373 |
| - | - | - | - | - | - | - | HW Series | 1 | - | HW Series | - | - | HW-DB | - | IDEC | - | - | Box | Active | - | - | - | HW | - | - | - | - | - | Contact Block | - | - | - | - | - | - | - | Dummy Block | - | - | - | Hardware | - | - | - | - | - | - | - | ||
![]() OCW-10B IDEC | In Stock | - | - | - | - | - | - | - | - | 22 mm Metal Bezel | 1 | TW Series | - | - | - | OCW-10B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Boot Rubber | - | - | - | - | - | - | - | - | - | - | - | Covers | - | - | - | - | - | - | - | ||
![]() EU2B-NF10 IDEC | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | EU2B-NF10 | + 50 C | - | - 20 C | Panel | - | - | - | - | - | EU2B | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | Contact Blocks | - | - | - | - | - | - | - | ||
Tiny WHSL | 2059 |
| - | - | - | - | Stainless Steel | ATEX;IECEX;UL | - | - | 1 | - | - | Yes | - | EC2B-1101BN2NC14-U | + 50 C | - | - 20 C | Wall Mount | - | - | Compliant | - | - | EC2B | - | - | - | - | - | Control Station | - | - | - | - | Screw | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | ||
Tiny WHSL | 741 |
| - | - | - | - | Stainless Steel | ATEX;IECEX;UL | - | - | 1 | - | - | No | - | EC2B-2102BN2NC4-U | + 50 C | - | - 20 C | Wall Mount | - | - | - | - | - | EC2B | - | - | - | - | - | Control Station | - | - | - | - | Screw | - | - | - | - | - | 1NO;1NC | Hardware | - | - | - | - | - | - | - | ||
Tiny WHSL | 658 |
| - | - | - | - | Stainless Steel | - | - | - | 1 | - | - | - | - | EC2B-310-EY18E025 | + 50 C | - | - 20 C | Wall Mount | - | - | - | - | - | EC2B | - | - | - | - | - | Control Station | - | - | - | - | Screw | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | ATEX;IECEX;UL | - | - | 1 | - | - | Yes | - | EC2B-2110BN2NC6-U | + 50 C | - | - 20 C | Wall Mount | - | - | - | - | - | EC2B | - | - | - | - | - | Control Station | - | - | - | - | Screw | - | - | - | - | - | 1NO;1NC | Hardware | - | - | - | - | - | - | - | ||
Tiny WHSL | 2448 |
| - | - | - | - | Stainless Steel | - | - | - | 1 | 1 Unit | - | - | - | - | + 50 C | - | - 20 C | Wall Mount | - | - | Compliant | - | - | EC2B | - | - | - | - | - | Control Box | - | - | - | - | Screw | - | - | - | - | - | - | Hardware | - | - | - | 106 mm | - | 170 mm | 115 mm | ||
Tiny WHSL | 769 |
| - | - | - | - | Stainless Steel | ATEX;IECEX;UL | - | - | 1 | - | - | Yes | - | EC2B-2117BN2NC2-U | + 50 C | - | - 20 C | Wall Mount | - | - | - | - | - | EC2B | - | - | - | - | - | Control Station | - | - | - | - | Screw | - | - | - | - | - | 1NO;1NC | Hardware | - | - | - | - | - | - | - | ||
![]() EC2B-B32B062M1-U IDEC | 501 |
| - | - | - | - | Stainless Steel | - | - | - | 1 | 6 Unit | - | - | - | - | + 50 C | - | - 20 C | Wall Mount | - | - | Compliant | - | - | EC2B | - | - | - | - | - | Control Box | - | - | - | - | Screw | - | - | - | - | - | - | Hardware | - | - | - | 106 mm | - | 250 mm | 230 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | ATEX;IECEX;UL | - | - | 1 | - | - | Yes | - | EC2B-5113BN3NF1-U | + 50 C | - | - 20 C | Wall Mount | - | - | Compliant | - | - | EC2B | - | - | - | - | - | Control Station | - | - | - | - | Screw | - | - | - | - | - | 1NO;1NC | Hardware | - | - | - | - | - | - | - | ||
![]() EC2B-B32B062N3-U IDEC | 838 |
| - | - | - | - | Stainless Steel | - | - | - | 1 | 6 Unit | - | - | - | - | + 50 C | - | - 20 C | Wall Mount | - | - | Compliant | - | - | EC2B | - | - | - | - | - | Control Box | - | - | - | - | Screw | - | - | - | - | - | - | Hardware | - | - | - | 106 mm | - | 250 mm | 230 mm |