- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Series
- Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Termination Style
- RoHS
- For Use With
- Height
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Factory Pack QuantityFactory Pack Quantity | For Use With | Illuminated | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Series | Type | Termination Style | Contact Configuration | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2985 |
| - | Stainless Steel | - | 1 | 1 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 170 mm | 115 mm | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-4110BN3NC6-U | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | 917 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | No | EC2B-3102BN2NC1-U | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | 911 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-2117BN2NF1-U | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | 732 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | No | EC2B-3152BM3NC1010VD-PER-U | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Station Meter | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | ATEX;IECEX;UL | 1 | - | No | EC2B-3152BM3NF1001MD-80HZ-U | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Station Meter | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | 2875 |
| - | Stainless Steel | - | 1 | 4 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 322 mm | 115 mm | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | 1 | 2 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 170 mm | 115 mm | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | 1 | 2 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 170 mm | 115 mm | ||
Tiny WHSL | 509 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | No | EC2B-2102BN2NF4-U | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | 533 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-5113BN3NC1-U | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
![]() EC2B-B31B031N3-U IDEC | In Stock | - | - | Stainless Steel | - | 1 | 3 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 220 mm | 115 mm | ||
Tiny WHSL | 668 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-3110BN2NF3-U | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | 541 |
| - | Stainless Steel | - | 1 | 6 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 250 mm | 230 mm | ||
![]() EC2B-B32B042N2-U IDEC | 582 |
| - | Stainless Steel | - | 1 | 4 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 250 mm | 230 mm | ||
Tiny WHSL | 2039 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-1101BN2NC13-U | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Station | Screw | - | Hardware | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-2117BN2NC3-U | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-2110BN2NC5-U | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-5113BN3NF2-U | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | 2860 |
| - | Stainless Steel | - | 1 | 3 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 220 mm | 115 mm |