- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Series
- Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Termination Style
- RoHS
- For Use With
- Height
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Connections | Content | Designed for | Factory Pack QuantityFactory Pack Quantity | For Use With | Illuminated | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting Styles | Recess diameter | RoHS | Switching current (max.) | Unit Weight | Series | Type | Current Rating | Termination Style | Function | Switch Type | Terminal Type | Legend | Background Color | Contact Configuration | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 973 |
| - | Stainless Steel | ATEX;IECEX;UL | - | - | - | 1 | - | No | EC2B-3152BM3NF130/5A(3)-U | - | + 50 C | - | - 20 C | Wall Mount | - | Compliant | - | - | EC2B | Control Station Meter | - | Screw | - | - | - | - | - | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | 916 |
| - | Stainless Steel | ATEX;IECEX;UL | - | - | - | 1 | - | No | EC2B-3152BM3NF130/1A(3)-U | - | + 50 C | - | - 20 C | Wall Mount | - | Compliant | - | - | EC2B | Control Station Meter | - | Screw | - | - | - | - | - | 1NO;1NC | Hardware | - | - | - | ||
![]() NALD-212R IDEC | In Stock | - | - | - | - | - | - | 30 mm Pushbutton/Selector Switches | 1 | TWTD Series | - | NALD-212R | - | - | - | - | - | - | - | - | - | - | Nameplate Engraved | - | - | - | - | - | - | - | - | Labels | - | - | - | ||
Tiny WHSL | 776 |
| - | Stainless Steel | ATEX;IECEX;UL | - | - | - | 1 | - | No | EC2B-3152BM3NF1150/5A(3)-U | - | + 50 C | - | - 20 C | Wall Mount | - | Compliant | - | - | EC2B | Control Station Meter | - | Screw | - | - | - | - | - | 1NO;1NC | Hardware | - | - | - | ||
![]() LA9Z-SK-0HPN02 IDEC | In Stock | - | - | - | - | - | - | AS6 Series | 1 | Keylock Switch | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Replacement Key | - | - | - | - | - | - | - | - | Hardware | - | - | - | ||
![]() HW-U10-MAU-F IDEC | In Stock | - | - | - | - | - | - | HW, TW, TWND Series | 1 | 22 mm Pushbutton Switch | - | HW-U10-MAU-F | - | - | - | - | Panel | - | - | - | - | HW | 1 NO | - | Screw | - | - | - | - | - | - | Contact Blocks | - | - | - | ||
![]() HW1M-FS2222-22N9 IDEC | 26 |
| - | - | - | - | - | HW Series | 1 | 22 mm Pushbutton Switch | - | HW1M-FS2222-22N9 | - | - | - | - | - | - | - | - | - | HW | Joystick | - | Screw | - | - | - | - | - | - | Hardware | - | - | - | ||
![]() HW1M-S2212-22N9 IDEC | In Stock | - | - | - | - | - | - | HW Series | - | 22 mm Pushbutton Switch | - | - | - | - | - | - | - | - | - | - | - | HW | Joystick | - | Screw | - | - | - | - | - | - | Hardware | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | ATEX;IECEX;UL | - | - | - | 1 | - | No | EC2B-3152BM3NC130/5A(3)-U | - | + 50 C | - | - 20 C | Wall Mount | - | - | - | - | EC2B | Control Station Meter | - | Screw | - | - | - | - | - | 1NO;1NC | Hardware | - | - | - | ||
![]() NWAL-120 IDEC | 26 |
| - | - | CSA;UL;CCC;TUV | - | - | 22 mm Pushbutton Switches | 1 | TW Series | - | NWAL-120 | - | - | - | - | - | - | - | - | - | TW | Nameplate | - | - | - | Pushbutton | - | Reverse | Black | - | Labels | - | - | - | ||
![]() TW-RUBBER-A IDEC | 26 |
| - | - | - | - | - | 22 mm, 1.5 mm thick | 1 | TW Series | - | TW-RUBBER-A | - | - | - | - | - | - | - | - | - | - | Washer | - | - | - | - | - | - | - | - | Hardware | - | - | - | ||
![]() YW-EW20 IDEC | 23 | - | - | - | - | Screw connector | 1pc(s) | YW Series | 1 | Control Switches | - | YW-EW20 | +55°C | - | -20°C | - | Panel | 22mm | - | 6A | - | CW | 2 NO | 10A | Screw | momentary | - | Screw | - | - | 2NO | Contact Blocks | - | - | - | ||
![]() EC2B-B53B153M5-U IDEC | In Stock | - | - | Stainless Steel | - | - | - | - | 1 | 15 Unit | - | - | - | + 50 C | - | - 20 C | Wall Mount | - | - | - | - | EC2B | Control Box | - | Screw | - | - | - | - | - | - | Hardware | 106 mm | 320 mm | 350 mm | ||
Tiny WHSL | 758 |
| - | Stainless Steel | - | - | - | - | 1 | 18 Unit | - | - | - | + 50 C | - | - 20 C | Wall Mount | - | - | - | - | EC2B | Control Box | - | Screw | - | - | - | - | - | - | Hardware | 106 mm | 400 mm | 320 mm | ||
![]() EC2B-B53B153N4-U IDEC | 991 |
| - | Stainless Steel | - | - | - | - | 1 | 15 Unit | - | - | - | + 50 C | - | - 20 C | Wall Mount | - | - | - | - | EC2B | Control Box | - | Screw | - | - | - | - | - | - | Hardware | 106 mm | 320 mm | 350 mm | ||
![]() EC2B-B53B153N2-U IDEC | 701 |
| - | Stainless Steel | - | - | - | - | 1 | 15 Unit | - | - | - | + 50 C | - | - 20 C | Wall Mount | - | - | - | - | EC2B | Control Box | - | Screw | - | - | - | - | - | - | Hardware | 106 mm | 320 mm | 350 mm | ||
![]() EU2B-NC01 IDEC | 34 |
| - | - | - | - | - | - | 1 | - | - | EU2B-NC01 | - | + 50 C | - | - 20 C | Panel | - | - | - | - | EU2B | - | - | Screw | - | - | - | - | - | - | Contact Blocks | - | - | - | ||
![]() EU2B-NF01 IDEC | 17 |
| - | - | - | - | - | - | 1 | - | - | EU2B-NF01 | - | + 50 C | - | - 20 C | Panel | - | - | - | - | EU2B | - | - | Screw | - | - | - | - | - | - | Contact Blocks | - | - | - | ||
Tiny WHSL | 2894 |
| - | Stainless Steel | ATEX;IECEX;UL | - | - | - | 1 | - | Yes | EC2B-1101BN2NC1-U | - | + 50 C | - | - 20 C | Wall Mount | - | Compliant | - | - | EC2B | Control Station | - | Screw | - | - | - | - | - | - | Hardware | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | - | - | 1 | 15 Unit | - | - | - | + 50 C | - | - 20 C | Wall Mount | - | - | - | - | EC2B | Control Box | - | Screw | - | - | - | - | - | - | Hardware | 106 mm | 320 mm | 350 mm |