- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Series
- Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Termination Style
- RoHS
- For Use With
- Height
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Ambient temperature | Approvals | Bend radius protection/trumpet flare | Bezel Style | Brand | Built-in depth | Category | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Core identification | Degree of protection (IP) | Degree of protection (IP), mounted | Designed for | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Use With | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Lens Shape | Locking mechanism | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material housing | Material of contact surface | Material outer sheath | Material quality | Min. permitted bending radius, stationary application/permanent installation | Model | Mounting Hole Size | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | NVP value | Operation | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Rated current In | RoHS | Screen over stranding | Screen over stranding element | Shock resistant | Stranding element | Surface protection | Thread length | Thread size M | Thread type | Type of accessory/spare part | Type of electric connection | Type of fastening | Voltage type | With locknut | With protective conductor | Wrench width | Series | Type | Number of Positions | Color | Subcategory | Depth | Frequency | Protections | Terminal Type | Product Type | Illumination Color | Lens Color | Product | Lamp Type | Product Category | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA2P-1C02V-G IDEC | 11 |
| - | - | - | - | - | Black Plastic | IDEC | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | No | Flat Square | - | - | No | IDEC | HA2P-1C02V-G | - | - | - | - | - | - | - | 16 mm | 1.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L6 H6 | - | - | - | Switch Accessories | - | - | - | PCB | Panel Mount Indicators / Switch Indicators | - | Green | - | LED | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | - | - | - | ||
![]() HA2P-15-Y IDEC | 36 |
| - | - | - | - | - | Black Plastic | IDEC | - | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | No | Flat Square | - | - | No | IDEC | HA2P-15-Y | - | - | - | - | - | - | - | 16 mm | 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L6 H6 | - | - | - | Switch Accessories | - | - | - | Solder | Panel Mount Indicators / Switch Indicators | - | Yellow | - | Incandescent | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | - | - | - | ||
![]() LB6MF-2 IDEC | 34 |
| - | - | -40 - 125 | CE, CSA, UL | - | - | IDEC | - | - | - | - | - | 0.06 - 1 | 0.06 - 1 | 0.06 - 1 | 0.06 - 1 | - | - | - | IP67 | - | - | 1 | - | - | - | - | - | Gland nut | - | - | IDEC | LB6MF-2 | - | Zinc | Gold | - | - | - | - | 18.2mm | - | - | - | - | - | - | - | - | 3 | 3.6 | - | - | - | - | - | - | - | 17 | - | - | Crimp connection | - | - | - | No | - | LB | - | 2-position | - | Switch Accessories | - | - | - | - | Operator (Selector Switch Illuminated) | - | - | Actuators | - | Switch Actuators | - | - | - | - | - | ||
![]() HG9Z-2E2 IDEC | 11 |
| - | Plastic | - | - | No | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 1 | - | - | Yes | - | - | - | - | - | IDEC | - | - | - | - | - | Polyamide (PA) | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 12 | - | - | - | - | - | - | No | - | 46 | HG9Z | - | - | - | Switch Accessories | - | - | - | - | Switch Cases / Switch Covers | - | - | - | - | Switch Cases / Switch Covers | - | - | - | - | - | ||
![]() APW1B246D-S IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | Grey | Class 5 = flexible | Tinned | - | - | - | - | - | Numbers | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | - | No | - | - | No | No | IDEC | APW1B246D-S | Polyolefin | - | - | Polyurethane (PUR) | - | 84 | - | - | 2.5 | - | 500 | - | - | 14 | -50 - 90 | -40 - 90 | - | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | ||
![]() LB6P-2T04VPW IDEC | 20 |
| - | - | - | CCC, CE, CSA, TUV, UL | - | Plastic Round | IDEC | - | 5 | Green | - | - | - | - | - | - | - | - | IP20 | - | - | - | 1 | - | - | - | No | Dome | - | - | - | IDEC | LB6P-2T04VPW | - | - | - | - | - | - | - | 18.2mm | - | - | - | 67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LB | - | - | White | Switch Accessories | - | - | - | - | Pilot Light | - | White | - | LED | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | 5 | - | ||
![]() HW4P-1FQD-W-6V IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | Black | - | Tinned | - | - | - | - | - | - | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | - | - | - | - | - | - | IDEC | HW4P-1FQD-W-6V | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | 4.8 | -40 - 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | ||
![]() EB3P-LHW2-PW IDEC | In Stock | - | - | - | - | - | - | Plastic Round | IDEC | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | - | Numbers | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | - | No | Dome | - | No | No | IDEC | EB3P-LHW2-PW | Polyvinyl chloride (PVC) | - | - | Polyvinyl chloride (PVC) | - | 67.6 | - | - | 1.5 | - | 500 | - | - | 16.9 | -40 - 80 | -30 - 70 | - | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | EB3L | - | - | - | Switch Accessories | - | - | - | DIN, Screw | Panel Mount Indicators / Switch Indicators | - | Pure White | - | LED | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | - | - | - | ||
![]() HW1R-2AF11-Y IDEC | In Stock | - | - | Plastic | - | CE, cUL, UL | No | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | No | 1 | - | - | No | - | - | - | - | - | IDEC | HW1R-2AF11-Y | - | - | - | - | Polystyrene | - | Straight | - | - | 29 | - | - | 2 Position | - | - | - | - | - | Non-Compliant | - | - | No | - | Nickel-plated | 11 | - | PG | - | - | - | - | No | - | 42 | HW | - | - | - | Switch Accessories | - | - | - | Fingersafe Screw | Panel Mount Indicators / Switch Indicators | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 1NO, 1NC | IP65 | - | - | - | ||
![]() EB3P-LHW1-PW IDEC | In Stock | - | - | - | - | - | No | Plastic Round | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 1 | - | - | No | - | Round | - | - | - | IDEC | EB3P-LHW1-PW | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 10 | - | - | - | - | - | - | No | - | 66 | EB3L | - | - | - | Switch Accessories | - | - | - | DIN, Screw | Panel Mount Indicators / Switch Indicators | - | Pure White | - | LED | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | - | - | - | ||
![]() EB3P-LUN3B-PW IDEC | 11 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | EB3P-LUN3B-PW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB3L | - | - | - | Switch Accessories | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | ||
![]() HW4P-2FQD-S-6V IDEC | 36 |
| - | - | - | - | - | - | IDEC | - | - | Black | Class E = very flexible | Bare | - | - | - | - | - | Colour | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | - | No | - | - | No | No | IDEC | HW4P-2FQD-S-6V | Polyvinyl chloride (PVC) | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 1.5 | - | 750 | - | - | - | 0 - 0 | -15 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | ||
![]() TW-DA1F IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | Colourless | Class 5 = flexible | Bare | - | - | - | - | - | Numbers | - | - | 22 mm Pushbutton Switches | - | - | According to IEC/EN 60332-1-2 | TW Series | - | No | - | - | No | No | IDEC | TW-DA1F | Polyvinyl chloride (PVC) | - | - | Polyvinyl chloride (PVC) | - | 162.6 | - | - | 1.5 | - | 500 | - | - | 27.1 | -40 - 80 | -5 - 70 | - | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Adaptor Full Voltage | - | - | Switch Accessories | - | - | - | - | Switch Hardware | - | - | Hardware | - | Switch Hardware | - | - | - | - | - | ||
![]() SLC30-LW2BMO IDEC | 7 |
| - | Plastic | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | Bend rigid | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | SLC30-LW2BMO | - | - | - | - | - | - | Without connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | ||
![]() LB7MS-21L IDEC | 36 |
| - | Steel | - | CE, CSA, UL | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | LB7MS-21L | - | - | - | - | Other | - | - | 18.2mm x 18.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw-on | - | - | - | - | LB | - | 2 | - | Switch Accessories | - | - | - | - | Operator (Key selector SW) | - | - | Actuators | - | Switch Actuators | - | - | - | - | 500 | ||
![]() LD6A-3KQB-RSG IDEC | 2072 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | LD6A-3KQB-RSG | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | 156 | - | None | - | Panel Mount Indicators / Switch Indicators | z | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | 163 | - | 113 | ||
![]() LB7MS-31L IDEC | In Stock | - | - | Steel | - | CE, CSA, UL | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | LB7MS-31L | - | - | - | - | Other | - | - | 18.2mm x 18.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continuously galvanized | - | - | - | - | - | Cover clamp | - | - | - | - | LB | - | 3 | - | Switch Accessories | - | - | - | - | Operator (Key selector SW) | - | - | Actuators | - | Switch Actuators | - | - | - | - | 200 | ||
![]() EU9Z-BC IDEC | In Stock | - | - | - | - | - | - | - | IDEC | 44 | - | - | - | - | - | - | 1.5 - 25 | 1.5 - 35 | - | - | IP20 | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | Switch Accessories | - | 50 - 60 | - | - | Switch Bezels / Switch Caps | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | ||
![]() SLC30-LW3BMO IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | SLC30-LW3BMO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | ||
Tiny WHSL | 27 |
| - | Steel | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | LB2A-L1G-ENGRAVED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lacquered | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | 300 | - | 600 |