- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Series
- Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Termination Style
- RoHS
- For Use With
- Height
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Factory Pack QuantityFactory Pack Quantity | For Use With | Illuminated | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Series | Type | Termination Style | Contact Configuration | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2853 |
| - | Stainless Steel | - | 1 | 1 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 170 mm | 115 mm | ||
Tiny WHSL | 978 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-2117BN2NC4-U | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-3110BN2NC2-U | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-2110BN2NF2-U | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | 2376 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | No | EC2B-1102BN2NC7-U | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Station | Screw | - | Hardware | - | - | - | ||
Tiny WHSL | 739 |
| - | Stainless Steel | - | 1 | 4 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 250 mm | 230 mm | ||
Tiny WHSL | 696 |
| - | Stainless Steel | - | 1 | 4 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 250 mm | 230 mm | ||
Tiny WHSL | 652 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | No | EC2B-3152BM3NF1001MD-60HZ-U | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Station Meter | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | 2358 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-1101BN2NC6-U | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Station | Screw | - | Hardware | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-5113BN3NF3-U | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
![]() EC2B-B52B102M4-U IDEC | 989 |
| - | Stainless Steel | - | 1 | 10 Unit | - | - | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Box | Screw | - | Hardware | 106 mm | 250 mm | 230 mm | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-2117BN2NC1-U | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | 515 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-4113BN3NC2-U | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | 1 | 1 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 170 mm | 115 mm | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-5113BN3NF6-U | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
![]() EC2B-B21B011M1-U IDEC | 2911 |
| - | Stainless Steel | - | 1 | 1 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 170 mm | 115 mm | ||
![]() EC2B-B31B031N1-U IDEC | 2328 |
| - | Stainless Steel | - | 1 | 3 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 220 mm | 115 mm | ||
Tiny WHSL | 599 |
| - | Stainless Steel | ATEX;IECEX;UL | 1 | - | Yes | EC2B-4110BN3NC3-U | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Station | Screw | 1NO;1NC | Hardware | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | 1 | 12 Unit | - | - | + 50 C | - 20 C | Wall Mount | - | EC2B | Control Box | Screw | - | Hardware | 106 mm | 320 mm | 350 mm | ||
Tiny WHSL | 2301 |
| - | Stainless Steel | - | 1 | 1 Unit | - | - | + 50 C | - 20 C | Wall Mount | Compliant | EC2B | Control Box | Screw | - | Hardware | 106 mm | 170 mm | 115 mm |