- Factory Pack QuantityFactory Pack Quantity
- Product
- Type
- Series
- Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Termination Style
- RoHS
- For Use With
- Height
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Brand | Designed for | Factory Pack QuantityFactory Pack Quantity | For Use With | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Series | Size / Dimension | Part Status | Type | Color | Subcategory | Current Rating | Termination Style | Terminal Type | Product Type | Shipping Info | Design | Container Type | Area (L x W) | Contact Configuration | Product | Features | Product Category | IP Rating | Height | Length | Width | Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TW-VL3 IDEC | 26 |
| - | - | - | - | 22 mm Metal Bezel | 1 | TW Series | - | - | TW-VL3 | - | - | - | TW | - | - | Barrier | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | ||
![]() TW-VLC IDEC | 26 |
| - | - | - | - | 22 mm Metal Bezel | 1 | TW Series | - | - | TW-VLC | - | - | - | TW | - | - | Barrier | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | ||
![]() TW-VL1 IDEC | In Stock | - | - | - | - | - | 22 mm Metal Bezel | 1 | TW Series | - | - | TW-VL1 | - | - | - | TW | - | - | Barrier | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | ||
![]() YW-EW02 IDEC | 30 | - | - | - | - | - | CW Series | 1 | 22 mm Flush Mount Switches | - | - | - | - | - | Panel | CW | - | - | 2 NC | - | - | 10A | Screw | Screw | - | - | - | - | - | 2NC | Contact Blocks | - | - | - | - | - | - | - | - | - | ||
![]() XN9Z-KG1 IDEC | 19 |
| - | Polyamide (PA) | - | - | XN Series | 1 | 30 mm Unit | - | - | XN9Z-KG1 | - | - | - | XN | - | - | Guard | Yellow | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | IP65 | 35.4 mm | 90 mm | 75 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | - | 1 | 15 Unit | - | - | - | + 50 C | - 20 C | Wall Mount | EC2B | - | - | Control Box | - | - | - | Screw | - | - | - | - | - | - | - | Hardware | - | - | - | 106 mm | 320 mm | 350 mm | - | - | - | ||
Tiny WHSL | 537 |
| - | Stainless Steel | - | - | - | 1 | 15 Unit | - | - | - | + 50 C | - 20 C | Wall Mount | EC2B | - | - | Control Box | - | - | - | Screw | - | - | - | - | - | - | - | Hardware | - | - | - | 106 mm | 320 mm | 350 mm | - | - | - | ||
Tiny WHSL | 873 |
| - | Stainless Steel | - | - | - | 1 | 18 Unit | - | - | - | + 50 C | - 20 C | Wall Mount | EC2B | - | - | Control Box | - | - | - | Screw | - | - | - | - | - | - | - | Hardware | - | - | - | 106 mm | 400 mm | 320 mm | - | - | - | ||
![]() EC2B-B63B183N4-U IDEC | 754 |
| - | Stainless Steel | - | - | - | 1 | 18 Unit | - | - | - | + 50 C | - 20 C | Wall Mount | EC2B | - | - | Control Box | - | - | - | Screw | - | - | - | - | - | - | - | Hardware | - | - | - | 106 mm | 400 mm | 320 mm | - | - | - | ||
![]() EC2B-B53B153M3-U IDEC | In Stock | - | - | Stainless Steel | - | - | - | 1 | 15 Unit | - | - | - | + 50 C | - 20 C | Wall Mount | EC2B | - | - | Control Box | - | - | - | Screw | - | - | - | - | - | - | - | Hardware | - | - | - | 106 mm | 320 mm | 350 mm | - | - | - | ||
Tiny WHSL | 792 |
| - | Stainless Steel | - | - | - | 1 | 15 Unit | - | - | - | + 50 C | - 20 C | Wall Mount | EC2B | - | - | Control Box | - | - | - | Screw | - | - | - | - | - | - | - | Hardware | - | - | - | 106 mm | 320 mm | 350 mm | - | - | - | ||
Tiny WHSL | 702 |
| - | Stainless Steel | - | - | - | 1 | 18 Unit | - | - | - | + 50 C | - 20 C | Wall Mount | EC2B | - | - | Control Box | - | - | - | Screw | - | - | - | - | - | - | - | Hardware | - | - | - | 106 mm | 400 mm | 320 mm | - | - | - | ||
Tiny WHSL | 521 |
| - | Stainless Steel | - | - | - | 1 | 15 Unit | - | - | - | + 50 C | - 20 C | Wall Mount | EC2B | - | - | Control Box | - | - | - | Screw | - | - | - | - | - | - | - | Hardware | - | - | - | 106 mm | 320 mm | 350 mm | - | - | - | ||
Tiny WHSL | 785 |
| - | Stainless Steel | - | - | - | 1 | 15 Unit | - | - | - | + 50 C | - 20 C | Wall Mount | EC2B | - | - | Control Box | - | - | - | Screw | - | - | - | - | - | - | - | Hardware | - | - | - | 106 mm | 320 mm | 350 mm | - | - | - | ||
![]() EU9Z-NP-SPL IDEC | 11 |
| - | - | - | - | 33 mm Hazardous Location Switches | 1 | EU2B Series, EC2B Series | - | - | - | - | - | - | - | - | - | Namplate Stickers | - | - | - | - | - | - | - | - | - | - | - | Labels | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | - | 1 | - | - | - | - | + 50 C | - 20 C | Wall Mount | EC2B | - | - | Control Box | - | - | - | Screw | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | ||
![]() HW-CBF04 IDEC | In Stock | - | - | - | - | - | HW Series | 1 | 22 mm Pushbutton Switch | - | - | HW-CBF04 | - | - | Panel | HW | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | Contact Blocks | - | - | - | - | - | - | - | - | - | ||
![]() HW-U10R-F IDEC | In Stock | - | - | - | - | - | HW, TW, TWND Series | 1 | 22 mm Pushbutton Switch | - | - | HW-U10R-F | - | - | Panel | HW | - | - | 1 NO | - | - | - | Screw | - | - | - | - | - | - | - | Contact Blocks | - | - | - | - | - | - | - | - | - | ||
![]() HW-CBF03 IDEC | In Stock | - | - | - | - | - | HW Series | 1 | 22 mm Pushbutton Switch | - | - | HW-CBF03 | - | - | Panel | HW | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | Contact Blocks | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic, ABS | 0.2 lb (90.72g) | IDEC | - | - | - | -- | IDEC | - | - | - | - | PI | 4.720 L x 2.360 W (119.89mm x 59.94mm) | Active | - | Gray | Switch Accessories | - | - | - | Switch Bezels / Switch Caps | Shipped from Digi-Key | Split Sides and End Panel(s) | Box | 11.2 in² (72 cm²) | - | - | Card Guides, PCB Supports | Switch Bezels / Switch Caps | - | 1.570 (39.88mm) | - | - | 0.080 (2.03mm) | UL94 V-0 | -- |