- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer Part Number
- Series
- IP Rating
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
IDEC DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Shape | Number of Terminals | Actuator | ActuatorColor | Approvals | Brand | Cap Color | Contact Materials | Contact Rating | Designed for | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Handle Width | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | NEMA Rating | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Operation | Panel Cutout | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Voltage Rating DC | Voltage, Rating | Series | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Orientation | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Switch Function | Contact Resistance | Wire Gauge | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Insulation | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Lens Color | Contact Voltage(AC)-Max | Depth Behind Panel | Index Angle | Actuator Travel | Contact Configuration | Product | Lamp Type | Terminal Length | Product Category | Contacts | IP Rating | Length | Width | Body Height | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BNJ26W Idec | 10 |
| - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | Terminal Blocks | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.4(mm) | No | - | Non-Compliant | - | - | BN | - | - | Ring Tongue Terminal | - | - | - | Not Required | Terminals | - | - | - | - | - | - | - | 6(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | ||
![]() HA1S-33C2V Idec | 8 |
| - | - | Panel, Through Hole | - | - | - | - | 6 | - | - | - | IDEC | - | Gold | - | - | - | 100 kcycles | 1 | - | - | - | - | IDEC | HA1S-33C2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | L6 H6 | PC Pins | - | - | 3 | 55 °C | -25 °C | - | Switches | Straight | - | - | - | - | - | 50 mΩ | - | - | - | - | 125 V | - | DPDT | - | 30 V | 250 kcycles | - | - | - | - | PCB | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | 4NO, 2NC | IP65 | - | - | - | - | IP65 | ||
![]() AB6E-4BV02PTRM Idec | 48 | - | - | - | Panel | Panel Mount | NO | PANEL MOUNT | - | - | - | RED | - | IDEC | - | - | - | - | 2500VAC V | 100000 Cycle(s) | 1 | - | - | IDEC CORP | No | IDEC | AB6E-4BV02PTRM | X6 | - | - | Φ16mm | - | - | - | - | - | 60 °C | -25 °C | - | 16 mm | Contact Manufacturer | - | - | 5.17 | Compliant | - | 250V | X6 | Solder | EAR99 | - | - | 60 °C | -25 °C | Red | Switches | - | compliant | - | - | PUSHBUTTON | - | 0.05 mΩ | - | 100000000 Ω | 0.2 A | 250 V | - | SOLDER LUG | DPST | - | - | - | - | 5 A | - | - | - | Emergency Stop | - | 3 A | - | - | - | 250 V | - | - | 4.4958 mm | DPST-NC | - | - | 0.315 inch | Emergency Stop Switches / E-Stop Switches | - | IP65 | - | - | 15.9004 mm | 0.811 inch | IP65 | ||
![]() ASW3122 Idec | In Stock | - | - | Gold | - | - | - | - | Round | - | Knob | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | Non-Illuminated | IDEC | ASW3122 | - | + 55 C | - 25 C | Φ22mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VDC | 250 VAC, 250 VDC | TW | - | - | - | 3 | - | - | - | Switches | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Selector Switch | - | - | - | - | - | - | 2.7 | 45 deg | - | - | - | - | - | Rotary Switches | 2NO, 2NC | IP65 | - | - | - | - | - | ||
![]() HE9Z-GH1 Idec | 19 |
| - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | Basic Grip Enabling Switch | - | - | 1 | HE1G Series | - | - | - | IDEC | - | - | + 60 C | - 25 C | - | Screw | - | -25C to 60C | 60C | -25C | - | - | - | - | - | - | - | - | - | - | - | HE1G | - | - | Mounting Plate | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | Switch Hardware | - | IP65 | 86 mm | 81 mm | - | - | - | ||
![]() LA1F-21C12V-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1F-21C12V-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 55 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW6MS-32LC3V Idec | 38 |
| - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | - | - | - | - | - | - | - | IDEC | LW6MS-32LC3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | LW-Silhouette | - | - | - | 3 | - | - | - | Selector Switches Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | 3PDT | IP65 | - | - | - | - | - | ||
![]() LA3F-31C63-A Idec | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA3F-31C63-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Amber | - | - | - | - | - | - | LED | - | - | 4NO, 2NC | IP65 | - | - | - | - | - | ||
![]() FB2T-000Z Idec | 13657662 |
| - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | -25°C | - | - | NEMA 4X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FB | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Boxes, & Cases | - | IP65 | - | - | - | - | - | ||
![]() LW6S-32C3V Idec | 9 |
| - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | - | - | - | - | - | - | - | IDEC | LW6S-32C3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LW-Silhouette | - | - | - | 3 | - | - | - | Selector Switches Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | 3PDT | IP65 | - | - | - | - | - | ||
![]() LA3F-2C54-W Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW6MS-32C3V Idec | 22 |
| - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | - | - | - | - | - | - | - | IDEC | LW6MS-32C3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | LW-Silhouette | - | - | - | 3 | - | - | - | Selector Switches Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | 1.91 | - | - | - | - | - | - | - | 3PDT | IP65 | - | - | - | - | - | ||
![]() LA1F-31C66-R Idec | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 55 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA1F-21C12V-A Idec | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1F-21C12V-A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 55 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA1F-33C23V-G Idec | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARNB-B Idec | 31 |
| - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | -25C to 50C | 50C | -25C | - | - | - | - | - | - | - | - | - | - | - | ARN | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MONO LEVER SWITCH | - | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | - | - | ||
![]() AVLW49920D-R-24V Idec | 20 |
| - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | 1 | - | 40 mm | - | - | IDEC | AVLW49920D-R-24V | - | - | - | Φ22mm | - | - | - | - | - | - | - | Push Lock-Twist Release | 22.3 mm | - | - | - | - | - | - | - | TW | - | - | - | - | - | - | Red | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Emergency-Stop Illuminated | - | - | - | - | - | - | 2.5 | - | - | - | - | LED | - | Emergency Stop Switches / E-Stop Switches | 2NO | IP65 | - | - | - | - | - | ||
![]() ASLW324602D-A Idec | In Stock | - | - | - | - | - | - | - | Round | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | Φ22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | TW | - | - | - | 3 | - | - | Amber | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Selector Switch Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | ||
![]() CW1B-A1E02R Idec | In Stock | - | - | - | - | - | - | - | Round | - | Flush | - | CE, cUL, UL | IDEC | Red | - | 10A | - | - | - | 1 | - | - | - | Non-Illuminated | IDEC | CW1B-A1E02R | - | + 60 C | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | Maintained | - | - | - | - | - | Non-Compliant | - | - | CW | - | - | - | - | - | - | Red | Switches | - | - | 10 A | Screw | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton | - | - | - | - | - | - | 2.3583 | - | - | - | Standard Switches | - | - | Pushbutton Switches | 2NC | IP65 | - | - | - | - | - | ||
![]() CW4B-A1E02Y Idec | 168 | - | - | - | - | - | - | - | Round | - | Flush | - | CE, cUL, UL | IDEC | Yellow | - | 10A | - | - | - | 1 | - | - | - | Non-Illuminated | IDEC | CW4B-A1E02Y | - | + 60 C | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | CW | - | - | - | - | - | - | Yellow | Switches | - | - | 10 A | Screw | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | Fingersafe Screw | Pushbutton | - | - | - | - | - | - | 2.3583 | - | - | - | Standard Switches | - | - | Pushbutton Switches | 2NC | IP65 | - | - | - | - | - |