- IP Rating
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Number of Positions
- Termination Style
- Series
- Approvals
- Mounting Styles
- Terminal Type
Attribute column
Manufacturer
IDEC Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing | Indexing Angle | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Operation | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Series | ECCN Code | Number of Positions | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Number of Switch Sections | Switch Action | Lamp Type | Key Type | Number of Independent Keys | Contacts | IP Rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA1K-2C1B IDEC | In Stock | - | - | NO | PANEL MOUNT | CE, cURus, CSA | 100000 Cycle(s) | 1 | IDEC CORP | Non-Illuminated | 90 deg | 90 deg | - | HA1K-2C1B | H6 | + 55 C | - 25 C | - | 55 °C | -25 °C | - | Active | 5.68 | - | 1 oz | L6 H6 | EAR99 | 2 Position | compliant | Quick Connect | 17.8 mm | 15.8 mm | SPDT | 0.1 A | IP65 | 30 V | SOLDER/QUICK CONNECT | KEYLOCK SWITCH | DPDT | Solder | - | 0.1 A | - | - | 125 V | 1 | LATCHED | - | Miniature | 1 | DPDT | IP65 | 12 mm | ||
![]() LW6K-3B-503 IDEC | In Stock | - | - | - | - | CE, CSA, UL | - | 1 | - | Non-Illuminated | 45 deg | - | - | LW6K-3B-503 | - | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | Non-Compliant | 1 oz | LW Flush | - | 3 Position | - | Quick Connect | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Keylocks | - | - | IP65 | - | ||
![]() LW6K-2A-503 IDEC | In Stock | - | - | - | - | CE, CSA, UL | - | 1 | - | Non-Illuminated | 90 deg | - | - | LW6K-2A-503 | - | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | - | 1 oz | LW Flush | - | 2 Position | - | Quick Connect | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Keylocks | - | - | IP65 | - | ||
![]() LW6K-21B-502 IDEC | In Stock | - | - | - | - | CE, CSA, UL | - | 1 | - | Non-Illuminated | 90 deg | - | - | LW6K-21B-502 | - | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | - | 1 oz | LW Flush | - | 2 Position | - | Quick Connect | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Keylocks | - | - | IP65 | - | ||
![]() LW6MK-3D-501 IDEC | In Stock | - | - | - | - | CE, CSA, UR | - | 1 | - | - | 45 deg | - | - | LW6MK-3D-501 | - | + 60 C | - 25 C | - | - | - | Maintained | - | - | - | 1 oz | LW Flush | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | ||
![]() AS6M-31K2G IDEC | In Stock | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LW6K-2C1B-502 IDEC | In Stock | - | - | - | - | - | - | 1 | - | Non-Illuminated | 90 deg | - | - | LW6K-2C1B-502 | - | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | - | 1 oz | - | - | 2 Position | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylocks | - | - | IP65 | - | ||
![]() LW6K-3B-501 IDEC | In Stock | - | - | - | - | CE, CSA, UL | - | 1 | - | Non-Illuminated | 45 deg | - | - | LW6K-3B-501 | - | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | Non-Compliant | 1 oz | LW Flush | - | 3 Position | - | Quick Connect | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Keylocks | - | - | IP65 | - | ||
![]() LW6K-21B-501 IDEC | In Stock | - | - | - | - | CE, CSA, UL | - | 1 | - | Non-Illuminated | 90 deg | - | - | LW6K-21B-501 | - | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | - | 1 oz | LW Flush | - | 2 Position | - | Quick Connect | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Keylocks | - | - | IP65 | - | ||
![]() LW6K-2A-501 IDEC | In Stock | - | - | - | - | CE, CSA, UL | - | 1 | - | Non-Illuminated | 90 deg | - | - | LW6K-2A-501 | - | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | - | 1 oz | LW Flush | - | 2 Position | - | Quick Connect | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Keylocks | - | - | IP65 | - | ||
![]() LW6K-2A-502 IDEC | In Stock | - | - | - | - | CE, CSA, UL | - | 1 | - | Non-Illuminated | 90 deg | - | - | LW6K-2A-502 | - | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | - | 1 oz | LW Flush | - | 2 Position | - | Quick Connect | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Keylocks | - | - | IP65 | - | ||
![]() LW6K-3H-503 IDEC | In Stock | - | - | - | - | CE, CSA, UL | - | 1 | - | Non-Illuminated | 45 deg | - | - | LW6K-3H-503 | - | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | Non-Compliant | 1 oz | LW Flush | - | 3 Position | - | Quick Connect | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Keylocks | - | - | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1 | - | Illuminated | 90 deg | - | - | LW6MJ-21C14RRB-501 | - | + 50 C | - 25 C | Panel Mount | - | - | - | - | - | - | 1 oz | - | - | 2 Position | - | Quick Connect | - | - | - | - | - | - | - | - | SPDT | - | Red | - | - | - | - | - | - | LED | Keylocks | - | - | IP65 | - | ||
![]() LW6MJ-31-4PWGG IDEC | In Stock | - | - | - | - | - | - | 1 | - | Illuminated | - | - | - | LW6MJ-31-4PWGG | - | + 50 C | - 25 C | - | - | - | - | - | - | - | 1 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | LED | Keylocks | - | - | IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 1 | - | Illuminated | 45 deg | - | - | LW6MJ-3C24RGA-502 | - | + 50 C | - 25 C | Panel Mount | - | - | - | - | - | - | 1 oz | - | - | 3 Position | - | Quick Connect | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | LED | Keylocks | - | - | IP65 | - | ||
![]() LW6K-3B-502 IDEC | In Stock | - | - | - | - | CE, CSA, UL | - | 1 | - | Non-Illuminated | 45 deg | - | - | LW6K-3B-502 | - | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | Non-Compliant | 1 oz | LW Flush | - | 3 Position | - | Quick Connect | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Keylocks | - | - | IP65 | - | ||
![]() LW6K-21B-503 IDEC | In Stock | - | - | - | - | CE, CSA, UL | - | 1 | - | Non-Illuminated | 90 deg | - | - | LW6K-21B-503 | - | + 60 C | - 25 C | Panel Mount | - | - | - | - | - | - | 1 oz | LW Flush | - | 2 Position | - | Quick Connect | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | Keylocks | - | - | IP65 | - | ||
![]() LW6MK-3D-503 IDEC | In Stock | - | - | - | - | CE, CSA, UR | - | 1 | - | - | 45 deg | - | - | LW6MK-3D-503 | - | + 60 C | - 25 C | - | - | - | Maintained | - | - | - | 1 oz | LW Flush | - | 3 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | ||
![]() HA1K-2T1C-TK1521 IDEC | In Stock | - | - | - | - | - | - | - | - | Non-Illuminated | 90 deg | - | - | - | - | + 55 C | - 25 C | - | - | - | - | - | - | Non-Compliant | 1 oz | - | - | 2 Position | - | Quick Connect | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | Miniature | - | - | IP65 | - | ||
![]() LA1B-A1C5-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1B-A1C5-R | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | - | - | - | - | - | - | - | - | - | - | SPDT | IP65 | - |