- IP Rating
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Number of Positions
- Termination Style
- Series
- Approvals
- Mounting Styles
- Terminal Type
Attribute column
Manufacturer
IDEC Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Approvals | Brand | Conductor category | Conductor surface | Core colour | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Illuminated | Indexing | Inflammability class of insulation material according to with UL94 | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Nominal cross section conductor | Nominal thread size metric/PG | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Pitch thread | RoHS | Shock resistant | Surface protection | Thread type | Unit Weight | Series | Number of Positions | Subcategory | Termination Style | Switch Function | Contact Form | Terminal Type | Product Type | Illumination Color | Lamp Type | Key Type | Product Category | Contacts | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA1K-3C6E IDEC | 38 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | 45 deg | - | - | - | HA1K-3C6E | - | - | + 55 C | - 25 C | - | - | - | - | - | - | - | - | - | - | - | 1 oz | L6 H6 | 3 Position | - | Quick Connect | - | DPDT | Solder | - | - | - | Miniature | - | 4NO, 2NC | IP65 | - | - | ||
![]() EU2B-YSK2J12CB IDEC | In Stock | - | - | - | - | CE, cULus, IEC | - | - | - | - | - | 1 | - | - | - | - | - | - | - | EU2B-YSK2J12CB | - | - | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | - | Details | - | - | - | 1 oz | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Screw | - | - | - | - | - | 1NO, 2NC | IP65 | - | - | ||
![]() EU2B-YSK2J20CC IDEC | 2348 |
| - | - | - | CE, cULus, IEC | - | - | - | - | - | 1 | - | - | - | - | - | - | - | EU2B-YSK2J20CC | - | - | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | - | Details | - | - | - | 1 oz | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Screw | - | - | - | - | - | 2NO | IP65 | - | - | ||
![]() EU2B-YSK2J12CC IDEC | 2687 |
| - | - | - | CE, cULus, IEC | - | - | - | - | - | 1 | - | - | - | - | - | - | - | EU2B-YSK2J12CC | - | - | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | - | Details | - | - | - | 1 oz | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Screw | - | - | - | - | - | 1NO, 2NC | IP65 | - | - | ||
![]() EU2B-YSK2J20FC IDEC | In Stock | - | - | - | - | CE, cULus, IEC | - | - | - | - | - | 1 | - | - | - | - | - | - | - | EU2B-YSK2J20FC | - | - | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | - | Details | - | - | - | 1 oz | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Fingersafe Screw | - | - | - | - | - | 2NO | IP20, IP65 | - | - | ||
![]() HA1K-2C6VB IDEC | 12 |
| - | - | - | CSA, UL | - | - | - | - | - | 1 | - | - | Non-Illuminated | 90 deg | - | - | - | HA1K-2C6VB | - | - | + 55 C | - 25 C | - | - | - | - | - | - | - | - | - | - | - | 1 oz | L6 H6 | 2 Position | - | PC Pin | - | DPDT | - | - | - | - | Miniature | - | DPDT | IP65 | - | - | ||
![]() HA1K-2C2VC IDEC | 12 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | 90 deg | - | - | - | HA1K-2C2VC | - | - | + 55 C | - 25 C | - | - | - | - | - | - | - | - | - | - | - | 1 oz | L6 H6 | 2 Position | - | Quick Connect | - | DPDT | PCB | - | - | - | Miniature | - | 4NO, 2NC | IP65 | - | - | ||
![]() EU2B-YSK2J11FB IDEC | In Stock | - | - | - | - | CE, cULus, IEC | - | - | - | - | - | 1 | - | - | - | - | - | - | - | EU2B-YSK2J11FB | - | - | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | - | Details | - | - | - | 1 oz | EU2B | 2 Position | - | Screw | ON - OFF, OFF - ON | - | Fingersafe Screw | - | - | - | - | - | 1NO, 1NC | IP20, IP65 | - | - | ||
![]() LW6MJ-2C14VRRB IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | Illuminated | 90 deg | - | - | IDEC | - | - | - | + 50 C | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 1 oz | LW Flush | 2 Position | Switches | PC Pin | - | SPDT | - | Keylock Switches | Red | LED | Keylocks | Keylock Switches | - | IP65 | - | - | ||
![]() LB6K-21ST3VB-2H IDEC | 11 |
| - | Plastic | - | - | IDEC | - | - | - | No | 1 | Yes | - | - | - | - | - | IDEC | LB6K-21ST3VB-2H | - | Polyamide (PA) | - | - | - | - | 63 | - | - | - | 1.5 | Details | No | Untreated | Metric | 1 oz | - | - | Switches | - | - | - | - | Keylock Switches | - | - | - | Keylock Switches | - | - | - | - | ||
![]() LB6K-31ST2G-4H IDEC | 11 |
| - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | LB6K-31ST2G-4H | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1 oz | - | - | Switches | - | - | - | - | Keylock Switches | - | - | - | Keylock Switches | - | - | - | - | ||
![]() LB6K-31ST2G-6H IDEC | 11 |
| - | - | Round | - | IDEC | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | LB6K-31ST2G-6H | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1 oz | - | - | Switches | - | - | - | - | Keylock Switches | - | - | - | Keylock Switches | - | - | - | - | ||
![]() LB6K-2ST5C-2H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | HB | - | IDEC | LB6K-2ST5C-2H | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1 oz | - | - | Switches | - | - | - | - | Keylock Switches | - | - | - | Keylock Switches | - | - | 72 | 43 | ||
![]() LB6K-31ST2B-4H IDEC | In Stock | - | - | - | Rectangular | - | IDEC | - | - | - | - | 1 | - | - | - | - | V0 | - | IDEC | LB6K-31ST2B-4H | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1 oz | - | - | Switches | - | - | - | - | Keylock Switches | - | - | - | Keylock Switches | - | - | - | - | ||
![]() LB6K-2ST3B-2H IDEC | 11 |
| - | - | - | - | IDEC | Class 5 = flexible | Tinned | - | - | 1 | - | No | - | - | - | No | IDEC | LB6K-2ST3B-2H | - | - | - | - | - | 1 | - | - | - | - | - | Details | - | - | - | 1 oz | - | - | Switches | - | - | - | - | Keylock Switches | - | - | - | Keylock Switches | - | - | - | - | ||
![]() LB6K-2ST1C-2H IDEC | In Stock | - | - | - | - | - | IDEC | Class 5 = flexible | Tinned | - | - | 1 | - | No | - | - | - | Yes | IDEC | LB6K-2ST1C-2H | - | - | - | - | - | 1.5 | - | - | - | - | - | Details | - | - | - | 1 oz | - | - | Switches | - | - | - | - | Keylock Switches | - | - | - | Keylock Switches | - | - | - | - | ||
![]() LB6K-21SB-6H IDEC | 11 |
| - | - | - | - | IDEC | Class 5 = flexible | Bare | - | - | 1 | - | No | - | - | - | No | IDEC | LB6K-21SB-6H | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 1 oz | - | - | Switches | - | - | - | - | Keylock Switches | - | - | - | Keylock Switches | - | - | - | - | ||
![]() LB6K-2ST3C-5H IDEC | 11 |
| - | - | - | - | IDEC | Class 5 = flexible | Other | White | - | 1 | - | No | - | - | - | No | IDEC | LB6K-2ST3C-5H | Other | - | - | - | - | 35 | - | 500 | 300 | 10.9 | - | Details | - | - | - | 1 oz | - | - | Switches | - | - | - | - | Keylock Switches | - | - | - | Keylock Switches | - | - | - | - | ||
![]() LB6K-2ST6C-3H IDEC | In Stock | - | - | - | - | - | IDEC | Class 6 = very flexible | - | - | - | 1 | - | No | - | - | - | No | IDEC | LB6K-2ST6C-3H | Polyvinyl chloride (PVC) | - | - | - | - | 50 | - | - | - | 14.6 | - | Details | - | - | - | 1 oz | - | - | Switches | - | - | - | - | Keylock Switches | - | - | - | Keylock Switches | - | - | - | - | ||
![]() LB6K-32ST6C-4H IDEC | 11 |
| - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | LB6K-32ST6C-4H | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1 oz | - | - | Switches | - | - | - | - | Keylock Switches | - | - | - | Keylock Switches | - | - | - | - |