- IP Rating
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Number of Positions
- Termination Style
- Series
- Approvals
- Mounting Styles
- Terminal Type
Attribute column
Manufacturer
IDEC Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Voltage Rating (Max) | Approvals | Contact Materials | DC Voltage Rating (Max) | Factory Pack QuantityFactory Pack Quantity | Illuminated | Indexing | Key Style | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | RoHS | Switch Configuration | Unit Weight | Series | Type | Number of Positions | Termination Style | Switch Function | Mechanical Life | Contact Form | Terminal Type | Current Rating (Max) | Angle of Throw | Key Type | Contacts | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA1K-2C2A IDEC | In Stock | - | - | 125 | CE, cURus, CSA | Gold | 30 | 1 | Non-Illuminated | 90 deg | Flat Key | HA1K-2C2A | + 55 C | - 25 C | Panel | -25C to 55C | 55C | -25C | DPDT | 21(mm) | - | N.O./N.C. | 1 oz | L6 H6 | KEY SELECTOR SWITCH | 2 Position | Quick Connect | - | 250000 | DPDT | Solder | 0.1(A) | 90(deg) | Miniature | DPDT | IP65 | 21(mm) | 57.5(mm) | ||
![]() EU2B-YSK312N1FD IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK312N1FD | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Fingersafe Screw | - | - | - | 1NO, 2NC | IP20, IP65 | - | - | ||
![]() EU2B-YSK311N4CE IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N4CE | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Screw | - | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() EU2B-YSK311N4CC IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N4CC | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Screw | - | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() EU2B-YSK311N2FD IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N2FD | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Fingersafe Screw | - | - | - | 1NO, 1NC | IP20, IP65 | - | - | ||
![]() EU2B-YSK312N1FH IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK312N1FH | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Fingersafe Screw | - | - | - | 1NO, 2NC | IP20, IP65 | - | - | ||
![]() EU2B-YSK311N4CG IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N4CG | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Screw | - | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() EU2B-YSK311N3CC IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N3CC | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Screw | - | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() EU2B-YSK311N2FG IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N2FG | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Fingersafe Screw | - | - | - | 1NO, 1NC | IP20, IP65 | - | - | ||
![]() EU2B-YSK311N4FA IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N4FA | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Fingersafe Screw | - | - | - | 1NO, 1NC | IP20, IP65 | - | - | ||
![]() EU2B-YSK311N4CD IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N4CD | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Screw | - | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() EU2B-YSK311N3CG IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N3CG | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Screw | - | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() EU2B-YSK311N4CA IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N4CA | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Screw | - | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() EU2B-YSK311N1CE IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N1CE | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Screw | - | - | - | 1NO, 1NC | IP65 | - | - | ||
![]() EU2B-YSK2120CB IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK2120CB | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 2 Position | Screw | - | - | - | Screw | - | - | - | 2NO | IP65 | - | - | ||
![]() EU2B-YSK3102FB IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK3102FB | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | - | - | - | Fingersafe Screw | - | - | - | 2NC | IP20, IP65 | - | - | ||
![]() EU2B-YSK302N1FE IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK302N1FE | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Fingersafe Screw | - | - | - | 2NC | IP20, IP65 | - | - | ||
![]() EU2B-YSK2J30FB IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK2J30FB | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 2 Position | Screw | ON - OFF, OFF - ON | - | - | Fingersafe Screw | - | - | - | 3NO | IP20, IP65 | - | - | ||
![]() EU2B-YSK2120FB IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK2120FB | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 2 Position | Screw | - | - | - | Fingersafe Screw | - | - | - | 2NO | IP20, IP65 | - | - | ||
![]() EU2B-YSK311N2FC IDEC | In Stock | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | - | EU2B-YSK311N2FC | + 50 C | - 20 C | Panel Mount | - | - | - | - | - | Details | - | 1 oz | EU2B | - | 3 Position | Screw | ON - OFF, OFF - ON | - | - | Fingersafe Screw | - | - | - | 1NO, 1NC | IP20, IP65 | - | - |