- IP Rating
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Number of Positions
- Termination Style
- Series
- Approvals
- Mounting Styles
- Terminal Type
Attribute column
Manufacturer
IDEC Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Brand | Colour outer sheath | Conductor category | Conductor surface | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Transparent | Unit Weight | Number of Positions | Subcategory | Reach Compliance Code | Switch Type | Terminal Type | Product Type | Depth Behind Panel | Product Category | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB6MK-3ST2B-6H IDEC | 13 |
| - | - | IDEC | Black | Class 5 = flexible | Bare | Numbers | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB6MK-3ST2B-6H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 100.5 | 100.5 | 26.8 | 1.5 | 500 | 6.7 | - | -40 - 80 | -15 - 70 | - | None | None | No | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB6MK-3ST6H-6H IDEC | 31 |
| - | - | IDEC | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-3ST6H-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB6MK-3ST7G-3H IDEC | In Stock | - | - | - | IDEC | Black | Class 5 = flexible | - | - | 1 | - | No | - | - | No | IDEC | LB6MK-3ST7G-3H | - | - | - | - | 85 | 2.5 | - | 17 | - | -45 - 120 | -35 - 90 | - | - | - | - | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB6MK-3ST3VG-1H IDEC | In Stock | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-3ST3VG-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB6MK-3ST7G-4H IDEC | 13 |
| - | - | IDEC | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-3ST7G-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB6MK-3ST3VB-4H IDEC | In Stock | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-3ST3VB-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | 12.5 | 12.5 | 27 | ||
![]() LB6MK-3ST7D-2H IDEC | 29 |
| - | - | IDEC | Colourless | Class 5 = flexible | Bare | - | 1 | According to IEC/EN 60332-1-2 | No | - | - | No | IDEC | LB6MK-3ST7D-2H | - | Polyvinyl chloride (PVC) | - | - | 249.2 | - | 1 | 62.3 | - | -40 - 70 | -5 - 70 | - | - | - | - | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() HW1K-2AF21 IDEC | In Stock | - | - | CE, CSA, UL | IDEC | Grey | Class 5 = flexible | Bare | Colour | - | According to IEC/EN 60332-3-24 | No | - | Yes | Yes | IDEC | HW1K-2AF21 | Other | Other | - | - | 33.2 | 1.5 | 750 | 8.3 | - | -40 - 80 | -30 - 70 | - | - | - | - | - | 1 oz | 2 | Switches | - | - | Screw | Keylock Switches | 2.73 | Keylock Switches | 2NO, 1NC | IP65 | - | - | - | ||
![]() LB6MK-3ST2A-5H IDEC | In Stock | - | - | - | IDEC | Colourless | Class 5 = flexible | Bare | Colour | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB6MK-3ST2A-5H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 138.6 | 10 | 750 | 23.1 | - | -40 - 80 | -5 - 70 | - | - | - | - | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB6MK-3ST2H-6H IDEC | 13 |
| - | - | IDEC | Grey | Class 5 = flexible | Bare | Colour | 1 | According to IEC/EN 60332-1-2 | No | - | Yes | Yes | IDEC | LB6MK-3ST2H-6H | Polyolefin | Other | - | - | 31.2 | 0.25 | - | 5.2 | - | -30 - 70 | -5 - 80 | - | Braiding | None | No | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB6MK-3ST3VB-1H IDEC | In Stock | - | - | - | IDEC | Black | Class 5 = flexible | Tinned | Numbers | 1 | According to IEC/EN 60332-3-24 | No | - | Yes | Yes | IDEC | LB6MK-3ST3VB-1H | - | - | - | - | 46.4 | 2.5 | 750 | 11.6 | - | -55 - 125 | -35 - 120 | - | Braiding | None | No | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB7K-2ST3A-2H IDEC | 29 |
| - | - | IDEC | Grey | Class 5 = flexible | Bare | Numbers | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB7K-2ST3A-2H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 96.6 | 1.5 | 500 | 16.1 | - | -40 - 70 | -5 - 90 | Details | Braiding | None | No | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB7K-2ST3C-1H IDEC | 13 |
| - | - | IDEC | Grey | Class 2 = stranded | Bare | Colour | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB7K-2ST3C-1H | - | Polyvinyl chloride (PVC) | - | - | 90 | 2 | - | 9 | - | -40 - 80 | -5 - 70 | Details | Braiding | Foil | Pairs | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB7K-21SB-2H IDEC | 29 |
| - | - | IDEC | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB7K-21SB-2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | 2 | - | ||
![]() LB7K-2ST6A-3H IDEC | In Stock | - | - | - | IDEC | Orange | Class 5 = flexible | Bare | Colour | 1 | No | No | IDEC CORP | No | No | IDEC | LB7K-2ST6A-3H | - | Polyurethane (PUR) | - | - | 65.2 | 2.5 | 750 | 13.1 | Active | -50 - 90 | -40 - 90 | Details | - | - | - | - | 1 oz | - | Switches | unknown | KEYLOCK SWITCH | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB7K-2ST1B-2H IDEC | 13 |
| - | - | IDEC | Yellow | Class 5 = flexible | Tinned | Colour | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB7K-2ST1B-2H | Polyolefin | Polyurethane (PUR) | - | - | 29.2 | 0.75 | 500 | 7.3 | - | -50 - 90 | -40 - 90 | Details | - | - | - | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB7K-2ST2C-3H IDEC | 13 |
| - | - | IDEC | Grey | Class 5 = flexible | Bare | Numbers | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB7K-2ST2C-3H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 44.8 | 2.5 | 500 | 10.1 | - | -40 - 70 | -5 - 70 | Details | None | None | No | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB7K-2ST1B-3H IDEC | 29 |
| - | - | IDEC | Grey | Class 5 = flexible | Bare | Numbers | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB7K-2ST1B-3H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 33.2 | 0.75 | 500 | 7.5 | - | -40 - 70 | -5 - 70 | Details | None | None | No | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB7K-2ST7A-6H IDEC | 13 |
| - | - | IDEC | Grey | Class 5 = flexible | Tinned | Numbers | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB7K-2ST7A-6H | Polyolefin | Polyurethane (PUR) | - | - | 89.6 | 1 | 500 | 22.4 | - | -50 - 90 | -40 - 90 | Details | None | None | No | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - | ||
![]() LB7K-2ST5A-3H IDEC | 31 |
| - | - | IDEC | Grey | Class 5 = flexible | Tinned | Numbers | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB7K-2ST5A-3H | Polyolefin | Polyurethane (PUR) | - | - | 67.2 | 0.5 | 500 | 11.2 | - | -50 - 90 | -40 - 90 | Details | Braiding | None | No | - | 1 oz | - | Switches | - | - | - | Keylock Switches | - | Keylock Switches | - | - | - | - | - |