- IP Rating
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Number of Positions
- Termination Style
- Series
- Approvals
- Mounting Styles
- Terminal Type
Attribute column
Manufacturer
IDEC Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Ambient temperature | Brand | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact insert without contacts | Core colour | Diameter plug-in contact | Factory Pack QuantityFactory Pack Quantity | Fibre type | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material connector insert | Material contact | Material core insulation | Material of contact surface | Material outer sheath | Material quality | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Overvoltage category | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Rated current In | Rated surge voltage | RoHS | Type of electric connection | Unit Weight | With protective conductor | With strain relief | With wire protection | Subcategory | Reach Compliance Code | Switch Type | Product Type | Product Category | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB6K-2ST1C-1H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-2ST1C-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-31ST2D-2H IDEC | 20 |
| - | - | - | - | IDEC | - | Class 5 = flexible | Bare | - | - | - | - | - | - | - | 1 | - | - | No | - | - | - | No | IDEC | LB6K-31ST2D-2H | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-2ST1B-3H IDEC | 11 |
| - | - | - | - | IDEC | - | Class 5 = flexible | Tinned | - | - | - | - | - | - | - | 1 | - | - | No | - | - | - | No | IDEC | LB6K-2ST1B-3H | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-2ST1B-2H IDEC | 11 |
| - | - | - | - | IDEC | - | Class 5 = flexible | Bare | - | - | - | - | - | - | - | 1 | - | - | No | - | - | - | No | IDEC | LB6K-2ST1B-2H | - | - | - | - | - | - | - | 1.5 | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-2ST6A-5H IDEC | 20 |
| - | - | - | - | IDEC | - | Class 5 = flexible | Tinned | - | - | - | - | - | Black | - | 1 | - | - | No | - | - | - | No | IDEC | LB6K-2ST6A-5H | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 25 | 750 | 450 | 10.2 | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-2ST3A-4H IDEC | In Stock | - | - | - | - | - | IDEC | - | Class 5 = flexible | Other | - | - | - | - | - | White | - | 1 | - | - | No | - | - | - | No | IDEC | LB6K-2ST3A-4H | - | - | Other | - | - | - | - | 6 | 500 | 300 | 4.6 | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-32ST2C-6H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | HB | - | - | IDEC | LB6K-32ST2C-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | 76 | 43 | ||
![]() LB6K-31ST2D-4H IDEC | 45 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | IDEC CORP | HB | - | - | IDEC | LB6K-31ST2D-4H | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | 72 | 43 | ||
![]() LB6K-2ST3VA-4H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | HB | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-21ST5B-3H IDEC | 11 |
| - | Plastic | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-21ST5B-3H | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-2ST1A-4H IDEC | 11 |
| - | - | - | - | IDEC | - | - | - | 0.5 - 1 | 0.5 - 1 | 0.5 - 1 | 0.5 - 1 | - | - | 1 | 1 | - | - | - | - | - | - | - | IDEC | LB6K-2ST1A-4H | - | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | Crimp connection | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-2ST3VA-5H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-2ST3VA-5H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-31ST3D-4H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-31ST3D-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-31ST2D-3H IDEC | 20 |
| - | - | Rectangular | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | IDEC CORP | - | - | - | IDEC | LB6K-31ST2D-3H | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-32ST2H-3H IDEC | 11 |
| - | - | - | -25 - 125 | IDEC | - | - | - | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | No | - | 1 | 1 | - | - | - | - | V0 | - | - | IDEC | LB6K-32ST2H-3H | Thermoplastic | Brass | - | Gold | - | - | - | - | - | - | - | II | - | - | - | 3 | 7 | 1.5 | Details | Soldering connection | 1 oz | No | - | Yes | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-31ST3VG-1H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-31ST3VG-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-32ST6H-5H IDEC | 11 |
| - | - | - | - | IDEC | Black | - | - | - | - | - | - | - | - | - | 1 | Multi mode 50/125 | No | No | - | - | No | No | IDEC | LB6K-32ST6H-5H | - | - | - | - | Polyurethane (PUR) | - | 121.5 | - | - | - | 7.8 | - | - | - | - | - | - | - | Details | - | 1 oz | - | Yes | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-32SD-1H IDEC | 11 |
| - | - | - | - | IDEC | - | - | - | 35 - 35 | 35 - 35 | 35 - 35 | 35 - 35 | - | - | 6 | 1 | - | - | - | - | - | - | - | IDEC | LB6K-32SD-1H | - | Brass | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp connection | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-2ST7B-6H IDEC | 20 |
| - | - | - | - | IDEC | Black | - | - | - | - | - | - | - | - | - | 1 | Multi mode 62.5/125 | No | No | - | - | No | No | IDEC | LB6K-2ST7B-6H | - | - | - | - | Polyurethane (PUR) | - | 88.5 | - | - | - | 5.6 | - | - | - | - | - | - | - | Details | - | 1 oz | - | Yes | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | ||
![]() LB6K-32ST2D-4H IDEC | 11 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | No | - | - | - | No | IDEC | LB6K-32ST2D-4H | - | - | - | - | - | - | 50.4 | - | - | - | 8.4 | - | - | -45 - 90 | 0 - 0 | - | - | - | Details | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - |