- IP Rating
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Number of Positions
- Termination Style
- Series
- Approvals
- Mounting Styles
- Terminal Type
Attribute column
Manufacturer
IDEC Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Approved in combination with protective conduit according to DIN EN 61386-23 | Brand | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Contact insert without contacts | Core identification | Degree of protection (IP) | Diameter conductor | Diameter plug-in contact | Factory Pack QuantityFactory Pack Quantity | Fibre type | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material connector insert | Material contact | Material core insulation | Material housing | Material of contact surface | Material outer sheath | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Number of stranding elements | One-piece | Outer diameter approx. | Overvoltage category | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Rated current In | Rated surge voltage | Revolving thread | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Surface protection | Thread connection size | Thread type | Type of electric connection | Unit Weight | With protective conductor | With strain relief | With wire protection | Subcategory | Reach Compliance Code | Switch Type | Product Type | Stranding | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB6K-32ST3H-4H IDEC | 7 |
| - | - | - | IDEC | Black | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Multi mode 62.5/125 | No | No | IDEC CORP | - | No | No | IDEC | LB6K-32ST3H-4H | - | - | - | - | - | Polyurethane (PUR) | 97.5 | - | - | - | - | 6.2 | - | Active | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 oz | - | Yes | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-31ST3VB-4H IDEC | 27 |
| - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-31ST3VB-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-32ST6C-1H IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-32ST6C-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-3ST3D-3H IDEC | 7 |
| - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-3ST3D-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-3ST3B-6H IDEC | 7 |
| - | - | - | IDEC | Black | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | No | IDEC CORP | - | - | No | IDEC | LB6K-3ST3B-6H | - | - | - | - | - | - | 124.5 | - | - | - | - | 8.3 | - | Active | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 oz | - | - | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-3ST3VE-4H IDEC | 36 |
| - | - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | - | - | Colour | - | - | - | 1 | - | No | No | - | - | Yes | Yes | IDEC | LB6K-3ST3VE-4H | - | - | - | - | - | Other | 71.4 | - | 0.34 | - | - | 11.9 | - | - | -50 - 90 | -40 - 90 | - | - | - | - | Details | Braiding | None | No | - | - | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-32ST7H-3H IDEC | In Stock | - | - | - | - | IDEC | Grey | Class 1 = solid | Bare | - | - | - | - | - | - | Colour | - | 0.8 | - | 1 | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | IDEC | LB6K-32ST7H-3H | - | - | Polyvinyl chloride (PVC) | - | - | Polyvinyl chloride (PVC) | 60 | - | 2 | 1 | - | 6 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | Details | Foil | None | Pairs | - | - | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Layers | Keylock Switches | ||
![]() LB6K-32ST3C-3H IDEC | 36 |
| - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-32ST3C-3H | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Metric | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-33ST3VD-4H IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-33ST3VD-4H | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Nickel-plated | - | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-31ST3VB-5H IDEC | 7 |
| - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-31ST3VB-5H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-31ST6B-2H IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-31ST6B-2H | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Nickel-plated | - | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-2ST3B-1H IDEC | 7 |
| - | - | Yes | IDEC | - | - | - | - | - | - | - | External thread | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-2ST3B-1H | - | - | - | Brass | - | - | - | Straight | - | - | No | - | - | - | - | - | - | - | - | No | Details | - | - | - | Nickel-plated | M32 x 1.5 | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-33ST6D-2H IDEC | In Stock | - | - | - | Yes | IDEC | - | - | - | - | - | - | - | External thread | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-33ST6D-2H | - | - | - | Brass | - | - | - | Straight | - | - | No | - | - | - | - | - | - | - | - | No | Details | - | - | - | Nickel-plated | Other | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-3ST3B-2H IDEC | 7 |
| - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-3ST3B-2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-32SH-5H IDEC | In Stock | - | - | - | - | IDEC | - | - | - | 0.5 - 1.5 | 1.5 - 2.5 | 0.5 - 1.5 | 0.5 - 1.5 | - | - | - | - | - | 2.5 | 1 | - | - | - | - | - | - | - | IDEC | LB6K-32SH-5H | - | Brass | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp connection | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-32ST2H-1H IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-32ST2H-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-31ST6B-3H IDEC | 34 |
| - | -25 - 125 | - | IDEC | - | - | - | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | 0.14 - 1 | - | Yes | - | - | - | 1 | 1 | - | - | - | - | V0 | - | - | IDEC | LB6K-31ST6B-3H | Thermoplastic | Brass | - | - | Gold | - | - | - | - | - | - | - | III | - | - | - | 3 | 7 | 1.5 | - | Details | - | - | - | - | - | - | Crimp connection | 1 oz | No | - | Yes | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-32SC-4H IDEC | 7 |
| - | - | - | IDEC | Grey | Class 1 = solid | Bare | - | - | - | - | - | - | Colour + rings | - | 0.8 | - | 1 | - | According to IEC/EN 60332-1-2 | No | - | - | No | No | IDEC | LB6K-32SC-4H | - | - | Polyvinyl chloride (PVC) | - | - | Polyvinyl chloride (PVC) | 96 | - | 2 | 20 | - | 16 | - | - | -30 - 70 | -5 - 50 | - | - | - | - | - | Foil | None | Pairs | - | - | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | Bundle | Keylock Switches | ||
![]() LB6K-32ST6C-2H IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | IDEC | LB6K-32ST6C-2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches | ||
![]() LB6K-33ST6D-6H IDEC | In Stock | - | - | - | - | IDEC | - | - | - | 50 - 50 | 50 - 50 | 50 - 50 | 50 - 50 | - | - | - | - | - | 20 | 1 | - | - | - | - | - | - | - | IDEC | LB6K-33ST6D-6H | - | Brass | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Crimp connection | 1 oz | - | - | - | Switches | - | - | Keylock Switches | - | Keylock Switches |