- IP Rating
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Number of Positions
- Termination Style
- Series
- Approvals
- Mounting Styles
- Terminal Type
Attribute column
Manufacturer
IDEC Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Colour outer sheath | Conductor category | Conductor surface | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Unit Weight | Subcategory | Reach Compliance Code | Switch Type | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB7K-3ST3A-5H IDEC | 36 |
| - | IDEC | Orange | Class 5 = flexible | Bare | - | 1 | According to IEC/EN 60332-1-2 | No | - | - | No | IDEC | LB7K-3ST3A-5H | - | Polyvinyl chloride (PVC) | - | - | 202.2 | - | 1000 | - | 33.7 | - | -40 - 80 | -5 - 80 | Details | - | - | - | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3C-5H IDEC | 36 |
| - | IDEC | Grey | Class 5 = flexible | Bare | Numbers | 1 | According to IEC/EN 60332-3-24 | No | - | Yes | Yes | IDEC | LB7K-3ST3C-5H | Other | Other | - | - | 48 | 0.75 | 500 | - | 8 | - | -40 - 80 | -30 - 70 | Details | Braiding | None | No | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST2C-3H IDEC | 36 |
| - | IDEC | Black | Class 5 = flexible | Tinned | Colour | 1 | According to IEC/EN 60332-3-24 | No | - | Yes | Yes | IDEC | LB7K-3ST2C-3H | - | - | - | - | 47.6 | 2.5 | 750 | 450 | 11.9 | - | -55 - 125 | -35 - 120 | Details | - | - | - | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3D-5H IDEC | 7 |
| - | IDEC | Black | Class E = very flexible | Bare | Numbers | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB7K-3ST3D-5H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 94.5 | 94.5 | 50.4 | 0.5 | 500 | - | 12.6 | - | -40 - 90 | -5 - 90 | Details | Braiding | None | No | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-32ST6C-2H IDEC | In Stock | - | - | IDEC | Black | Class E = very flexible | Bare | Numbers | 1 | According to IEC/EN 60332-1-2 | No | IDEC CORP | No | No | IDEC | LB7K-32ST6C-2H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 136.5 | 136.5 | 72.8 | 2.5 | 500 | - | 18.2 | Active | -40 - 90 | -5 - 90 | Details | Braiding | None | No | 1 oz | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3VC-4H IDEC | 36 |
| - | IDEC | Grey | Class 5 = flexible | Bare | Numbers | 1 | No | No | IDEC CORP | No | No | IDEC | LB7K-3ST3VC-4H | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | 105.6 | 2.5 | 500 | - | 17.6 | Active | -40 - 80 | -5 - 70 | Details | Braiding | None | No | 1 oz | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | ||
![]() LB7K-31ST6G-3H IDEC | In Stock | - | - | IDEC | Grey | Class 5 = flexible | Bare | Numbers | 1 | No | No | - | No | No | IDEC | LB7K-31ST6G-3H | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | 80.4 | 0.5 | 500 | - | 13.4 | - | -40 - 80 | -5 - 70 | Details | Braiding | None | No | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3C-1H IDEC | 36 |
| - | IDEC | Grey | Class 5 = flexible | Bare | Numbers | 1 | No | No | - | No | No | IDEC | LB7K-3ST3C-1H | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | 59.4 | 1.5 | 500 | - | 9.9 | - | -40 - 80 | -5 - 70 | Details | Braiding | None | No | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-32ST2H-5H IDEC | 7 |
| - | IDEC | Black | Class 5 = flexible | Bare | Colour | 1 | According to IEC/EN 60332-3-24 | No | - | Yes | No | IDEC | LB7K-32ST2H-5H | Other | Other | - | - | 51.2 | 1.5 | 750 | 450 | 14.4 | - | -40 - 90 | -5 - 90 | Details | - | - | - | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3VC-2H IDEC | 36 |
| - | IDEC | Black | Class 5 = flexible | Bare | Colour | 1 | According to IEC/EN 60332-1-2 | No | - | Yes | No | IDEC | LB7K-3ST3VC-2H | Other | Other | - | - | 67.2 | 6 | 750 | 450 | 16.8 | - | -50 - 90 | -40 - 90 | Details | - | - | - | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() KH3C-21D IDEC | In Stock | - | - | IDEC | Black | Class E = very flexible | Bare | - | - | - | No | - | - | Yes | IDEC | - | - | - | - | - | 46.8 | 6 | - | - | 11.7 | - | -40 - 80 | -30 - 70 | - | - | - | - | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST7C-5H IDEC | In Stock | - | - | IDEC | Black | Class E = very flexible | Bare | - | 1 | - | No | IDEC CORP | - | Yes | IDEC | LB7K-3ST7C-5H | - | - | - | - | 40.4 | 2.5 | - | - | 10.1 | Active | -40 - 80 | -30 - 70 | Details | - | - | - | 1 oz | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST6C-4H IDEC | 36 |
| - | IDEC | Black | Class 5 = flexible | Bare | - | 1 | - | No | - | - | No | IDEC | LB7K-3ST6C-4H | - | Polyvinyl chloride (PVC) | - | - | 52.8 | 1 | - | - | 8.8 | - | -40 - 80 | -5 - 70 | Details | - | - | - | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST6A-3H IDEC | In Stock | - | - | IDEC | Black | Class E = very flexible | Bare | - | 1 | - | No | IDEC CORP | - | Yes | IDEC | LB7K-3ST6A-3H | - | - | - | - | 54.6 | 1.5 | - | - | 9.1 | Active | -40 - 80 | -30 - 70 | Details | - | - | - | 1 oz | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST7G-4H IDEC | In Stock | - | - | IDEC | Black | Class 5 = flexible | Bare | - | 1 | - | No | IDEC CORP | - | No | IDEC | LB7K-3ST7G-4H | - | Polyvinyl chloride (PVC) | - | - | 117 | 10 | - | - | 19.5 | Active | -40 - 80 | -5 - 70 | Details | - | - | - | 1 oz | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST7A-4H IDEC | In Stock | - | - | IDEC | Black | - | Tinned | - | 1 | - | No | - | - | No | IDEC | LB7K-3ST7A-4H | - | - | - | - | 42.5 | 1.5 | - | - | 8.5 | - | -45 - 125 | -35 - 105 | Details | - | - | - | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3D-2H IDEC | 36 |
| - | IDEC | Black | Class 5 = flexible | Tinned | - | 1 | - | No | - | - | No | IDEC | LB7K-3ST3D-2H | - | - | - | - | 34.4 | 1.5 | - | - | 8.6 | - | -45 - 120 | -35 - 90 | Details | - | - | - | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3VB-1H IDEC | In Stock | - | - | IDEC | Orange | Class E = very flexible | Bare | - | 1 | - | No | - | - | No | IDEC | LB7K-3ST3VB-1H | - | Polyurethane (PUR) | 123.8 | 123.8 | 66 | - | - | - | 16.5 | - | -50 - 80 | - | Details | - | - | - | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST3G-5H IDEC | 7 |
| - | IDEC | Black | Class 5 = flexible | Tinned | - | 1 | - | No | - | - | No | IDEC | LB7K-3ST3G-5H | - | - | - | - | 95.4 | 0.5 | - | - | 15.9 | - | -45 - 120 | -35 - 90 | Details | - | - | - | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-3ST6A-4H IDEC | In Stock | - | - | IDEC | Grey | Class 5 = flexible | Bare | Colour | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | LB7K-3ST6A-4H | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 22.4 | 0.75 | - | - | 5.6 | - | -40 - 80 | -5 - 70 | Details | None | None | No | 1 oz | Switches | - | - | Keylock Switches | Keylock Switches |