- IP Rating
- Unit Weight
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Number of Positions
- Termination Style
- Series
- Approvals
- Mounting Styles
- Terminal Type
Attribute column
Manufacturer
IDEC Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Bend radius protection/trumpet flare | Brand | Built-in depth | Cable entry | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Degree of protection (IP) | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Glass-fibre reinforced | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material housing | Material outer sheath | Material quality | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal current | Nominal thread size metric/PG | Nominal voltage U | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pitch thread | Pollution degree | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | Type of fastening | Unit Weight | Voltage type | With locknut | Wrench width | Subcategory | Depth | Reach Compliance Code | Frequency | Protections | Switch Type | Product Type | Prewired | Product Category | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB7K-3ST7D-4H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | - | 1 | According to IEC/EN 60332-3-24 | - | No | - | Yes | IDEC | LB7K-3ST7D-4H | - | Polyolefin | - | 84.6 | - | 2.5 | - | - | 1 | 14.1 | - | -40 - 75 | -25 - 70 | - | - | Details | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7K-3ST2D-6H IDEC | 36 |
| - | - | - | - | IDEC | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | - | 1 | - | - | No | - | Yes | IDEC | LB7K-3ST2D-6H | - | - | - | 45.6 | - | 1.5 | - | - | - | 11.4 | - | -40 - 80 | -5 - 70 | - | - | Details | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7K-3ST3A-2H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | IDEC | LB7K-3ST3A-2H | - | Polyvinyl chloride (PVC) | - | 62.4 | - | - | - | - | 1000 | 15.6 | - | -40 - 70 | -5 - 70 | - | - | Details | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7K-32ST6D-3H IDEC | 34 |
| - | - | - | - | IDEC | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | - | 1 | - | - | No | - | Yes | IDEC | LB7K-32ST6D-3H | - | - | - | 155.6 | - | - | - | - | - | 38.9 | - | -40 - 90 | -15 - 90 | - | - | Details | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7K-3ST3VD-2H IDEC | In Stock | - | - | Metal | - | No | IDEC | - | - | - | - | - | - | - | - | IP68 | No | 1 | - | No | - | - | - | IDEC | LB7K-3ST3VD-2H | - | - | Brass | - | Straight | - | - | 13.5 | - | - | - | - | - | - | - | Details | No | - | Nickel-plated | 6 | PG | - | 1 oz | - | No | 22 | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() KH2C-11A IDEC | In Stock | - | - | Metal | - | Yes | IDEC | - | - | - | - | - | - | - | - | IP65 | No | - | - | No | - | - | - | IDEC | - | - | - | Brass | - | Straight | - | - | 63 | - | - | - | - | - | 1.5 | - | - | No | 32 - 40 | Nickel-plated | 10 | Metric | - | 1 oz | - | No | 66 | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7K-3ST7C-6H IDEC | 7 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB7K-3ST7C-6H | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 1 oz | - | - | - | Switches | 18 | - | - | - | - | Keylock Switches | - | Keylock Switches | 38 | 24 | ||
![]() LB7K-3ST3E-4H IDEC | 36 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB7K-3ST3E-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7K-3ST7E-6H IDEC | 7 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | IDEC CORP | - | IDEC | LB7K-3ST7E-6H | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | unknown | - | - | KEYLOCK SWITCH | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7K-3ST7A-3H IDEC | In Stock | - | - | - | - | - | IDEC | - | Above | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB7K-3ST7A-3H | - | - | - | - | Double-sided | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Stand (base) | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | No | Keylock Switches | - | - | ||
![]() LB7MK-2ST1VB-6H IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB7MK-2ST1VB-6H | - | - | Stainless steel | - | Without connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7MK-21ST3VB-4H IDEC | 27 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB7MK-21ST3VB-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7MK-2ST2C-2H IDEC | In Stock | - | - | - | - | - | IDEC | 44 | - | - | - | - | 0.75 - 10 | 0.75 - 16 | - | IP20 | - | 1 | - | - | - | - | - | IDEC | LB7MK-2ST2C-2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 1 oz | AC | - | - | Switches | - | - | 50 Hz | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7MK-21ST2VB-1H IDEC | 34 |
| - | Plastic | 90° | - | IDEC | - | - | - | - | - | - | - | Bend rigid | - | - | 1 | - | - | - | - | - | IDEC | LB7MK-21ST2VB-1H | - | - | Polyvinyl chloride (PVC) | - | Integrated connector | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7K-3ST7H-4H IDEC | In Stock | - | - | - | - | - | IDEC | 44 | - | - | - | - | 0.75 - 35 | 0.75 - 50 | - | IP20 | - | 1 | - | - | - | IDEC CORP | - | IDEC | LB7K-3ST7H-4H | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 2 | Details | - | - | - | - | - | - | 1 oz | AC | - | - | Switches | - | unknown | 50 Hz | - | KEYLOCK SWITCH | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7K-3ST7B-5H IDEC | 7 |
| - | Stainless steel | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB7K-3ST7B-5H | - | - | Other | - | Integrated connector | - | - | - | - | - | - | - | - | - | - | Details | - | - | Other | - | - | - | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7MK-2ST2C-4H IDEC | In Stock | - | - | Steel | 90° | - | IDEC | - | - | - | - | - | - | - | Bend rigid | - | - | 1 | - | - | - | - | - | IDEC | LB7MK-2ST2C-4H | - | - | Other | - | Without connector | - | - | - | - | - | - | - | - | - | - | - | - | - | Hot-dip galvanized | - | - | - | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7K-3ST6C-1H IDEC | In Stock | - | - | Plastic | - | - | IDEC | - | Anti-kink sleeve | - | - | - | - | - | - | IP44 | - | 1 | - | - | - | - | - | IDEC | LB7K-3ST6C-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - | ||
![]() LB7MK-21ST1VB-5H IDEC | 7 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | Other | - | 1 | - | - | - | - | - | IDEC | LB7MK-21ST1VB-5H | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | - | - | Switches | 120 | - | - | None | - | Keylock Switches | - | Keylock Switches | 230 | 120 | ||
![]() LB7K-3ST7G-1H IDEC | In Stock | - | - | Plastic | - | - | IDEC | - | Anti-kink sleeve | - | - | - | - | - | - | IP67 | - | 1 | - | - | - | - | - | IDEC | LB7K-3ST7G-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 1 oz | - | - | - | Switches | - | - | - | - | - | Keylock Switches | - | Keylock Switches | - | - |