- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Mounting Styles
- IP Rating
- Illuminated
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Illumination Color
- Lamp Type
- Contact Form
Attribute column
Manufacturer
IDEC Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Shape | Actuator | Actuator Style | Approvals | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operation | RoHS | Voltage Rating DC | Voltage, Rating | Series | Color | Subcategory | Current Rating | Termination Style | Switch Function | Contact Current Rating | Contact Form | Terminal Type | Product Type | Illumination Color | Depth Behind Panel | Contact Configuration | Product | Lamp Type | Product Category | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 12 |
| - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-A1F10QD-G-6V | + 50 C | - 25 C | - | Panel Mount | Maintained | Non-Compliant | 24 VDC | - | - | - | - | 10 A | Screw | ON - OFF, OFF - ON | - | SPST | - | - | Green | - | - | Standard Switches | LED | - | 1NO | IP20, IP65 | ||
![]() LW1L-M3C30-GL Idec | In Stock | - | - | Gold | - | Polyacetate | - | Round | Button, Mushroom | - | IDEC | - | 1 | Illuminated | IDEC | - | + 60 C | - 25 C | - | Panel Mount | - | - | 30 VDC | - | LW | - | Switches | 0.1 A, 3 A | Solder Terminal | - | - | 3PDT | - | Pushbutton Switches | Green | - | - | Standard Switches | Incandescent | Pushbutton Switches | - | IP65 | ||
Tiny WHSL | 21 |
| - | Gold | - | - | - | - | - | - | - | - | 1 | - | - | AL6H-M24-R-ENGRAVED | + 55 C | - 25 C | - | Panel Mount | - | - | 250 VDC | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AB6M-M1P-S Idec | 44 |
| - | Gold | Panel Mount | - | Round | - | - | CE, CSA, UR | IDEC | Gold Plated Silver | 1 | No | IDEC | AB6M-M1P-S | + 55 C | - 25 C | Φ16mm | Panel Mount | Momentary | - | 250 VDC | 250V ac/dc | A6 | Blue | Switches | 3 A | Quick Connect | - | 1 A @ 120 V ac, 1 A @ 24 V dc | - | Q.C./Solder | Pushbutton | - | 1.22 | SPDT | Standard Switches | - | Pushbutton Switches | SPDT | IP65 | ||
Tiny WHSL | 28 |
| - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-A1F11QD-G-6V | + 50 C | - 25 C | - | Panel Mount | Maintained | Non-Compliant | 24 VDC | - | - | - | - | 10 A | Screw | ON - OFF, OFF - ON | - | SPST | - | - | Green | - | - | Standard Switches | LED | - | 1NO, 1NC | IP20, IP65 | ||
![]() HW4L-AF2F20T8D-A IDEC | 28 |
| - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-AF2F20T8D-A | + 50 C | - 25 C | - | Panel Mount | Maintained | Non-Compliant | 24 VDC | - | - | - | - | - | Screw | ON - OFF, OFF - ON | - | SPST | - | - | Amber | - | - | Standard Switches | LED | - | 2NO | IP40, IP65 | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-AF2F20QD-G-120V | + 50 C | - 25 C | - | Panel Mount | Maintained | Non-Compliant | 24 VDC | - | - | - | - | - | Screw | ON - OFF, OFF - ON | - | SPST | - | - | Green | - | - | Standard Switches | LED | - | 2NO | IP40, IP65 | ||
![]() HW4L-M2F11T8D-R IDEC | 28 |
| - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-M2F11T8D-R | + 50 C | - 25 C | - | Panel Mount | Momentary | Non-Compliant | 24 VDC | - | - | - | - | - | Screw | ON - (OFF) | - | SPST | - | - | Red | - | - | Standard Switches | LED | - | 1NO, 1NC | IP40, IP65 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-MF2F10QD-R-6V | + 50 C | - 25 C | - | Panel Mount | Momentary | - | 24 VDC | - | - | - | - | - | Screw | ON - (OFF) | - | SPST | - | - | Red | - | - | Standard Switches | LED | - | 1NO | IP40, IP65 | ||
Tiny WHSL | In Stock | - | - | Silver | - | Polyacetate | - | Square | Button | - | - | - | - | Illuminated | - | - | + 50 C | - 25 C | - | Panel Mount | - | - | 30 VDC | - | - | - | - | 0.4 A, 2 A, 3 A, 5 A | Screw | - | - | DPDT | - | - | Green | - | - | Standard Switches | LED | - | - | IP65 | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-MF2F20QD-S-240V | + 50 C | - 25 C | - | Panel Mount | Momentary | - | 24 VDC | - | - | - | - | - | Screw | ON - (OFF) | - | SPST | - | - | Blue | - | - | Standard Switches | LED | - | 2NO | IP40, IP65 | ||
Tiny WHSL | In Stock | - | - | Silver | - | Polyacetate | - | Square | Button | - | - | - | - | Illuminated | - | - | + 50 C | - 25 C | - | Panel Mount | - | - | 30 VDC | - | - | - | - | 0.4 A, 2 A, 3 A, 5 A | Screw | - | - | DPDT | - | - | White | - | - | Standard Switches | LED | - | - | IP65 | ||
Tiny WHSL | 21 |
| - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW1L-M1F22QD-G-240V | + 50 C | - 25 C | - | Panel Mount | - | - | 24 VDC | - | - | - | - | 10 A | Screw | ON - (OFF) | - | SPST | - | - | Green | - | - | Standard Switches | LED | - | - | IP20, IP65 | ||
![]() LB4L-M1T21VPW IDEC | 28 |
| - | - | - | - | - | Flush | - | - | - | - | 1 | Illuminated | - | LB4L-M1T21VPW | + 55 C | - 25 C | - | PCB Mount | - | Details | - | - | - | - | - | - | PC Pin | ON - (OFF) | - | DPDT | - | - | White | - | - | Standard Switches | LED | - | - | IP65 | ||
![]() LB4L-M1T23G IDEC | 28 |
| - | - | - | - | - | Flush | - | - | - | - | 1 | Illuminated | - | LB4L-M1T23G | + 55 C | - 25 C | - | Panel Mount | - | Details | - | - | - | - | - | - | Quick Connect | ON - (OFF) | - | DPDT | - | - | Green | - | - | Standard Switches | LED | - | - | IP65 | ||
![]() HW4L-A1F11T8D-S IDEC | 21 |
| - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-A1F11T8D-S | + 50 C | - 25 C | - | Panel Mount | Maintained | - | 24 VDC | - | - | - | - | 10 A | Screw | ON - OFF, OFF - ON | - | SPST | - | - | Blue | - | - | Standard Switches | LED | - | 1NO, 1NC | IP20, IP65 | ||
![]() HW4L-A1F11T8D-R IDEC | 28 |
| - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-A1F11T8D-R | + 50 C | - 25 C | - | Panel Mount | Maintained | - | 24 VDC | - | - | - | - | 10 A | Screw | ON - OFF, OFF - ON | - | SPST | - | - | Red | - | - | Standard Switches | LED | - | 1NO, 1NC | IP20, IP65 | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-AF2F11QD-R-120V | + 50 C | - 25 C | - | Panel Mount | Maintained | Non-Compliant | 24 VDC | - | - | - | - | - | Screw | ON - OFF, OFF - ON | - | SPST | - | - | Red | - | - | Standard Switches | LED | - | 1NO, 1NC | IP40, IP65 | ||
Tiny WHSL | 28 |
| - | Gold | - | - | - | - | - | - | - | - | 1 | - | - | AL6H-M24-G-ENGRAVED | + 55 C | - 25 C | - | Panel Mount | - | - | 250 VDC | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL6Q-A22P-S IDEC | 28 |
| - | Gold | - | - | - | - | - | CCC, CE, CSA, cURus | - | - | 1 | Non-Illuminated | - | AL6Q-A22P-S | + 55 C | - 25 C | - | Panel Mount | Maintained | Non-Compliant | 250 VDC | - | L6 | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | DPDT | IP65 |