- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Mounting Styles
- IP Rating
- Illuminated
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Illumination Color
- Lamp Type
- Contact Form
Attribute column
Manufacturer
IDEC Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Actuator | Actuator Style | Approvals | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operation | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Type | Color | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Switch Type | Contact Form | Terminal Type | Product Type | Illumination Color | Depth Behind Panel | Contact Configuration | Product | Lamp Type | Features | Supply Current | Product Category | Contacts | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LW2L-M1C10-GL Idec | In Stock | - | - | Gold | - | Polyacetate | Square | Button | - | IDEC | - | 1 | - | Illuminated | IDEC | - | + 60 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | 30 VDC | - | - | LW | - | - | Switches | - | - | - | 0.1 A, 3 A | Solder Terminal | - | - | - | - | - | - | - | - | - | SPDT | - | Pushbutton Switches | Green | - | - | Standard Switches | Incandescent | - | - | Pushbutton Switches | - | IP65 | - | ||
![]() LB4B-M1T7R IDEC | 21 |
| - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4B-M1T7R | + 55 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | ON - (OFF) | - | - | - | - | - | - | 3PDT | - | - | Red | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | ||
![]() HW4S-32TF40 IDEC | 38 |
| - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | - | IP65 | - | ||
![]() LB4L-A1T11G IDEC | 12 |
| - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4L-A1T11G | + 55 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | SPDT | - | - | Green | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | ||
Tiny WHSL | 28 |
| - | Gold | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW2L-A1F20QD-S-240V | + 50 C | - | - 25 C | - | Panel Mount | Maintained | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | SPST | - | - | Blue | - | - | Standard Switches | LED | - | - | - | 2NO | IP20, IP65 | - | ||
![]() LB4L-A1T24VR IDEC | In Stock | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4L-A1T24VR | + 55 C | - | - 25 C | - | PCB Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | DPDT | - | - | Red | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | ||
Tiny WHSL | 28 |
| - | Gold | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1L-MF2F01QD-W-240V | + 50 C | - | - 25 C | - | Panel Mount | Momentary | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | ON - (OFF) | - | - | - | - | - | - | SPST | - | - | White | - | - | Standard Switches | LED | - | - | - | 1NC | IP20, IP65 | - | ||
Tiny WHSL | 42 |
| - | Gold | - | - | Flush | - | CE, CSA, UL | IDEC | - | 1 | - | Illuminated | IDEC | HW2L-A1F11QD-Y-120V | + 50 C | - | - 25 C | - | Panel Mount | Maintained | - | - | - | - | - | 24 VDC | - | - | HW | - | - | Switches | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | SPST | Fingersafe Screw | Pushbutton Switches | Yellow | 2.59 | - | Standard Switches | LED | - | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | ||
![]() XA1E-BV413V-R Idec | 35 |
| - | - | - | - | - | - | CCC, CE, CSA, UL | IDEC | - | 1 | - | Non-Illuminated | IDEC | XA1E-BV413V-R | - | - | - | Φ16mm | - | Push Lock-Twist Release, Push-Pull | - | - | - | - | - | - | - | - | XA | - | Red | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | Emergency-Stop Illuminated | - | 1.1 | - | - | - | - | - | Emergency Stop Switches / E-Stop Switches | 1NO, 3NC | IP65 | - | ||
![]() XA1E-LV413Q4-R Idec | 15 |
| - | - | Panel Mount | - | - | - | CCC, CE, CSA, UL | IDEC | - | 1 | - | Yes | IDEC | XA1E-LV413Q4-R | - | - | - | Φ16mm | - | Push Lock-Twist Release, Push-Pull | - | - | - | - | - | - | 24V ac/dc | - | XA | - | Red | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | Emergency-Stop Illuminated | - | 1.1 | 3PST-NC, SPST-NO | - | LED | - | 0.011A | Emergency Stop Switches / E-Stop Switches | 1NO, 3NC | IP65 | 48.5mm | ||
![]() HE1G-L20MB IDEC | 2811 |
| - | - | Free Hanging | - | - | - | - | IDEC | - | 1 | - | - | IDEC | HE1G-L20MB | - | IDEC | - | - | - | - | Bulk | - | Active | - | - | 30 V | - | -50°C ~ 60°C | HE1G | - | Black, Yellow | Switches | 1A (AC/DC) | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | DPST-NO | Off-On | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | ||
![]() HE1G-L21SMB IDEC | 55 | - | - | - | Free Hanging | - | Round | - | - | IDEC | - | 1 | - | Non-Illuminated | IDEC | - | + 60 C | IDEC | - 25 C | - | Panel Mount | - | Bulk | - | Active | - | Compliant | 30 V | - | -50°C ~ 60°C | HE1G | - | Black, Yellow | Switches | 1A (AC/DC) | IP65 - Dust Tight, Water Resistant | - | 500 mA | Screw Terminal | - | 3PST-2NO/1NC | Off-On-Off | - | - | - | - | - | - | SPDT | - | Pushbutton Switches | - | - | - | Safety Switches | - | - | - | Pushbutton Switches | - | IP65 | - | ||
Tiny WHSL | 15 |
| - | Gold | - | - | Round | - | CE, CSA, UL | IDEC | - | 1 | IDEC CORP | Illuminated | IDEC | HW1L-M4F11QD-R-24V | + 50 C | - | - 25 C | - | Panel Mount | Momentary | - | Active | - | 2.19 | - | 24 VDC | - | - | HW | - | - | Switches | - | - | compliant | 10 A | Screw | - | - | ON - (OFF) | - | - | - | - | - | PUSHBUTTON SWITCH | SPST | Fingersafe Screw | Pushbutton Switches | Red | 2.59 | SPST-NO, SPST-NC | Standard Switches | LED | - | - | Pushbutton Switches | 1NO, 1NC | IP65 | - | ||
![]() LB4L-M1T24VPW IDEC | 12 |
| - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4L-M1T24VPW | + 55 C | - | - 25 C | - | PCB Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | ON - (OFF) | - | - | - | - | - | - | DPDT | - | - | White | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | ||
![]() HW4L-A1F20T8D-A IDEC | In Stock | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW4L-A1F20T8D-A | + 50 C | - | - 25 C | - | Panel Mount | Maintained | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | SPST | - | - | Amber | - | - | Standard Switches | LED | - | - | - | 2NO | IP20, IP65 | - | ||
![]() LB4L-M1T14Y IDEC | In Stock | - | - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4L-M1T14Y | + 55 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | ON - (OFF) | - | - | - | - | - | - | SPDT | - | - | Yellow | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | ||
![]() LB4B-M1T6B IDEC | 8 |
| - | - | - | - | Flush | - | - | - | - | 1 | - | Illuminated | - | LB4B-M1T6B | + 55 C | - | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | ON - (OFF) | - | - | - | - | - | - | DPDT | - | - | Black | - | - | Standard Switches | LED | - | - | - | - | IP65 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1L-AF2F01QD-S-12V | + 50 C | - | - 25 C | - | Panel Mount | Maintained | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | SPST | - | - | Blue | - | - | Standard Switches | LED | - | - | - | 1NC | IP20, IP65 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1L-AF2F01QD-G-240V | + 50 C | - | - 25 C | - | Panel Mount | Maintained | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | SPST | - | - | Green | - | - | Standard Switches | LED | - | - | - | 1NC | IP20, IP65 | - | ||
![]() HW4L-A1F20T8D-Y IDEC | 12 |
| - | Gold | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW4L-A1F20T8D-Y | + 50 C | - | - 25 C | - | Panel Mount | Maintained | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | SPST | - | - | Yellow | - | - | Standard Switches | LED | - | - | - | 2NO | IP20, IP65 | - |