- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Mounting Styles
- IP Rating
- Illuminated
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Illumination Color
- Lamp Type
- Contact Form
Attribute column
Manufacturer
IDEC Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Actuator | Actuator Style | Approvals | Cap Color | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operation | RoHS | Voltage Rating DC | Series | Current Rating | Termination Style | Switch Function | Contact Form | Terminal Type | Illumination Color | Product | Lamp Type | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW4L-A1F11M4D-W IDEC | 28 |
| - | Gold | - | - | - | - | - | 1 | Illuminated | HW4L-A1F11M4D-W | + 50 C | - 25 C | Panel Mount | Maintained | Non-Compliant | 24 VDC | - | 10 A | Screw | ON - OFF, OFF - ON | SPST | - | White | Standard Switches | LED | 1NO, 1NC | IP20, IP65 | ||
Tiny WHSL | 28 |
| - | Gold | - | - | - | - | - | 1 | Illuminated | HW1L-A2F10QD-S-12V | + 50 C | - 25 C | Panel Mount | - | - | 24 VDC | - | 10 A | Screw | ON - OFF, OFF - ON | SPST | - | Blue | Standard Switches | LED | 1NO | IP20, IP65 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | 1 | Illuminated | HW1L-AF2F20QD-S-12V | + 50 C | - 25 C | Panel Mount | Maintained | - | 24 VDC | - | 10 A | Screw | ON - OFF, OFF - ON | SPST | - | Blue | Standard Switches | LED | 2NO | IP20, IP65 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | 1 | Illuminated | HW1L-A2F11QD-R-240V | + 50 C | - 25 C | Panel Mount | - | - | 24 VDC | - | 10 A | Screw | ON - OFF, OFF - ON | SPST | - | Red | Standard Switches | LED | 1NO, 1NC | IP20, IP65 | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | - | 1 | Illuminated | HW4L-MF2F20QD-A-6V | + 50 C | - 25 C | Panel Mount | Momentary | - | 24 VDC | - | - | Screw | ON - (OFF) | SPST | - | Amber | Standard Switches | LED | 2NO | IP40, IP65 | ||
![]() HW4L-AF2F20T8D-W IDEC | In Stock | - | - | - | - | - | - | - | - | 1 | Illuminated | HW4L-AF2F20T8D-W | + 50 C | - 25 C | Panel Mount | Maintained | Non-Compliant | 24 VDC | - | - | Screw | ON - OFF, OFF - ON | SPST | - | White | Standard Switches | LED | 2NO | IP40, IP65 | ||
![]() HW4L-A1F11H2D-A IDEC | 28 |
| - | Gold | - | - | - | - | - | 1 | Illuminated | HW4L-A1F11H2D-A | + 50 C | - 25 C | Panel Mount | Maintained | Non-Compliant | 24 VDC | - | 10 A | Screw | ON - OFF, OFF - ON | SPST | - | Amber | Standard Switches | LED | 1NO, 1NC | IP20, IP65 | ||
![]() LB4L-M1T23A IDEC | 28 |
| - | - | - | Flush | - | - | - | 1 | Illuminated | LB4L-M1T23A | + 55 C | - 25 C | Panel Mount | - | Details | - | - | - | Quick Connect | ON - (OFF) | DPDT | - | Amber | Standard Switches | LED | - | IP65 | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | - | 1 | Illuminated | HW4L-AF2F01QD-A-12V | + 50 C | - 25 C | Panel Mount | Maintained | Non-Compliant | 24 VDC | - | - | Screw | ON - OFF, OFF - ON | SPST | - | Amber | Standard Switches | LED | 1NO, 1NC | IP40, IP65 | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | - | 1 | Illuminated | HW4L-AF2F10QD-A-240V | + 50 C | - 25 C | Panel Mount | Maintained | Non-Compliant | 24 VDC | - | - | Screw | ON - OFF, OFF - ON | SPST | - | Amber | Standard Switches | LED | 1NO | IP40, IP65 | ||
Tiny WHSL | In Stock | - | - | Silver | Polyacetate | Square | Button | - | - | - | Illuminated | - | + 50 C | - 25 C | Panel Mount | - | - | 30 VDC | - | 0.4 A, 2 A, 3 A, 5 A | Screw | - | DPDT | - | Red | Standard Switches | LED | - | IP65 | ||
Tiny WHSL | 28 |
| - | Gold | - | - | - | - | - | 1 | Illuminated | HW1L-M4F03QD-A-24V | + 50 C | - 25 C | Panel Mount | - | - | 24 VDC | - | 10 A | Screw | ON - (OFF) | SPST | - | Amber | Standard Switches | LED | - | IP20, IP65 | ||
![]() HW4L-M1F20D2D-G IDEC | 2617 |
| - | Gold | - | - | - | - | - | 1 | Illuminated | HW4L-M1F20D2D-G | + 50 C | - 25 C | Panel Mount | - | - | 24 VDC | - | 10 A | Screw | ON - (OFF) | SPST | - | Green | Standard Switches | LED | - | IP20, IP65 | ||
Tiny WHSL | 28 |
| - | Gold | - | - | - | - | - | 1 | Illuminated | HW4L-M1F22QD-G-24V | + 50 C | - 25 C | Panel Mount | - | - | 24 VDC | - | 10 A | Screw | ON - (OFF) | SPST | - | Green | Standard Switches | LED | - | IP20, IP65 | ||
![]() HW4L-M1F20D2D-R IDEC | 2669 |
| - | Gold | - | - | - | - | - | 1 | Illuminated | HW4L-M1F20D2D-R | + 50 C | - 25 C | Panel Mount | - | - | 24 VDC | - | 10 A | Screw | ON - (OFF) | SPST | - | Red | Standard Switches | LED | - | IP20, IP65 | ||
![]() HW1B-A1F12-G IDEC | 28 |
| - | - | - | Flush | - | CE, cUL, UL | Green | 1 | Non-Illuminated | HW1B-A1F12-G | + 60 C | - 25 C | Panel Mount | Maintained | - | 24 VDC | HW | - | Screw | ON - OFF, OFF - ON | SPST | Fingersafe Screw | - | Standard Switches | - | 1NO, 2NC | IP20, IP65 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | 1 | Illuminated | HW2L-A1F20QD-G-240V | + 50 C | - 25 C | Panel Mount | Maintained | - | 24 VDC | - | 10 A | Screw | ON - OFF, OFF - ON | SPST | - | Green | Standard Switches | LED | 2NO | IP20, IP65 | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | 1 | Illuminated | HW4L-AF2F01QD-R-12V | + 50 C | - 25 C | Panel Mount | Maintained | Non-Compliant | 24 VDC | - | - | Screw | ON - OFF, OFF - ON | SPST | - | Red | Standard Switches | LED | 1NO, 1NC | IP40, IP65 | ||
Tiny WHSL | In Stock | - | - | Gold | Polyacetate | Square | Button | - | - | - | Illuminated | - | + 50 C | - 25 C | PCB Mount | - | - | 30 VDC | - | 0.1 A, 3 A | PC Pin | - | SPDT | - | White | Standard Switches | LED | - | IP65 | ||
Tiny WHSL | 38 |
| - | - | - | - | - | - | - | 1 | Illuminated | HW4L-MF2F11QD-R-6V | + 50 C | - 25 C | Panel Mount | Momentary | - | 24 VDC | - | - | Screw | ON - (OFF) | SPST | - | Red | Standard Switches | LED | 1NO, 1NC | IP40, IP65 |