- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Mounting Styles
- IP Rating
- Illuminated
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Illumination Color
- Lamp Type
- Contact Form
Attribute column
Manufacturer
IDEC Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Shape | Actuator | Approvals | Brand | Designed for | Factory Pack QuantityFactory Pack Quantity | For Use With | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Hole Size | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | RoHS | Voltage Rating DC | Series | Type | Number of Positions | Composition | Color | Subcategory | Current Rating | Termination Style | Actuator Type | Switch Function | Accessory Type | Illumination | Contact Form | Terminal Type | Product Type | Illumination Color | Depth Behind Panel | Control Type | Angle of Throw | Contact Configuration | Product | Connection Type | Lamp Type | Product Category | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW4L-A1F20T8D-R IDEC | 12 |
| - | Gold | - | - | - | - | - | - | 1 | - | Illuminated | - | HW4L-A1F20T8D-R | + 50 C | - 25 C | - | - | Panel Mount | - | - | - | Maintained | - | 24 VDC | - | - | - | - | - | - | 10 A | Screw | - | ON - OFF, OFF - ON | - | - | SPST | - | - | Red | - | - | - | - | Standard Switches | - | LED | - | 2NO | IP20, IP65 | ||
![]() LB4L-M1T24S IDEC | 38 |
| - | - | - | - | Flush | - | - | - | 1 | - | Illuminated | - | LB4L-M1T24S | + 55 C | - 25 C | - | - | Panel Mount | - | - | - | - | Details | - | - | - | - | - | - | - | - | Quick Connect | - | ON - (OFF) | - | - | DPDT | - | - | Blue | - | - | - | - | Standard Switches | - | LED | - | - | IP65 | ||
![]() HW1L-A2F11T8D-S IDEC | 8 |
| - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1L-A2F11T8D-S | + 50 C | - 25 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | ON - OFF, OFF - ON | - | - | SPST | - | - | Blue | - | - | - | - | Standard Switches | - | LED | - | 1NO, 1NC | IP20, IP65 | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW4L-AF2F11QD-G-120V | + 50 C | - 25 C | - | - | Panel Mount | - | - | - | Maintained | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | Screw | - | ON - OFF, OFF - ON | - | - | SPST | - | - | Green | - | - | - | - | Standard Switches | - | LED | - | 1NO, 1NC | IP40, IP65 | ||
![]() HW4L-A1F11M4D-G IDEC | 21 |
| - | Gold | - | - | - | - | - | - | 1 | - | Illuminated | - | HW4L-A1F11M4D-G | + 50 C | - 25 C | - | - | Panel Mount | - | - | - | Maintained | Non-Compliant | 24 VDC | - | - | - | - | - | - | 10 A | Screw | - | ON - OFF, OFF - ON | - | - | SPST | - | - | Green | - | - | - | - | Standard Switches | - | LED | - | 1NO, 1NC | IP20, IP65 | ||
Tiny WHSL | 28 |
| - | Gold | - | - | - | - | - | - | 1 | - | - | - | AL6H-A24P-R-ENGRAVED | + 55 C | - 25 C | - | - | Panel Mount | - | - | - | - | - | 250 VDC | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | AL6M-A14-G-ENGRAVED | + 55 C | - 25 C | - | - | Panel Mount | - | - | - | - | Non-Compliant | 250 VDC | - | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA2P-00 Idec | In Stock | - | - | - | - | - | - | - | IDEC | - | 1 | - | - | IDEC | HA2P-00 | - | - | - | - | - | - | - | - | - | - | - | L6 H6 | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | Operator | - | - | - | - | - | Actuators | - | - | Switch Actuators | - | - | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW4L-AF2F20QD-W-120V | + 50 C | - 25 C | - | - | Panel Mount | - | - | - | Maintained | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | Screw | - | ON - OFF, OFF - ON | - | - | SPST | - | - | White | - | - | - | - | Standard Switches | - | LED | - | 2NO | IP40, IP65 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Flush | CSA, UL | IDEC | - | 1 | - | Illuminated | IDEC | HW4L-A1F02QD-G-24V | + 50 C | - 25 C | - | - | Panel Mount | - | - | - | Maintained | - | 24 VDC | HW | - | - | - | - | Switches | 10 A | Screw | - | ON - OFF, OFF - ON | - | - | SPST | - | Pushbutton Switches | Green | - | - | - | - | Standard Switches | - | LED | Pushbutton Switches | 2NC | IP65 | ||
![]() CW1S-21E11 Idec | 36 |
| - | - | - | Round | Knob | CE, CSA, UL | IDEC | - | 1 | - | No | IDEC | CW1S-21E11 | + 60 C | - 25 C | - | 22mm | Panel Mount | - | - | - | - | Yes | - | CW | - | 2 | - | - | Switches | - | Screw | Spring Return | - | - | Non Illuminated | - | Fingersafe Screw | Selector Switch | - | 1.57 | Selector | 90° | SPDT | - | - | - | Control Switches | 1NO, 1NC | IP65 | ||
![]() ABQW2B-G Idec | 25 |
| - | - | - | - | - | - | IDEC | - | 1 | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() AL6Q-M22P-S IDEC | In Stock | - | - | Gold | - | - | - | CCC, CE, CSA, cURus | - | - | 1 | - | Non-Illuminated | - | AL6Q-M22P-S | + 55 C | - 25 C | - | - | Panel Mount | - | - | - | Momentary | Non-Compliant | 250 VDC | L6 | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | IP65 | ||
![]() AL6Q-M22-S IDEC | In Stock | - | - | Gold | - | - | - | CCC, CE, CSA, cURus | - | - | 1 | - | Non-Illuminated | - | AL6Q-M22-S | + 55 C | - 25 C | - | - | Panel Mount | - | - | - | Momentary | Non-Compliant | 250 VDC | L6 | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | IP40 | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW4L-AF2F01QD-Y-120V | + 50 C | - 25 C | - | - | Panel Mount | - | - | - | Maintained | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | Screw | - | ON - OFF, OFF - ON | - | - | SPST | - | - | Yellow | - | - | - | - | Standard Switches | - | LED | - | 1NO, 1NC | IP40, IP65 | ||
![]() OB-31 Idec | 18 |
| - | - | Rubber | - | - | - | IDEC | 22 mm Pushbutton Switches | 1 | Idec HW Series Switches and Pilot Devices | - | IDEC | OB-31 | - | - | Push-In | - | - | -25C to 60C | 60C | -25C | - | - | - | TW | Hole Plug | - | Non-Metallic | Black | Switch Accessories | - | - | - | - | Mounting Hole Plug | - | - | - | Switch Hardware | - | - | - | - | - | Covers | Knockout | - | Switch Hardware | - | - | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW4L-AF2F01QD-W-12V | + 50 C | - 25 C | - | - | Panel Mount | - | - | - | Maintained | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | Screw | - | ON - OFF, OFF - ON | - | - | SPST | - | - | White | - | - | - | - | Standard Switches | - | LED | - | 1NO, 1NC | IP40, IP65 | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW4L-AF2F10QD-A-24V | + 50 C | - 25 C | - | - | Panel Mount | - | - | - | Maintained | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | Screw | - | ON - OFF, OFF - ON | - | - | SPST | - | - | Amber | - | - | - | - | Standard Switches | - | LED | - | 1NO | IP40, IP65 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | 1 | - | Illuminated | - | HW4L-M1F10QD-S-6V | + 50 C | - 25 C | - | - | Panel Mount | - | - | - | Momentary | Non-Compliant | 24 VDC | - | - | - | - | - | - | 10 A | Screw | - | ON - (OFF) | - | - | SPST | - | - | Blue | - | - | - | - | Standard Switches | - | LED | - | 1NO | IP20, IP65 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | 1 | - | Illuminated | - | HW4L-M1F10QD-W-6V | + 50 C | - 25 C | - | - | Panel Mount | - | - | - | Momentary | Non-Compliant | 24 VDC | - | - | - | - | - | - | 10 A | Screw | - | ON - (OFF) | - | - | SPST | - | - | White | - | - | - | - | Standard Switches | - | LED | - | 1NO | IP20, IP65 |