- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Mounting Styles
- IP Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Manufacturer Part Number
- Illumination Color
- Lamp Type
- Contact Form
Attribute column
Manufacturer
IDEC Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Actuator | Actuator Style | Approvals | Cap Color | Factory Pack QuantityFactory Pack Quantity | Illuminated | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operation | RoHS | Voltage Rating AC | Voltage Rating DC | Series | Type | Color | Current Rating | Termination Style | Switch Function | Contact Form | Terminal Type | Illumination Color | Product | Lamp Type | Features | Contacts | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LW1L-M3C10-A IDEC | 9 |
| - | Gold | Polyacetate | Round | Button, Mushroom | - | - | 1 | Illuminated | 100000 Cycles | LW1L-M3C10-A | + 50 C | - 25 C | Panel Mount | - | - | 125 VAC | 30 VDC | - | - | - | 0.1 A, 3 A | Solder Terminal | - | SPDT | - | Amber | Standard Switches | LED | - | - | IP65 | - | - | ||
Tiny WHSL | 9 |
| - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-M2F00QD-G-24V | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | - | - | Screw | ON - (OFF) | SPST | - | Green | Standard Switches | LED | - | - | IP40, IP65 | - | - | ||
Tiny WHSL | 9 |
| - | - | - | Flush | - | - | Green, Red | 1 | Illuminated | - | HW7D-L12F1001Q8R-GR1 | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | - | 10 A | Screw | ON - (OFF) | SPST | - | Red | Heavy Duty Switches | LED | - | - | IP40, IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Flush | - | - | Green, Red | 1 | Illuminated | - | HW7D-L12F1001Q4A-GR1 | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | - | 10 A | Screw | ON - (OFF) | SPST | - | Amber | Heavy Duty Switches | LED | - | - | IP40, IP65 | - | - | ||
Tiny WHSL | 9 |
| - | - | - | Flush | - | - | Green, Red | 1 | Illuminated | - | HW7D-L22F1111Q4W-GR1 | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | - | 10 A | Screw | - | SPST | - | White | Heavy Duty Switches | LED | - | - | IP40, IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW4L-M2F21QD-G-120V | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | - | - | Screw | ON - (OFF) | SPST | - | Green | Standard Switches | LED | - | - | IP40, IP65 | - | - | ||
Tiny WHSL | 9 |
| - | Gold | - | - | - | - | - | 1 | Illuminated | - | HW2L-M1F10QD-R-12V-ENGRAVED | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | - | 10 A | Screw | ON - (OFF) | SPST | - | Red | Standard Switches | LED | - | - | IP20, IP65 | - | - | ||
![]() AB1M-BK1-B IDEC | 25 |
| - | Gold | - | - | - | - | Blue | 1 | Illuminated | 100000 Cycle | AB1M-BK1-B | + 55 C | - 25 C | Panel Mount | - | - | 250 VAC | 250 VDC | A6 | Pilot Light | - | 3 A | Quick Connect | - | - | - | - | Standard Switches | LED | - | - | IP40 | - | - | ||
![]() AB6G-M1P-Y IDEC | 9 |
| - | Gold | - | Rectangular, Bezel | - | - | Yellow | 1 | Non-Illuminated | 100000 Cycle | AB6G-M1P-Y | + 55 C | - 25 C | Panel Mount | - | - | 250 VAC | 250 VDC | - | - | - | 3 A | Quick Connect | OFF - (ON) | SPDT | - | - | Standard Switches | - | - | - | IP65 | - | - | ||
![]() AB6G-M1P-W IDEC | In Stock | - | - | Gold | - | Rectangular, Bezel | - | - | White | 1 | Non-Illuminated | 100000 Cycle | AB6G-M1P-W | + 55 C | - 25 C | Panel Mount | - | - | 250 VAC | 250 VDC | - | - | Black | 3 A | Quick Connect | OFF - (ON) | SPDT | - | - | Standard Switches | - | - | - | IP65 | 22 mm | 24 mm | ||
Tiny WHSL | In Stock | - | - | Gold | - | Rectangular, Bezel | - | - | - | 1 | Non-Illuminated | 100000 Cycle | AB6H-A2P-R-ENGRAVED | + 55 C | - 25 C | Panel Mount | - | - | 250 VAC | 250 VDC | - | - | Red | 3 A | Quick Connect | OFF - ON | DPDT | - | - | - | - | Engraved | - | IP65 | - | - | ||
![]() AL2H-LK1-Y IDEC | In Stock | - | - | Gold | - | - | - | - | - | 1 | - | 100000 Cycle | AL2H-LK1-Y | + 55 C | - 25 C | Panel Mount | - | - | 250 VAC | 250 VDC | A6 | - | - | 3 A | Quick Connect | - | - | - | - | Standard Switches | - | - | - | - | - | - | ||
![]() AL2H-LK1-A IDEC | 9 |
| - | Gold | - | - | - | - | - | 1 | - | 100000 Cycle | AL2H-LK1-A | + 55 C | - 25 C | Panel Mount | - | - | 250 VAC | 250 VDC | A6 | - | - | 3 A | Quick Connect | - | - | - | - | Standard Switches | - | - | - | - | - | - | ||
![]() AL1M-M11-Y IDEC | 9 |
| - | - | - | Round | - | - | - | 1 | Illuminated | - | AL1M-M11-Y | + 55 C | - 25 C | Panel Mount | - | - | 250 VAC | 250 VDC | A1 | - | - | 3 A | Quick Connect | ON - (OFF), OFF - (ON) | SPDT | - | Yellow | Standard Switches | LED | - | - | IP40 | - | - | ||
Tiny WHSL | 25 |
| - | Gold | - | - | - | - | - | 1 | Non-Illuminated | 100000 Cycle | AL6M-M14-G-ENGRAVED | + 55 C | - 25 C | Panel Mount | - | - | 250 VAC | 250 VDC | - | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL6M-M22-S IDEC | 25 |
| - | Gold | - | - | - | - | - | 1 | Non-Illuminated | 100000 Cycle | AL6M-M22-S | + 55 C | - 25 C | Panel Mount | Momentary | - | 250 VAC | 250 VDC | A6 | - | - | 3 A | Quick Connect | - | - | - | - | Standard Switches | - | - | DPDT | IP40 | - | - | ||
![]() AL6Q-A22-S IDEC | 9 |
| - | Gold | - | - | - | CCC, CE, CSA, cURus | - | 1 | Non-Illuminated | 100000 Cycle | AL6Q-A22-S | + 55 C | - 25 C | Panel Mount | Maintained | Non-Compliant | 250 VAC | 250 VDC | L6 | - | - | 3 A | Quick Connect | - | - | - | - | - | - | - | DPDT | IP40 | - | - | ||
![]() HA2L-M1C66-R IDEC | 25 |
| - | - | - | Square | - | - | - | 1 | Illuminated | - | HA2L-M1C66-R | + 55 C | - 25 C | Panel Mount | Momentary | - | 250 VAC | 30 VDC | L6 H6 | - | - | 5 A | Quick Connect | ON - ON | DPDT | Solder | Red | Standard Switches | Incandescent | - | DPDT | IP65 | - | - | ||
Tiny WHSL | 9 |
| - | - | - | Flush | - | - | Blue | 1 | Non-Illuminated | - | HW1B-M1F10-S-ENGRAVED | + 60 C | - 25 C | Panel Mount | - | - | - | 24 VDC | HW1B | - | - | - | Screw | ON - (OFF) | SPST | - | - | Standard Switches | - | - | - | IP20, IP65 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Flush | - | - | Yellow | - | Non-Illuminated | - | HW1B-M1F22-Y-ENGRAVED | + 60 C | - 25 C | Panel Mount | - | - | - | 24 VDC | HW1B | - | - | - | Screw | ON - (OFF) | SPST | - | - | Standard Switches | - | - | - | IP20, IP65 | - | - |