- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Mounting Styles
- IP Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Manufacturer Part Number
- Illumination Color
- Lamp Type
- Contact Form
Attribute column
Manufacturer
IDEC Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Actuator | Actuator Style | Approvals | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operation | RoHS | Voltage Rating AC | Voltage Rating DC | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Orientation | Current Rating | Termination Style | Switch Function | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Contact Form | Terminal Type | Illumination Color | Depth Behind Panel | Product | Lamp Type | Contacts | IP Rating | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW1B-M2-W IDEC | In Stock | - | - | - | - | - | - | - | CE, cUL, UL | White | - | - | 1 | Non-Illuminated | - | HW1B-M2-W | + 60 C | - 25 C | Panel Mount | Momentary | - | - | 24 VDC | HW1B | - | - | - | - | - | - | Screw | ON - (OFF) | - | - | - | - | SPST | Fingersafe Screw | - | - | Standard Switches | - | - | IP20, IP65 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW1L-A1F10QD-WR-24V | + 50 C | - 25 C | Panel Mount | - | Non-Compliant | - | 24 VDC | HW | - | - | - | - | - | 10 A | Screw | ON - OFF, OFF - ON | - | - | - | - | SPST | - | White | - | Standard Switches | LED | 1NO | IP20, IP65 | - | ||
Tiny WHSL | 9 |
| - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW1L-M1F10QD-G-24V-ENGRAVED | + 50 C | - 25 C | Panel Mount | Momentary | - | - | 24 VDC | - | - | - | - | - | - | 10 A | Screw | ON - (OFF) | - | - | - | - | SPST | - | Green | - | Standard Switches | LED | 1NO | IP20, IP65 | - | ||
Tiny WHSL | 9 |
| - | Gold | - | - | Flush | - | CE, CSA, UL | - | - | - | 1 | Illuminated | - | HW1L-AF2F01QD-A-24V | + 50 C | - 25 C | Panel Mount | Maintained | - | - | 24 VDC | HW | - | - | - | - | - | 10 A | Screw | ON - OFF, OFF - ON | - | - | - | - | SPST | Fingersafe Screw | Amber | 1.98 | Standard Switches | LED | 1NC | IP20, IP65 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | Flush | - | - | - | - | - | 1 | Illuminated | - | HW1L-M1F10QD-R-12V-ENGRAVED | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | 10 A | Screw | ON - (OFF) | - | - | - | - | SPST | - | Red | - | Standard Switches | LED | - | IP20, IP65 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | CSA, UL | - | - | - | 1 | Illuminated | - | HW1L-M4F10QD-S-12V | + 50 C | - 25 C | Panel Mount | Momentary | - | - | 24 VDC | HW | - | - | - | - | - | 10 A | Screw | ON - (OFF) | - | - | - | - | SPST | - | Blue | - | Standard Switches | LED | 1NO | IP20, IP65 | - | ||
![]() HW2B-A1F22-B IDEC | 25 |
| - | - | - | - | Flush | - | CE, CSA, UL | Black | - | - | 1 | Non-Illuminated | - | HW2B-A1F22-B | + 60 C | - 25 C | Panel Mount | Maintained | - | - | 24 VDC | HW | - | - | - | - | - | 10 A | Screw | ON - OFF, OFF - ON | - | - | - | - | SPST | Fingersafe Screw | - | 2.76 | Standard Switches | - | 2NO, 2NC | IP65 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | CE, CSA, UL | - | - | - | 1 | Illuminated | - | HW1L-M4F11QD-G-240V | + 50 C | - 25 C | Panel Mount | Momentary | - | - | 24 VDC | HW | - | - | - | - | - | 10 A | Screw | ON - (OFF) | - | - | - | - | SPST | Fingersafe Screw | Green | - | Standard Switches | LED | 1NO, 1NC | IP20, IP65 | - | ||
Tiny WHSL | In Stock | - | - | Gold | Panel | - | Flush | - | CE, CSA, UL | - | Silver | 10 Mcycles | 1 | Illuminated | - | HW1L-MF2F01QD-G-12V | + 50 C | - 25 C | Panel Mount | Momentary | Compliant | - | 24 VDC | HW | Contact Block | - | 50 °C | -25 °C | Straight | 10 A | Screw | ON - (OFF) | 440 V | SPST | 220 V | 5 Mcycles | SPST | Fingersafe Screw | Green | 1.98 | Standard Switches | LED | 1NC | IP20, IP65 | 5.5 mm | ||
Tiny WHSL | 9 |
| - | - | - | - | Flush | - | - | - | - | - | 1 | Illuminated | - | HW2L-M1F10Q-G-W/OLAMP | + 50 C | - 25 C | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | - | Screw | ON - (OFF) | - | - | - | - | SPST | - | Green | - | Standard Switches | LED | 1NO | IP20, IP65 | - | ||
Tiny WHSL | 42 |
| - | Gold | - | - | Flush | - | - | - | - | - | 1 | Illuminated | - | HW2L-M1F11QD-WS-120V | + 50 C | - 25 C | Panel Mount | Momentary | Non-Compliant | - | 24 VDC | HW | - | - | - | - | - | 10 A | Screw | ON - (OFF) | - | - | - | - | SPST | - | White | - | Standard Switches | LED | 1NO, 1NC | IP20, IP65 | - | ||
Tiny WHSL | 9 |
| - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW2L-M1F10QD-G-24V-ENGRAVED | + 50 C | - 25 C | Panel Mount | Maintained | - | - | 24 VDC | - | - | - | - | - | - | 10 A | Screw | ON - (OFF) | - | - | - | - | SPST | - | Green | - | Standard Switches | LED | 1NO | IP20, IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | - | - | Red | - | - | 1 | Non-Illuminated | - | HW4B-M1F10-R-ENGRAVED | + 60 C | - 25 C | Panel Mount | Momentary | - | - | - | - | - | - | - | - | - | - | Screw | ON - (OFF) | - | - | - | - | SPST | Fingersafe Screw | - | - | Standard Switches | - | 1NO | IP65 | - | ||
Tiny WHSL | 9 |
| - | - | - | - | Flush | - | - | - | - | - | 1 | Illuminated | - | HW2L-M1F10Q-W-W/OLAMP | + 50 C | - 25 C | Panel Mount | Maintained | - | - | - | - | - | - | - | - | - | - | Screw | ON - (OFF) | - | - | - | - | SPST | - | White | - | Standard Switches | LED | 1NO | IP20, IP65 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | - | - | Red | - | - | - | Non-Illuminated | - | HW4B-M2F01-R-ENGRAVED | + 60 C | - 25 C | Panel Mount | Momentary | - | - | - | - | - | - | - | - | - | - | Screw | ON - (OFF) | - | - | - | - | SPST | Fingersafe Screw | - | - | Standard Switches | - | 1NC | IP65 | - | ||
Tiny WHSL | 9 |
| - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW2L-M1F11QD-W-24V-ENGRAVED | + 50 C | - 25 C | Panel Mount | - | - | - | 24 VDC | - | - | - | - | - | - | 10 A | Screw | ON - (OFF) | - | - | - | - | SPST | - | White | - | Standard Switches | LED | - | IP20, IP65 | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | 1 | Illuminated | - | HW2L-M1F01Q-R-W/OLAMP | + 50 C | - 25 C | Panel Mount | Maintained | - | - | 24 VDC | - | - | - | - | - | - | 10 A | Screw | ON - (OFF) | - | - | - | - | SPST | - | Red | - | Standard Switches | LED | 1NC | IP20, IP65 | - | ||
![]() HW4L-M1-Y IDEC | 9 |
| - | - | - | - | Flush | - | CE, CSA, UL | - | - | - | 1 | Illuminated | - | HW4L-M1-Y | + 50 C | - 25 C | Panel Mount | Momentary | - | - | - | HW | - | - | - | - | - | - | Screw | ON - (OFF) | - | - | - | - | SPST | - | Yellow | - | Standard Switches | LED | - | IP20, IP65 | - | ||
![]() LW1L-M1C60-GD IDEC | 9 |
| - | Silver | - | Polyacetate | Round | Button | CE, CSA, TUV, UL | - | - | - | 1 | Illuminated | 100000 Cycles | LW1L-M1C60-GD | + 50 C | - 25 C | Panel Mount | Momentary | - | 125 VAC, 250 VAC | 30 VDC | LW | - | - | - | - | - | 0.4 A, 2 A, 3 A, 5 A | Solder Terminal | - | - | - | - | - | DPDT | Solder | Green | - | Standard Switches | LED | DPDT | IP65 | - | ||
Tiny WHSL | 25 |
| - | Silver | - | Polyacetate | Square | Button, Flush | - | White | - | - | 1 | Non-Illuminated | 100000 Cycles | LW2B-M1C5-W-ENGRAVED | + 60 C | - 25 C | Panel Mount | - | - | 125 VAC, 250 VAC | 30 VDC | - | - | Flush | - | - | - | 0.4 A, 2 A, 3 A, 5 A | Solder Lug | - | - | - | - | - | SPDT | - | - | - | Standard Switches | - | - | IP65 | - |