- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Mounting Styles
- IP Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Manufacturer Part Number
- Illumination Color
- Lamp Type
- Contact Form
Attribute column
Manufacturer
IDEC Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Actuator | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Channel Mode | Class | Contact Rating | Designed for | Factory Pack QuantityFactory Pack Quantity | Id - Continuous Drain Current | If - Forward Current | Illuminated | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | Qg - Gate Charge | Qualification | Rds On - Drain-Source Resistance | RoHS | Tradename | Transistor Polarity | Typical Turn-Off Delay Time | Typical Turn-On Delay Time | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Voltage Rating DC | Voltage Temperature Coefficient | Voltage, Rating | Vr - Reverse Voltage | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Color | Applications | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Dielectric | Configuration | Number of Channels | Lead Diameter | Load Capacitance | Contact Form | Max Surge Current | Test Current | Rise Time | Product Type | Transistor Type | Illumination Color | ESR | Voltage Tolerance | Control Type | Recovery Time | Zener Current | Contact Configuration | Product | Lamp Type | Features | Vf - Forward Voltage | Product Category | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW1B-M5P10Y IDEC | 19 |
| - | - | - | - | Cornell Dubilier - CDE | 150 nF | 150000 pF | - | - | - | - | - | - | - | 1800 | - | - | - | - | - | Cornell Dubilier | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | ||
![]() HW1B-M2P01R IDEC | 19 |
| - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | CTS | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | 752 | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | SPST-NC | Networks | - | - | - | Resistor Networks & Arrays | IP65 | - | - | - | - | ||
![]() HW1L-M1G-PI-USA IDEC | 28 |
| - | - | - | - | Vishay / Dale | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | Vishay | - | + 175 C | - 65 C | PCB Mount | - | - | - | - | - | N | - | - | - | - | 0.007408 oz | - | - | - | - | - | 200 V | - | - | - | Reel | RN | 0.1 % | - | 50 PPM / C | Military Precision Metal Film Resistor | 189 Ohms | - | - | - | Resistors | 100 mW (1/10 W) | Metal Film | - | - | - | Axial | - | - | - | 0.64 mm | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | Precision Metal Film Resistors | - | - | - | Metal Film Resistors - Through Hole | - | 2.29 mm | - | 6.1 mm | - | ||
![]() HW1F-33S-PI-USA IDEC | 19 |
| - | - | - | - | Vishay / Beyschlag | - | - | - | - | MELF 0204 | - | - | - | - | 3000 | - | - | - | - | - | Vishay | - | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 0.001376 oz | - | - | - | - | - | 200 V | - | - | - | MouseReel | MMx Professional | 1 % | - | 50 PPM / C | Professional Thin Film MELF Resistors | 6.34 kOhms | - | - | - | Resistors | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MELF Resistors | - | - | - | - | - | - | - | - | Professional Resistors Thin Film SMD | - | - | - | MELF Resistors | - | 1.4 mm | - | 3.6 mm | - | ||
![]() HW1K-2CP11 IDEC | 28 |
| - | - | 1.6 mm x 1.2 mm | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | CTS | - | + 70 C | - 20 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | 416 | 15 PPM | - | - | - | - | - | - | - | Crystals | - | - | - | 37 MHz | 15 PPM | SMD/SMT | - | - | - | - | Series | - | - | - | - | Crystals | - | - | 200 Ohms | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | 1.6 mm | 1.2 mm | ||
![]() HW1F-32A-PI-USA IDEC | 19 |
| - | - | 1.6 mm x 1.2 mm | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | CTS | - | + 85 C | - 40 C | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | 416 | 20 PPM | - | - | - | - | - | - | - | Crystals | - | - | - | 38.4 MHz | 20 PPM | SMD/SMT | - | - | - | - | 10 pF | - | - | - | - | Crystals | - | - | 200 Ohms | - | - | - | - | - | - | - | - | - | Crystals | - | - | - | 1.6 mm | 1.2 mm | ||
![]() HW1F-21A-PI-USA IDEC | 19 |
| - | - | 0805 (2012 metric) | - | Vishay / Vitramon | 0.22 nF | - | - | 0805 | 2012 | - | Class 2 | - | - | 15000 | - | - | - | - | - | Vishay | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | 0.000194 oz | - | - | - | 50 VDC | - | - | - | - | - | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | - | 220 pF | Capacitors | - | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() HW1F-33A-PI-USA IDEC | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 2512 | 6432 | - | - | - | - | 4000 | - | - | - | - | - | TT Electronics | - | + 125 C | - 55 C | PCB Mount | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 0.001340 oz | - | - | - | - | - | 200 V | - | - | - | Reel | PCF | 0.1 % | - | 25 PPM / C | - | 42.2 Ohms | - | - | - | Resistors | 500 mW (1/2 W) | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() HW2L-M1R-PI-USA IDEC | In Stock | - | - | - | A-405 | - | Rectron | - | - | - | - | - | - | - | - | - | 1000 | - | 500 mA | - | - | 5 uA | Rectron | - | + 150 C | - 55 C | Through Hole | RL1N1600F | - | - | - | - | Details | - | - | - | - | 0.012346 oz | - | - | - | - | - | - | 1.6 kV | - | - | Bulk | RL1N1 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | Through Hole | - | Single | - | - | - | - | 30 A | - | - | Rectifiers | - | - | - | - | - | 300 ns | - | - | Rectifiers | - | - | 1.8 V | Rectifiers | - | - | 2.7 mm | 5.2 mm | 2.7 mm | ||
![]() HW1K-2CP10 IDEC | 19 |
| - | - | TO-220-3 | - | Infineon Technologies | - | - | - | - | - | Enhancement | - | - | - | 7000 | 80 A | - | - | - | - | Infineon | - | + 175 C | - 55 C | Through Hole | IPP8N8S27XK SP000219040 IPP80N08S207AKSA1 | 300 W | 180 nC | AEC-Q101 | 5.8 mOhms | Details | OptiMOS | N-Channel | 61 ns | 26 ns | 0.068784 oz | 75 V | - 20 V, + 20 V | 2.1 V | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | MOSFETs | - | Si | - | - | - | - | - | Single | 1 Channel | - | - | - | - | - | 50 ns | MOSFET | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | 15.65 mm | 10 mm | 4.4 mm | ||
![]() HW1K-2PC22-501 IDEC | 2532 |
| - | - | SOD-80 | - | Vishay Semiconductors | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | 100 nA | 100 nA | Vishay | - | + 175 C | - 65 C | SMD/SMT | - | 500 mW | - | - | - | Details | - | - | - | - | 0.002011 oz | - | - | - | - | 0.082 %/K | - | - | 14 V | 15 Ohms | MouseReel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | - | - | - | - | 9 mA | - | Zener Diodes | - | - | - | 5 % | - | - | - | - | - | - | - | - | Zener Diodes | - | - | 1.6 mm | 3.7 mm | 1.6 mm | ||
![]() HW1L-A1Y-PI-USA IDEC | 19 |
| - | - | Mini-MELF | - | Taiwan Semiconductor | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | 0.1 uA | 0.1 uA | Taiwan Semiconductor | - | + 175 C | - 65 C | SMD/SMT | - | 500 mW | - | - | - | Details | - | - | - | - | 0.001058 oz | - | - | - | - | - | - | - | 12 V | 20 Ohms | Reel | BZV55B | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | - | - | - | - | 5 mA | - | Zener Diodes | - | - | - | 2 % | - | - | 0.1 uA | - | - | - | - | 1 V | Zener Diodes | - | 1.6 mm | - | 3.7 mm | - | ||
![]() HW1K-3CP20 IDEC | 19 |
| - | - | - | - | Shindengen | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | Shindengen | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | ||
![]() HW1S-2TF20-MAU IDEC | 19 |
| - | - | DO-9 | Knob | Vishay Semiconductors | - | - | - | - | - | - | - | 10 A | - | 12 | - | 320 A | Non-Illuminated | - | 15 mA | Vishay | - | + 180 C | - 40 C | Stud Mount | 240UR80D | - | - | - | - | Details | - | - | - | - | 7.054792 oz | - | - | - | - | - | 50 VAC, 110 VAC, 220 VAC, 440 VAC, 24 VDC | 800 V | - | - | Bulk | HW1S | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | 10 A | - | - | Screw | - | Single | - | - | - | 2 NO | 4.7 kA | - | - | Rectifiers | - | - | - | - | Selector | - | - | - | Rectifiers | - | - | 1.33 V | Rectifiers | IP65 | - | 74.3 mm | 36.93 mm | 32 mm | ||
![]() HW1P-2JPQ3G IDEC | In Stock | - | - | Bracket | 0505 (1414 metric) | - | Knowles Dielectric Labs | - | - | - | 0505 | 1414 | - | - | - | HW1P | 500 | - | - | - | - | - | Knowles | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | 0.003990 oz | - | - | - | 250 VDC | - | 12 VAC | - | - | - | Reel | AH | 1 % | - | - | RF Microwave MLCC | - | Green | - | 36 pF | Capacitors | - | - | - | - | - | SMD/SMT | AH | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | Green | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | ||
![]() HW2L-A1Y-PI-USA IDEC | In Stock | - | - | - | - | - | Vishay / Cera-Mite | 0.22 nF | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | Vishay | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | 1 kV | - | - | - | - | 562C | 10 % | - | - | Custom Capacitor | - | - | - | 220 pF | Capacitors | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors | - | - | - | - | - | ||
![]() HW1F-3PW-PI-USA IDEC | In Stock | - | - | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1206 | 3216 | - | - | - | - | 800 | - | - | - | - | - | TT Electronics | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | 0.000571 oz | - | - | - | - | - | 200 V | - | - | - | Reel | CR | 1 % | - | 100 PPM / C | - | 220 Ohms | - | High Reliability | - | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors High Reliability | - | - | - | Thick Film Resistors - SMD | - | - | 0.7 mm | 3.2 mm | 1.6 mm | ||
![]() HW2L-M1P11Q4S IDEC | In Stock | - | - | - | 0805 (2012 metric) | - | Vishay / Vitramon | 18 nF | 18000 pF | - | 0805 | 2012 | - | Class 2 | - | - | 15000 | - | - | - | - | - | Vishay | HW2L-M1P11Q4S | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | 0.000194 oz | - | - | - | 10 VDC | - | - | - | - | - | MouseReel | VJ W1BC Basic Comm | 20 % | Flexible (Soft) | - | - | - | - | - | 0.018 uF | Capacitors | - | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 0.8 mm | 2 mm | 1.25 mm | ||
![]() HW1B-M5P10G IDEC | 19 |
| - | - | 0805 (2012 metric) | - | Vishay / Vitramon | 8.2 nF | - | 0.0082 uF | 0805 | 2012 | - | Class 1 | - | - | 3000 | - | - | - | - | - | Vishay | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | - | - | - | - | 0.000194 oz | - | - | - | 10 VDC | - | - | - | - | - | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | - | 8200 pF | Capacitors | - | - | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.25 mm | 2 mm | 1.25 mm | ||
![]() HW1K-2AP02 IDEC | In Stock | - | - | - | 1206 (3216 metric) | - | Vishay / Vitramon | 22 nF | 22000 pF | - | 1206 | 3216 | - | Class 2 | - | - | 3000 | - | - | - | - | - | Vishay | - | + 125 C | - 55 C | - | - | - | - | - | - | Details | OMD | - | - | - | 0.000952 oz | - | - | - | 500 VDC | - | - | - | - | - | Reel | VJ OMD | 20 % | Standard | - | Open Mode Design MLCCs | - | - | - | 0.022 uF | Capacitors | - | - | - | - | - | SMD/SMT | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.7 mm | 3.2 mm | 1.6 mm |