- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Mounting Styles
- IP Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Manufacturer Part Number
- Illumination Color
- Lamp Type
- Contact Form
Attribute column
Manufacturer
IDEC Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Ambient temperature | Approvals | Brand | Cable entry | Circuit integrity | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connection 1 | Connection 2 | Contact insert without contacts | Core identification | Degree of protection (IP) | Diameter plug-in contact | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Illuminated | Inflammability class of insulation material according to with UL94 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material connector insert | Material contact | Material core insulation | Material of contact surface | Material outer sheath | Material quality | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Model | Mounting Hole Size | Nominal cross section conductor | Nominal current | Nominal voltage | Nominal voltage U | Number of stranding elements | Operation | Outer diameter approx. | Overvoltage category | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Protective sheath | Rated current In | Rated surge voltage | RoHS | Screen over stranding | Screen over stranding element | Specification material outer sheath | Spiralized cable | Stranding element | Surface protection | Temperature resistance | Transparent | Type of electric connection | Type of fastening | With cord switch | With protective conductor | With wire protection | Series | Number of Positions | Color | Subcategory | Depth | Frequency | Voltage | Terminal Type | Product Type | Illumination Color | Depth Behind Panel | Duplex | Stranding | Lamp Type | Product Category | Contacts | UV resistant | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 11 |
| - | - | - | - | - | - | IDEC | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | - | - | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | No | - | - | - | No | IDEC | ALFQW2B9920D-S-120V | - | - | - | - | Polyvinyl chloride (PVC) | - | - | - | 170.4 | - | - | - | - | - | 1 | - | - | 42.6 | - | -40 - 80 | -5 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() LD6A-5PQB-SSSYGC IDEC | 2452 |
| - | Pole Mount | - | - | - | CSA;cURus;CE | IDEC | - | - | Black | Class E = very flexible | Bare | - | - | - | - | - | - | - | Colour | - | - | 1 | According to IEC/EN 60332-1-2 | No | - | - | No | No | IDEC | LD6A-5PQB-SSSYGC | - | - | Other | - | Other | - | - | - | 147.6 | - | - | 10 | - | - | 500 | - | - | 24.6 | - | -40 - 80 | -25 - 80 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | LD6A | - | - | Switch Accessories | - | - | 24 VAC;24 VDC | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | IP65 | - | - | - | ||
![]() LD6A-3DQB-RSG IDEC | 2047 |
| - | Direct Mount | - | - | - | CSA;cURus;CE | IDEC | - | - | Grey | Class 5 = flexible | Bare | - | - | - | - | - | - | - | Numbers | - | - | 1 | No | No | - | - | No | No | IDEC | LD6A-3DQB-RSG | - | - | Polyvinyl chloride (PVC) | - | Polyurethane (PUR) | - | - | - | 114 | - | - | 2.5 | - | - | 500 | - | - | 19 | - | -40 - 80 | -5 - 70 | - | - | - | - | - | Braiding | None | - | - | No | - | - | - | - | - | - | - | - | LD6A | - | - | Switch Accessories | - | - | 24 VAC;24 VDC | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | IP65 | - | - | - | ||
![]() ABQW120-W IDEC | 20 |
| - | - | Plastic | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | 1 | - | - | - | - | - | - | IDEC | ABQW120-W | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | No | - | Other | - | - | - | - | - | - | Switches | 5.5 | - | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | 90 | - | 130 | ||
![]() EU2B-YS3130F IDEC | 2446 |
| - | - | Steel | - | - | CE, cULus, IEC | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | EU2B-YS3130F | - | - | - | - | - | Other | - | - | - | Integrated connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | EU2B | 3 | - | Switches | - | - | - | Fingersafe Screw | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | 3NO | - | IP20 | - | - | - | ||
![]() EU2B-YS311N4F IDEC | In Stock | - | - | - | Steel | - | - | CE, cULus, IEC | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | EU2B-YS311N4F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | EU2B | 3 | - | Switches | - | - | - | Fingersafe Screw | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | 1NO, 1NC | - | IP20 | 1650 | - | 250 | ||
![]() EU2B-YS3211N1F IDEC | In Stock | - | - | - | Steel | - | - | CE, cULus, IEC | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | EU2B-YS3211N1F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | EU2B | 3 | - | Switches | 975 | - | - | Fingersafe Screw | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | 1NO, 1NC | - | IP20 | 150 | - | 725 | ||
![]() TW-T16S IDEC | In Stock | - | - | - | Plastic | - | - | - | IDEC | Anti-kink sleeve | - | - | - | - | - | - | - | - | - | - | - | - | IP44 | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() XA1E-BV4U02K-N IDEC | 11 |
| - | - | - | - | - | CCC, CE, CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | IDEC | XA1E-BV4U02K-N | - | - | - | - | - | - | - | - | - | - | Φ16mm | - | - | - | - | - | Push Lock-Twist Release, Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XA | - | Gray | Switches | - | - | - | Q.C./Solder | Emergency-Stop Illuminated | - | 0.94 | - | - | - | Emergency Stop Switches / E-Stop Switches | 2NC | - | IP65 | - | - | - | ||
![]() TW-F386B IDEC | 11 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() XN4E-TL402Q4MR IDEC | 2428 |
| - | - | - | - | - | CCC, CE, CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | XN4E-TL402Q4MR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Lock-Twist Release, Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XN | - | - | Switches | - | - | - | Screw | Emergency Stop Switches | - | 2.42 | - | - | LED | Emergency Stop Switches / E-Stop Switches | 2NC | - | IP65 | - | - | - | ||
![]() XN1E-TV412Q4MR IDEC | 2204 |
| - | - | - | - | - | CCC, CE, CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | XN1E-TV412Q4MR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Lock-Twist Release, Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XN | - | - | Switches | - | - | - | Screw | Emergency Stop Switches | - | 1.88 | - | - | LED | Emergency Stop Switches / E-Stop Switches | 1NO, 2NC | - | IP65 | - | - | - | ||
![]() XA1E-BV3U02KT-Y IDEC | In Stock | - | - | - | - | - | - | CCC, CE, CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | IDEC | XA1E-BV3U02KT-Y | - | - | - | - | - | - | - | - | - | - | Φ16mm | - | - | - | - | - | Push Lock-Twist Release, Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XA | - | Yellow | Switches | - | - | - | Q.C./Solder | Emergency-Stop Illuminated | - | 0.94 | - | - | - | Emergency Stop Switches / E-Stop Switches | 2NC | - | IP65 | - | - | - | ||
![]() TW-T26 IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | Switches | - | - | - | - | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | ||
![]() XA1E-BV4U02KT-R IDEC | 11 |
| - | - | - | - | - | CCC, CE, CSA, UL | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | IDEC | XA1E-BV4U02KT-R | - | - | - | - | - | - | - | - | - | - | Φ16mm | - | - | - | - | - | Push Lock-Twist Release, Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XA | - | Red | Switches | - | - | - | Q.C./Solder | Emergency-Stop Illuminated | - | 0.94 | - | - | - | Emergency Stop Switches / E-Stop Switches | 2NC | - | IP65 | - | - | - | ||
![]() XA1E-BV4U02KT-Y IDEC | 11 |
| - | - | - | - | - | CCC, CE, CSA, UL | IDEC | - | - | Black | - | - | - | - | - | - | Other | Other | - | - | IP67 | - | 1 | - | - | Non-Illuminated | - | - | - | IDEC | XA1E-BV4U02KT-Y | - | - | - | - | Polyurethane (PUR) | - | - | - | - | - | Φ16mm | 1.5 | 13 | 0 - 600 | - | - | Push Lock-Twist Release, Push-Pull | 7.7 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | -25 - 80 | - | - | - | No | Yes | - | XA | - | Yellow | Switches | - | 0 - 300 | - | Q.C./Solder | Emergency-Stop Illuminated | - | 0.94 | - | - | - | Emergency Stop Switches / E-Stop Switches | 2NC | - | IP65 | - | 10 | - | ||
![]() UPQN3B06L-G IDEC | In Stock | - | - | - | - | - | -40 - 125 | - | IDEC | - | - | - | - | - | 0.14 - 0.25 | 0.14 - 0.25 | 0.14 - 0.25 | 10 - 35 | - | - | No | - | - | 2.5 | 1 | - | - | - | V0 | - | - | IDEC | UPQN3B06L-G | Thermoplastic | Phosphor bronze | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | III | - | - | 3 | - | 1 | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | Yes | Yes | - | - | - | Switch Accessories | 120 | - | - | - | Panel Mount Indicators / Switch Indicators | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | 34.1 | - | 41 | ||
![]() XN1E-LV403Q4MR IDEC | In Stock | - | - | - | - | 61 | - | CCC, CE, CSA, UL | IDEC | - | None | Black | Class 6 = very flexible | Bare | - | - | - | - | - | - | - | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | Yes | - | - | Yes | Yes | IDEC | XN1E-LV403Q4MR | - | - | Polyurethane (PUR) | - | Polyurethane (PUR) | - | 65 | 65 | 33.5 | - | - | 0.75 | - | - | 300 | 1 | Push Lock-Twist Release, Push-Pull | 6.5 | - | -40 - 80 | -25 - 80 | - | Polyurethane (PUR) | - | - | - | None | - | Other | - | No | - | - | - | - | - | - | - | - | XN | - | - | Switches | - | - | - | Screw | Emergency Stop Switches | - | 1.88 | Yes | Bundle | LED | Emergency Stop Switches / E-Stop Switches | 3NC | Yes | IP65 | - | - | - | ||
![]() XA1E-BV4U02K-R IDEC | 11 |
| - | - | - | - | -40 - 125 | CCC, CE, CSA, UL | IDEC | - | - | - | - | - | 0 - 0 | 0 - 0 | 10 - 35 | 10 - 35 | - | - | No | - | - | 1.6 | 1 | - | - | Non-Illuminated | V0 | - | - | IDEC | XA1E-BV4U02K-R | Thermoplastic | Other | - | Silver | - | - | - | - | - | - | Φ16mm | - | - | - | - | - | Push Lock-Twist Release, Push-Pull | - | III | - | - | 3 | - | 0 | 4 | - | - | - | - | - | - | - | - | - | Other | - | - | Yes | No | XA | - | Red | Switches | 25.9 | - | - | Q.C./Solder | Emergency-Stop Illuminated | - | 0.94 | - | - | - | Emergency Stop Switches / E-Stop Switches | 2NC | - | IP65 | 14.5 | - | 34.4 |