- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Mounting Styles
- IP Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Manufacturer Part Number
- Illumination Color
- Lamp Type
- Contact Form
Attribute column
Manufacturer
IDEC Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Shape | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Style | Approvals | Bezel Style | Brand | Cap Color | Contact Materials | Contact Rating | DC Voltage Rating (Max) | Designed for | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Illuminated | Lens Shape | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | NEMA Rating | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Operation | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Switch Configuration | Voltage Rating DC | Voltage, Rating | Series | Type | Number of Positions | Color | Subcategory | Reach Compliance Code | Current Rating | Termination Style | Switch Function | Illumination | Mechanical Life | Switch Type | Contact Form | Illumination Type | Luminous Intensity | Terminal Type | Product Type | Illumination Color | Lens Color | Forward Voltage-Max | Overall Height | Depth Behind Panel | Control Type | Current Rating (Max) | Angle of Throw | Contact Configuration | Product | Lamp Type | Features | Operating Voltage | Product Category | Contacts | IP Rating | Product Length (mm) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALFW29911D-G-24V Idec | 234 | - | - | - | - | - | Round | - | 440 | - | - | CE, CSA, UL | - | IDEC | - | Silver | - | 220 | - | 1 | - | IDEC CORP | - | - | IDEC | ALFW29911D-G-24V | - | - | - | - | Φ22mm | Panel | - | -25C to 50C | 50C | -25C | - | - | Momentary | Active | DPST | 30(mm) | 2.18 | - | N.O./N.C. | - | - | TW | Momentary Contact | - | Green | Switches | compliant | - | - | - | - | 5000000 | PUSHBUTTON SWITCH | - | LED/LENS | - | Screw | Pushbutton Illuminated | - | - | - | - | 2.5 | - | 10@110VAC(A) | - | - | - | LED | - | - | Pushbutton Switches | 1NO, 1NC | IP65 | 37(mm) | - | - | - | ||
![]() LW1L-M1C30V-R Idec | In Stock | - | - | Gold | - | Polyacetate | - | - | - | Round | Button | CE, CSA, TUV, UR | - | IDEC | - | - | - | - | - | 1 | - | - | Illuminated | - | IDEC | LW1L-M1C30V-R | - | + 50 C | - 25 C | - | - | PCB Mount | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | 30 VDC | - | LW | - | - | - | Switches | - | 0.1 A, 3 A | PC Pin | - | - | - | - | 3PDT | - | - | PCB | Pushbutton Switches | Red | - | - | - | 1.63 | - | - | - | - | Standard Switches | LED | - | - | Pushbutton Switches | 3PDT | IP65 | - | - | - | - | ||
![]() AL8M-A11-R Idec | 35 |
| - | - | Snap In | - | Round | Gold-Clad Silver | 250 | - | Round Button | CSA, UL | - | IDEC | - | GOLD CLAD SILVER | - | 250 | A Series | 1 | Pilot Lights/Buzzers | - | - | - | IDEC | AL8M-A11-R | - | - | - | - | Φ8mm | Panel | - | -25C to 55C | 55C | -25C | - | - | Maintained | - | SPDT | 9(mm) | - | - | N.O./N.C. | - | 24 V | A8 | Maintained Contact | - | Red | Switch Accessories | - | - | Solder | - | Illuminated | 100000 | - | - | LED/LENS | - | SOLDER TAB | Pushbutton Illuminated | Red | - | - | - | 0.87 | - | 1@120VAC 24VDC(A) | - | - | Indicators | LED | Round | - | Industrial Panel Mount Indicators / Switch Indicators | SPDT | IP40 | 9(mm) | - | 9 mm | 38(mm) | ||
![]() AYLW49930D-R-24V Idec | 36 |
| - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | IDEC | - | - | - | - | - | 1 | - | - | - | - | IDEC | AYLW49930D-R-24V | - | - | - | - | Φ22mm | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | TW | - | - | Red | Switches | - | - | - | - | - | - | - | - | - | - | Screw | Emergency-Stop Illuminated | - | - | - | - | 2.7 | - | - | - | - | - | LED | - | - | Emergency Stop Switches / E-Stop Switches | 3NO | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | 440 | Flush | Flush Round Button | CE, CSA, UL | - | IDEC | - | Silver | - | 220 | - | 1 | - | - | Illuminated | - | IDEC | HW1L-M1F20QD-W-24V | - | + 50 C | - 25 C | - | - | Panel | - | -25C to 50C | 50C | -25C | - | - | Momentary | - | DPST | 29.4(mm) | - | - | N.O. | 24 VDC | - | HW | Momentary Contact | - | - | Switches | - | 10 A | Screw | ON - (OFF) | - | 5000000 | - | SPST | LED/LENS | - | Fingersafe Screw | Pushbutton Switches | White | - | - | - | 2.59 | - | 10@110VAC(A) | - | - | Standard Switches | LED | - | - | Pushbutton Switches | 2NO | IP65 | 45.7(mm) | - | - | - | ||
![]() AP2M122-R Idec | 41 | - | - | - | Snap In | - | - | - | - | - | - | CE, CSA, UL | Black Plastic | IDEC | - | - | - | - | AP2 Series | 1 | Pilot Lights | - | Illuminated | Flat Round | IDEC | AP2M122-R | - | + 55 C | - 20 C | 12mm | 12.2mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V dc | AP | LED | - | Red | Switch Accessories | - | 11mA | Solder Terminal | - | Illuminated | - | - | - | - | - | Solder, Quick Connect | Pilot Light | Red | Red | - | - | 0.85 | - | - | - | - | Indicators | LED | Current limiting resistor | 24VDC | Industrial Panel Mount Indicators / Switch Indicators | - | IP65 | - | 33mm | 12 mm | - | ||
![]() AVD322N-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AVD322N-R | - | - | - | - | - | - | - | - | - | - | - | - | Push Lock-Twist Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 2.99 | - | - | - | - | - | - | - | - | - | 2NO, 2NC | IP65 | - | - | - | - | ||
![]() AP8M211-W Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | Black Plastic | - | - | - | - | - | - | - | - | IDEC CORP | - | Dome | IDEC | AP8M211-W | - | - | - | - | - | - | - | - | - | - | 55 °C | -20 °C | - | Active | - | - | 5.78 | - | - | - | - | - | - | - | - | Visible LEDs | compliant | - | - | - | - | - | - | - | - | - | Solder, Quick Connect | - | - | White | 12 V | 31 mm | 0.85 | - | - | - | - | - | LED | - | - | - | - | IP40 | - | - | - | - | ||
![]() ALFW29911-G-24V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | ALFW29911-G-24V | - | - | - | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 2.5 | - | - | - | - | - | Incandescent | - | - | - | 1NO, 1NC | IP65 | - | - | - | - | ||
![]() CW1S-3LE20 Idec | 29 |
| - | - | - | - | Round | - | - | Lever | - | CE, CSA, UL | - | IDEC | - | - | 10A | - | - | 1 | - | - | No | - | IDEC | CW1S-3LE20 | 10A | + 60 C | - 25 C | - | 22mm | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | CW | - | 3 | - | Switches | - | - | Screw | - | Non Illuminated | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | - | - | - | 1.57 | Selector | - | 45° | DPST | - | - | - | - | Control Switches | 2NO | IP65 | - | - | - | - | ||
![]() LA2L-M1C64-S Idec | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | HW1L-A1F11Q-A-24V | - | - | - | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | 2.59 | - | - | - | - | - | Incandescent | - | - | - | 1NO, 1NC | IP65 | - | - | - | - | ||
![]() LA1L-M1C54-A Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1L-M1C54-A | - | - | - | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | SPDT | IP65 | - | - | - | - | ||
![]() EU2B-YB111C-D IDEC | 2694 |
| - | - | - | - | - | - | - | - | - | CE, cULus, EX, IEC | - | - | White | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | EU2B-YB111C-D | - | + 50 C | - 20 C | - | - | Panel Mount | - | - | - | - | - | - | Momentary | - | - | - | - | Details | - | - | - | EU2B | - | - | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | Standard Switches | - | - | - | - | 1NO, 1NC | IP20, IP65 | - | - | - | - | ||
![]() EU2B-YB110C-D IDEC | 2941 |
| - | - | - | - | - | - | - | - | - | CE, cULus, EX, IEC | - | - | White | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | EU2B-YB110C-D | - | + 50 C | - 20 C | - | - | Panel Mount | - | - | - | - | - | - | Momentary | - | - | - | - | Details | - | - | - | EU2B | - | - | - | - | - | - | - | ON - (OFF) | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | - | 1NO | IP20, IP65 | - | - | - | - | ||
![]() HW1P-2FQ-W-24V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | Black Plastic | - | - | - | - | - | - | - | - | - | - | Dome | IDEC | HW1P-2FQ-W-24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | White | - | - | 1.76 | - | - | - | - | - | Incandescent | - | - | - | - | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA3B-M1C6-B Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA3B-M1C6-B | - | - | - | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | HW1L-MF2F01Q-R-24V | - | - | - | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | 1.98 | - | - | - | - | - | Incandescent | - | - | - | 1NC | IP65 | - | - | - | - | ||
![]() LA1L-A1C54-W Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LA1L-A1C54-W | - | - | - | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | SPDT | IP65 | - | - | - | - |