- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Mounting Styles
- IP Rating
- Illuminated
- Product
- Maximum Operating Temperature
- Minimum Operating Temperature
- Manufacturer Part Number
- Illumination Color
- Lamp Type
- Contact Form
Attribute column
Manufacturer
IDEC Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Approvals | Brand | Connections | Contact Finish Mating | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Handle Width | Illuminated | Lighting type | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting | Operation | Panel Cutout | Print motif | Recess diameter | RoHS | Switch/button features | Switching current (max.) | Unlocking mechanism | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Current Rating | Pitch - Mating | Function | Contact Finish - Post | Contact Resistance | Accessory Type | Contact Current Rating | Terminal Type | Product Type | Illumination Color | Termination Post Length | Pitch - Post | Contact Configuration | Mode of Operation | Lamp Type | Features | Operating Voltage | Product Category | Contacts | IP Rating | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW-DP IDEC | 39 | - | - | - | - | - | - | - | - | UL;cUL | IDEC | - | - | - | - | 1 | HW series push buttons, HW series switches | - | - | - | Edwards Signaling | 93DFM-R5 | - | - | - | - | Conduit | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Magenta | Switches | - | - | - | - | - | Full Voltage Adapter | - | - | Pushbutton Switches | - | - | - | - | Strobe | Strobe | - | 240 VAC | Pushbutton Switches | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 54270970908 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Support Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YW1L-A4E10Q4PW IDEC | 24 |
| - | Panel Mount | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | +55°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | YW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | SPST | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() ABS122N-R IDEC | 25 |
| - | - | - | - | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | ABS122N-R | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | Screw | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | 2NO, 2NC | IP65 | - | - | - | ||
![]() SR3B05-SQD IDEC | In Stock | - | - | Through Hole | Polyphenylene Sulfide (PPS), Glass Filled | - | 42 (2 x 21) | Beryllium Copper | Beryllium Copper | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | -- | Bulk | 57 | Active | Solder | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | Tin | -- | - | - | - | - | - | 0.110 (2.78mm) | 0.100 (2.54mm) | - | - | - | Closed Frame | - | - | - | - | 200.0µin (5.08µm) | 200.0µin (5.08µm) | UL94 V-0 | ||
![]() XW1E-BV402MFR IDEC | 35 |
| - | - | - | - | - | - | - | - | IDEC | Screws | - | 1pc(s) | Red,Yellow | 1 | - | 40 mm | Non-Illuminated | None | IDEC | XW1E-BV402MFR | +60°C | - | -25°C | - | - | - | 22 mm | Arrow symbol | 22mm | Non-Compliant | self-monitored | 3A | Turn | - | - | XW | - | - | XW1E-BV402MFR | 2 | 60 °C | -25 °C | Red, Yellow | Switches | 10A | - | latch | - | - | - | 5 A | Screw | - | - | - | - | DPNC | - | - | - | - | Emergency Stop Switches / E-Stop Switches | - | IP65 | - | - | - | ||
![]() HW4L-A1P20Q4G IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | HW4L-A1P20Q4G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() HW4K-2AP10 IDEC | 5 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() HW4L-M1P11Q4G IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | HW4L-M1P11Q4G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | SPST-NO, SPST-NC | - | - | - | - | Pushbutton Switches | - | IP65 | - | - | - | ||
![]() HW4K-2CP11 IDEC | 5 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() HW4K-2BP02 IDEC | 5 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() HW1L-M2P11Q4S IDEC | 14 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | HW1L-M2P11Q4S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() HW4B-Y2P11R IDEC | 5 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() HW1B-Y2P11R IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | HW1B-Y2P11R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW1B | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | SPST-NO, SPST-NC | - | - | - | - | Pushbutton Switches | - | IP65 | - | - | - | ||
![]() HW1K-2BP10 IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() ASW310R01R-VALID IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBW6ML-A1T23VPW IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | LBW6ML-A1T23VPW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() LBW7GL-A1T11VY IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | LBW7GL-A1T11VY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() LBW7ML-A1T11VPW IDEC | 50 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | - | - | - | IDEC | LBW7ML-A1T11VPW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | ||
![]() HA1B-M1C5V-W IDEC | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | IDEC | HA1B-M1C5V-W | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | SPDT | IP65 | - | - | - |