- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Mounting Styles
- IP Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Manufacturer Part Number
- Illumination Color
- Lamp Type
- Contact Form
Attribute column
Manufacturer
IDEC Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shape | AC Voltage Rating (Max) | Actuator Style | Approvals | Brand | Contact Materials | DC Voltage Rating (Max) | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | NEMA Rating | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Pole Throw Configuration | RoHS | Switch Configuration | Voltage Rating DC | Series | Type | Color | Subcategory | Current Rating | Termination Style | Switch Function | Mechanical Life | Switch Type | Contact Form | Illumination Type | Terminal Type | Product Type | Illumination Color | Depth Behind Panel | Product | Lamp Type | Product Category | Contacts | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW4B-A320-G Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW4B-A320-G | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | ||
![]() ALFD212610DDN-Y Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | ALFD212610DDN-Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW1L-M4F20Q0 Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW1L-M4F20Q0 | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | ||
![]() HW4B-A401-Y Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW4B-A401-Y | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC | IP65 | ||
![]() HW4B-A401-R Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW4B-A401-R | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC | IP65 | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | 1 | Illuminated | - | HW1L-A1F01QD-S-6V | + 50 C | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | 10 A | Screw | ON - OFF, OFF - ON | - | - | SPST | - | - | - | Blue | - | Standard Switches | LED | - | 1NC | IP20, IP65 | ||
![]() APD116DN-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | APD116DN-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW4B-A420-G Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW4B-A420-G | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | ||
![]() AL6Q-M14P-G Idec | 11 |
| - | Gold | Square | 250 | Square Button | CE, CSA, UR | IDEC | GOLD CLAD SILVER | 250 | 1 | Non-Illuminated | IDEC | AL6Q-M14P-G | + 55 C | - 25 C | Φ16mm | Panel | - | -25C to 55C | 55C | -25C | Momentary | SPDT | Details | N.O./N.C. | 250 VDC | A6 | Momentary Contact | Green | Switches | 3 A | Quick Connect | - | 1000000 | - | - | Led | Quick Connect | Pushbutton Illuminated | - | 1.22 | Standard Switches | LED | Pushbutton Switches | SPDT | IP65 | ||
![]() HW4B-A420-R Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW4B-A420-R | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | ||
![]() APD126DN-G Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | APD126DN-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW4B-A420-S Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW4B-A420-S | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | ||
![]() ABD3BN-S Idec | 5 |
| - | - | - | - | - | - | IDEC | - | - | 1 | - | IDEC | - | - | - | - | - | - | -25C to 50C | 50C | -25C | - | - | - | - | - | TWTD | - | - | Switches | - | - | - | - | Push Button Switch | - | - | - | Pushbutton Switches | - | - | - | - | Pushbutton Switches | - | - | ||
![]() HW1L-A4F11H2-R Idec | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | IDEC | HW1L-A4F11H2-R | - | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 3S, NEMA 4, NEMA 4X, NEMA 5, NEMA 12, NEMA 13 | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 3.53 | - | Incandescent | - | 1NO, 1NC | IP65 | ||
![]() HW4B-A420-B Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW4B-A420-B | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | ||
![]() HW4B-A411-B Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW4B-A411-B | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP65 | ||
![]() HW4B-A420-Y Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW4B-A420-Y | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | ||
![]() HW4B-A420-W Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW4B-A420-W | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | ||
![]() HW4B-A411-S Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW4B-A411-S | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP65 | ||
![]() HW4B-A411-W Idec | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | IDEC | HW4B-A411-W | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP65 |