- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Mounting Styles
- IP Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Manufacturer Part Number
- Illumination Color
- Lamp Type
- Contact Form
Attribute column
Manufacturer
IDEC Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shape | AC Voltage Rating (Max) | Actuator | Actuator Style | Approvals | Brand | Contact Materials | Contact Rating | DC Voltage Rating (Max) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | NEMA Rating | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation | Pole Throw Configuration | Product Depth (mm) | RoHS | Switch Configuration | Voltage Rating DC | Voltage, Rating | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Orientation | Current Rating | Termination Style | Actuator Type | Switch Function | Max Voltage Rating (AC) | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Form | Illumination Type | Terminal Type | Product Type | Illumination Color | Depth Behind Panel | Control Type | Current Rating (Max) | Angle of Throw | Contact Configuration | Product | Lamp Type | Product Category | Contacts | IP Rating | Product Length (mm) | Actuator Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVD301FN-R Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | AVD301FN-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AYLW49911-R-24V Idec | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | IDEC | AYLW49911-R-24V | - | - | - | - | - | NEMA 1, NEMA 2, NEMA 3, NEMA 3R, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 2.5 | - | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | - | ||
![]() LA1L-A1C54-G Idec | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 36 |
| - | Gold | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | - | Non-Illuminated | IDEC | AL6Q-M14-G-ENGRAVED | - | + 55 C | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | - | - | - | - | Switches | - | 3 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Pushbutton Switches | - | IP40 | - | - | - | ||
![]() HW4B-A402-Y Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | IDEC | HW4B-A402-Y | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NC | IP65 | - | - | - | ||
![]() HW4B-A411-Y Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | IDEC | HW4B-A411-Y | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | ALW29911DN-G-120V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HW4B-A320-Y Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | IDEC | HW4B-A320-Y | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | - | - | - | ||
![]() HW4B-A320-B Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | IDEC | HW4B-A320-B | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2NO | IP65 | - | - | - | ||
![]() HW4B-A311-S Idec | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | IDEC | HW4B-A311-S | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | IDEC | HW1L-A1F11Q-G-24V | - | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | 2.59 | - | - | - | - | - | Incandescent | - | 1NO, 1NC | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Illuminated | - | HW1L-A1F01QD-S-12V | - | + 50 C | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | 10 A | Screw | - | ON - OFF, OFF - ON | - | - | - | - | - | - | SPST | - | - | - | Blue | - | - | - | - | - | Standard Switches | LED | - | 1NC | IP20, IP65 | - | - | - | ||
![]() CW1S-2LE11 Idec | 50 | - | - | - | - | - | Round | - | Lever | - | CE, CSA, UL | IDEC | - | 10A | - | - | 1 | - | No | IDEC | CW1S-2LE11 | 10A | + 60 C | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | Yes | - | - | - | CW | - | - | 2 | - | - | - | Switches | - | - | Screw | - | - | - | - | Non Illuminated | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | 1.57 | Selector | - | 90° | SPDT | - | - | Control Switches | 1NO, 1NC | IP65 | - | - | - | ||
![]() AL6H-M14-JW Idec | 44 |
| - | Gold | - | Panel Mount | - | 250 | - | Rectangular Button | - | IDEC | GOLD CLAD SILVER | - | 250 | - | 1 | - | Yes | IDEC | AL6H-M14-JW | - | + 55 C | - 25 C | - | Panel | - | -25C to 55C | 55C | -25C | Momentary | SPDT | 18(mm) | - | N.O./N.C. | 250 VDC | 250V | A6 | - | Momentary Contact | - | - | - | - | Switches | - | 3 A | Quick Connect | - | - | - | - | - | - | 1000000 | 1 A @ 120 V ac, 1 A @ 24 V dc | - | Led | Quick Connect/Solder | Pushbutton Switches | - | - | - | 1@120VAC 24VDC(A) | - | SPDT | Standard Switches | LED | Pushbutton Switches | SPDT | IP40 | 24(mm) | - | 29(mm) | ||
![]() CW1S-2L Idec | 50 | - | - | - | - | - | Round | - | - | - | - | IDEC | - | - | - | - | 1 | Idec 22mm CW Series Selector Switches | No | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CW1S-2L | - | - | 2 | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories & Parts | - | - | - | - | - | - | Actuators | - | Switch Actuators | - | IP65 | - | - | - | ||
![]() CW1S-31E20 Idec | 26 |
| - | - | - | - | Round | - | Knob | - | CE, CSA, UL | IDEC | - | 10A | - | - | 1 | - | No | IDEC | CW1S-31E20 | 10A | + 60 C | - 25 C | 22mm | Panel Mount | - | - | - | - | - | - | - | Yes | - | - | - | CW | - | - | 3 | - | - | - | Switches | - | - | Screw | Spring Return | - | - | - | Non Illuminated | - | - | - | - | - | Fingersafe Screw | Selector Switch | - | 1.57 | Selector | - | 45° | DPST | - | - | Control Switches | 2NO | IP65 | - | - | - | ||
Tiny WHSL | 653 | - | - | Gold | Panel | - | - | - | Flush | - | CE, CSA, UL | IDEC | Silver | - | - | 10 Mcycles | 1 | - | Illuminated | IDEC | HW1L-MF2F01QD-G-24V | - | + 50 C | - 25 C | - | Panel Mount | - | - | - | - | Momentary | - | - | Compliant | - | 24 VDC | - | HW | Contact Block | - | - | 50 °C | -25 °C | - | Switches | Straight | 10 A | Screw | - | ON - (OFF) | 440 V | SPST | - | 220 V | 5 Mcycles | - | SPST | - | Fingersafe Screw | Pushbutton Switches | Green | 1.98 | - | - | - | - | Standard Switches | LED | Pushbutton Switches | 1NC | IP65 | - | 5.5 mm | - | ||
![]() HW4B-M1F11-B Idec | 45 |
| - | - | - | - | - | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | 1 | - | - | IDEC | HW4B-M1F11-B | - | - | - | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | HW | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Panel Mount Indicators / Switch Indicators | - | 1.98 | - | - | - | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | 1NO, 1NC | IP65 | - | - | - | ||
![]() AL6M-M14P-A Idec | In Stock | - | - | Gold | - | - | Round | - | Round | - | CE, CSA, UR | IDEC | - | - | - | - | 1 | - | Illuminated | IDEC | AL6M-M14P-A | - | + 55 C | - 25 C | Φ16mm | Panel Mount | - | - | - | - | Momentary | - | - | - | - | 250 VDC | - | A6 | - | - | - | - | - | Amber | Switches | - | 3 A | Quick Connect | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | SPDT | - | Quick Connect | Pushbutton Illuminated | Amber | 1.22 | - | - | - | SPDT | Standard Switches | LED | Pushbutton Switches | SPDT | IP65 | - | - | - | ||
![]() CW4L-A1E11QM4G IDEC | In Stock | - | - | - | - | - | Round | - | Flush | - | CE, cULus | - | - | 10A | - | - | 1 | - | Illuminated | - | CW4L-A1E11QM4G | - | - | - | 22mm | Panel Mount | - | - | - | - | Maintained | - | - | - | - | - | - | CW | - | - | - | - | - | Green | - | - | - | Screw | - | ON - OFF, OFF - ON | - | - | - | - | - | - | SPST | - | Fingersafe Screw | - | Green | 2.36 | - | - | - | - | Standard Switches | LED | - | 1NO, 1NC | IP65 | - | - | - |