- Manufacturer
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer Part Number
- Series
- Number of Positions
- RoHS
- Approvals
- Type
Attribute column
Manufacturer
IDEC Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Shape | Number of Terminals | Actuator | Actuator Style | Approvals | Brand | Casing/button colour | Connections | Contact Materials | Content | Dim | Dimensions | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lighting type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operation type | Recess diameter | RoHS | RoHS-compliant | Switch postions | Switch/button features | Switching angle | Switching current (max.) | Voltage Rating DC | Voltage, Rating | Series | Termination | Type | Number of Positions | Applications | Subcategory | Orientation | Current Rating | Termination Style | Function | Number of Contacts | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Contact Form | Terminal Type | Product Type | Illumination Color | Lens Color | Depth Behind Panel | Index Angle | Control Type | Angle of Throw | Contact Configuration | Lamp Type | Product Category | Contacts | IP Rating | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HW1S-3JTF21N1 Idec | In Stock | - | - | - | - | - | - | - | - | Knob | - | CE, CSA, TUV, UL | IDEC | - | - | - | - | - | - | 1 | Non-Illuminated | - | IDEC | HW1S-3JTF21N1 | + 60 C | - 25 C | - | Panel Mount | - | - | - | - | - | - | - | - | 24 VDC | 50 VAC, 110 VAC, 220 VAC, 440 VAC, 24 VDC | HW | - | - | 3 | - | Switches | - | 10 A | Screw | - | - | - | - | - | Non Illuminated | - | - | - | 2 NO - 1 NC | Fingersafe Screw | Control Switches | - | - | - | - | Selector | 45° | - | - | Control Switches | 2NO, 1NC | IP65 | - | - | - | - | - | ||
![]() ASW3320 Idec | In Stock | - | - | - | - | - | - | Round | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | IDEC | ASW3320 | - | - | Φ22mm | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | 3 | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Selector Switch | - | - | 1.91 | - | - | - | - | - | Pushbutton Switches | 2NO | IP65 | - | - | - | - | - | ||
![]() HW4S-2TF20 Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UL | IDEC | - | - | - | - | - | - | 1 | - | - | IDEC | HW4S-2TF20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | 2 | - | Switches | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | Fingersafe Screw | Rotary Switches | - | - | - | - | - | 90° | - | - | Rotary Switches | 2NO | - | - | - | - | - | - | ||
![]() LW1F-2C10V-GL Idec | In Stock | - | - | - | - | - | - | - | - | Round | Knob | - | IDEC | - | - | - | - | - | - | 1 | Illuminated | - | IDEC | - | + 60 C | - 25 C | - | PCB Mount | - | - | - | - | - | - | - | - | 30 VDC | - | LW | - | Knob Type Selector | - | - | Switches | - | 0.1 A, 3 A | PC Pin | - | - | - | 1 Pole | - | - | - | - | - | SPDT | - | Control Switches | Green | - | - | - | Selector | - | - | Incandescent | Control Switches | - | IP65 | - | - | - | - | - | ||
![]() ASW2L11 Idec | In Stock | - | - | - | Panel | - | - | Round | 4 | Level | - | - | IDEC | - | - | Silver | - | - | - | 1 | Non-Illuminated | - | IDEC | ASW2L11 | + 50 C | - 25 C | Φ22mm | Panel Mount | - | - | Compliant | - | - | - | - | - | 24 VDC | - | TW | Screw | - | 2 | - | Switches | Straight | 10 A | Snap-In | - | - | 440 V | 2 | DPST | - | 220 V | 500 kcycles | - | SPST | Screw | Selector Switch | - | - | 1.91 | 90 ° | Selector | - | - | - | Control Switches | 1NO, 1NC | IP65 | - | - | - | - | IP65 | ||
![]() ASW322 Idec | In Stock | - | - | - | - | - | - | Round | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | IDEC | ASW322 | - | - | Φ22mm | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | 3 | - | Switches | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | Screw | Selector Switch | - | - | 2.7 | - | - | 45° | - | - | Pushbutton Switches | 2NO, 2NC | IP65 | - | - | - | - | - | ||
![]() AS6H-2Y2P Idec | In Stock | - | - | - | - | - | Plastic | Rectangle | - | - | - | CE, CSA, UL | IDEC | Black | Soldering,Type C CEE 7/16 plug 2.8 mm | - | 1pc(s) | (L x W x H) 38.5 x 24 x 18 mm | - | 1 | Non-Illuminated | None | IDEC | AS6H-2Y2P | - | - | Φ16mm | - | Lever (rotary) | 16mm | - | Yes | 2 | Protruding | 2 x 90 ° | 1A | 250 VDC | - | A6 | - | AS6H-2Y2P | 2 | - | Switches | - | - | - | latch | - | - | - | - | Non Illuminated | - | - | - | - | Q.C./Solder | Selector Switch | - | - | 0.91 | - | - | 90° | - | - | Rotary Switches | 2NO, 2NC | IP65 | - | 18mm | 38.5mm | 24mm | - | ||
![]() HW4S-3TF20 Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UL | IDEC | - | - | - | - | - | - | 1 | - | - | IDEC | HW4S-3TF20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HW | - | - | 3 | - | Switches | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | Fingersafe Screw | Rotary Switches | - | - | - | - | - | 45° | - | - | Rotary Switches | 2NO | - | - | - | - | - | - | ||
![]() AS6Q-2Y2P Idec | In Stock | - | - | - | - | - | - | Square | - | - | - | CE, CSA, UL | IDEC | - | - | - | - | - | - | 1 | - | - | IDEC | AS6Q-2Y2P | - | - | Φ16mm | - | - | - | Details | - | - | - | - | - | 250 VDC | - | A6 | - | - | 2 | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Q.C./Solder | Selector Switch | - | - | 0.91 | - | Selector | - | - | - | Control Switches | 2NO, 2NC | IP65 | - | - | - | - | - | ||
![]() AS6M-3Y2P Idec | In Stock | - | - | Gold | - | Panel Mount | - | Round | - | Knob | - | CE, CSA, UL | IDEC | - | - | Gold Plated Silver | - | - | 18 x 38.5mm | 1 | Non-Illuminated | - | IDEC | AS6M-3Y2P | + 55 C | - 25 C | Φ16mm | Panel Mount | - | - | - | - | - | - | - | - | 250 VDC | 250V ac/dc | A6 | - | - | 3 | Office And Factory | Switches | - | 3 A | Quick Connect | - | 2 | - | - | - | Non Illuminated | - | 250000Operations | 1 A | - | Q.C./Solder | Selector Switch | - | - | 0.91 | 45 deg | - | 45° | DPDT | - | Rotary Switches | 2NO, 2NC | IP65 | 18mm | 38.5mm | - | - | - | ||
![]() ASW220 Idec | In Stock | - | - | - | - | - | - | Round | - | Knob | - | - | IDEC | - | - | - | - | - | - | 1 | Non-Illuminated | - | IDEC | ASW220 | + 50 C | - 25 C | Φ22mm | Panel Mount | - | - | - | - | - | - | - | - | 24 VDC | - | TW | - | - | 2 | - | Switches | - | 10 A | Snap-In | - | - | - | 2 Pole | - | Non Illuminated | - | - | - | SPST | Screw | Selector Switch | - | - | 1.91 | - | Selector | 90° | - | - | Control Switches | 2NO | IP65 | - | - | - | - | - | ||
![]() ASW210 Idec | In Stock | - | - | - | - | - | - | Round | - | Knob | - | - | IDEC | - | - | - | - | - | - | 1 | Non-Illuminated | - | IDEC | ASW210 | + 50 C | - 25 C | Φ22mm | Panel Mount | - | - | Details | - | - | - | - | - | 24 VDC | - | TW | - | - | 2 | - | Switches | - | 10 A | Snap-In | - | - | - | 2 Pole | - | Non Illuminated | - | - | - | SPST | Screw | Selector Switch Illuminated | - | - | 1.91 | - | Selector | 90° | - | - | Control Switches | 1NO | IP65 | - | - | - | - | - | ||
![]() ASW201-116 Idec | In Stock | - | - | - | - | - | - | Round | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | IDEC | ASW201-116 | - | - | Φ22mm | - | - | - | - | - | - | - | - | - | - | - | TW | - | - | 2 | - | Switches | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | Screw | Selector Switch Illuminated | - | - | 1.91 | - | - | 90° | - | - | Pushbutton Switches | 1NC | IP65 | - | - | - | - | - | ||
![]() LW1F-2C20V-W Idec | In Stock | - | - | - | - | - | - | - | - | Round | Knob | CE, CSA, TUV, UR | IDEC | - | - | - | - | - | - | 1 | Illuminated | - | IDEC | LW1F-2C20V-W | + 50 C | - 25 C | - | PCB Mount | - | - | - | - | - | - | - | - | 30 VDC | - | LW | - | Knob Type Selector | - | - | Switches | - | 0.1 A, 3 A | PC Pin | - | - | - | 2 Pole | - | - | - | - | - | DPDT | PCB | Control Switches | White | White | 1.63 | - | Selector | - | - | LED | Control Switches | DPDT | IP65 | - | - | - | - | - | ||
![]() LW1S-2C1V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | - | - | 1 | Non-Illuminated | - | IDEC | LW1S-2C1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LW | - | - | 2 | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | Snap Action Switches | - | - | 1.63 | - | - | - | - | - | Basic / Snap Action Switches | SPDT | IP65 | - | - | - | - | - | ||
![]() LW1F-2C10V-GD Idec | In Stock | - | - | - | - | - | - | - | - | Round | Knob | CE, CSA, TUV, UL | IDEC | - | - | - | - | - | - | 1 | Illuminated | - | IDEC | LW1F-2C10V-GD | + 50 C | - 25 C | - | PCB Mount | - | - | - | - | - | - | - | - | 30 VDC | - | LW | - | Knob Type Selector | - | - | Switches | - | 0.1 A, 3 A | PC Pin | - | - | - | 1 Pole | - | - | - | - | - | SPDT | PCB | Control Switches | Green | Green | - | - | Selector | - | - | LED | Control Switches | 1NO, 1NC | IP65 | - | - | - | - | - | ||
![]() LW1F-3C20V-W Idec | In Stock | - | - | - | - | - | - | - | - | Round | Knob | CE, CSA, TUV, UR | IDEC | - | - | - | - | - | - | 1 | Illuminated | - | IDEC | LW1F-3C20V-W | + 50 C | - 25 C | - | PCB Mount | - | - | - | - | - | - | - | - | 30 VDC | - | LW | - | Knob Type Selector | - | - | Switches | - | 0.1 A, 3 A | PC Pin | - | - | - | 2 Pole | - | - | - | - | - | DPDT | PCB | Control Switches | White | White | 1.63 | - | Selector | - | - | LED | Control Switches | DPDT | IP65 | - | - | - | - | - | ||
![]() LW1F-2C30V-W Idec | In Stock | - | - | - | - | - | - | - | - | Round | Knob | CE, CSA, TUV, UR | IDEC | - | - | - | - | - | - | 1 | Illuminated | - | IDEC | LW1F-2C30V-W | + 50 C | - 25 C | - | PCB Mount | - | - | - | - | - | - | - | - | 30 VDC | - | LW | - | Knob Type Selector | - | - | Switches | - | 0.1 A, 3 A | PC Pin | - | - | - | 3 Pole | - | - | - | - | - | 3PDT | PCB | Control Switches | White | White | 1.63 | - | Selector | - | - | LED | Control Switches | 3PDT | IP65 | - | - | - | - | - | ||
![]() LW1F-2C10V-R Idec | In Stock | - | - | - | - | - | - | - | - | Round | Knob | CE, CSA, TUV, UR | IDEC | - | - | - | - | - | - | 1 | Illuminated | - | IDEC | LW1F-2C10V-R | + 50 C | - 25 C | - | PCB Mount | - | - | - | - | - | - | - | - | 30 VDC | - | LW | - | Knob Type Selector | - | - | Switches | - | 0.1 A, 3 A | PC Pin | - | - | - | 1 Pole | - | - | - | - | - | SPDT | PCB | Control Switches | Red | Red | 1.63 | - | Selector | - | - | LED | Control Switches | SPDT | IP65 | - | - | - | - | - | ||
![]() LW1S-2C2V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | CE, CSA, TUV, UR | IDEC | - | - | - | - | - | - | 1 | Non-Illuminated | - | IDEC | LW1S-2C2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LW | - | - | 2 | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | Snap Action Switches | - | - | 1.63 | - | - | - | - | - | Basic / Snap Action Switches | DPDT | IP65 | - | - | - | - | - |