- Manufacturer Part Number
- Contacts
- Manufacturer
- Approvals
- Factory Pack QuantityFactory Pack Quantity
- Series
- Number of Positions
- Brand
- Subcategory
- Product Category
- Product Type
- Mounting Hole Size
Attribute column
Manufacturer
IDEC Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Index Angle | Number of Switch Sections | Switch Action | Depth Behind Flange | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASD3L02N IDEC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | DPDT | - | - | - | ROTARY SWITCH | - | - | - | 45 ° | - | - | - | - | RoHS Compliant | - | ||
![]() ASD220N IDEC | In Stock | - | - | 1 Weeks | Panel | - | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V | - | 2 | DPST | - | 220V | 500000 cycles | ROTARY SWITCH | Illuminated | - | - | 90 ° | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ASD322N IDEC | 28646271 |
| Datasheet | 2 Weeks | - | - | 3 | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LBW6S-33T6 IDEC | In Stock | - | - | 4 Weeks | - | Panel Mount | - | Silver | 50,000 Cycles | - | -25°C~60°C | - | LBW | Active | 1 (Unlimited) | - | - | Standard | 3 | - | - | - | - | 30V | 5A AC/DC | - | IP65 - Dust Tight, Water Resistant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | CE, CSA, TUV, UL | - | DPDT | Mom-Off-Mom | Circular - 22.30mm Dia | - | - | - | - | - | Non-Illuminated | - | 250,000 Cycles | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASD222N IDEC | In Stock | - | Datasheet | 2 Weeks | Panel | - | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440V | - | - | 4PST | - | 220V | 500000 cycles | ROTARY SWITCH | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ASD3322N IDEC | In Stock | - | Datasheet | 1 Weeks | Panel | - | - | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | SPST | - | - | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ASD33L22N IDEC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | DPDT | - | - | - | ROTARY SWITCH | Illuminated | - | - | 45 ° | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ASD2L10N IDEC | In Stock | - | - | 2 Weeks | Panel | - | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | 2 | Screw | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 440V | - | 1 | SPST | - | 220V | 500000 cycles | ROTARY SWITCH | Illuminated | - | - | 90 ° | - | - | - | Unknown | RoHS Compliant | IP65 | ||
![]() ASW320 IDEC | 50 | - | - | 4 Weeks | Panel | Panel Mount | - | Silver | - | - | -25°C~50°C | 2005 | TW | Active | Not Applicable | 4 | Screw | Standard | 3 | - | - | - | - | 24V | 10A AC 8A DC | Straight | IP65 - Dust Tight, Oil and Water Resistant | Screw Terminal | 110V | CCC, CE, CSA, TUV, UL | - | DPST-NO | On-Off-Off, Off-Off-On | Circular - 22.30mm Dia | - | 440V | - | 2 | DPST | Non-Illuminated | 220V | 500,000 Cycles | - | Illuminated | - | - | 45 ° | - | - | 48.50mm | Unknown | ROHS3 Compliant | IP65 | ||
![]() ASD3340N IDEC | In Stock | - | Datasheet | 2 Weeks | Panel | - | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | 8 | Screw | - | 3 | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 440V | - | - | 4PST | - | 220V | 500000 cycles | ROTARY SWITCH | - | - | - | - | - | - | - | - | Non-RoHS Compliant | IP65 | ||
![]() ASD3L22N-310 IDEC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ASD2L20N IDEC | In Stock | - | - | 1 Weeks | Panel | - | - | - | - | 50°C | - | 2012 | - | Obsolete | 1 (Unlimited) | 4 | Screw | - | 2 | - | - | - | REFERENCE STANDARD: EN; VDE | - | - | Straight | - | - | - | - | LEVER | - | - | - | 8A | 440V | - | - | DPST | - | 220V | 500000 cycles | ROTARY SWITCH | - | 10A | 10A@110VAC | - | 1 | LATCHED | - | - | Non-RoHS Compliant | IP65 | ||
![]() ASD322N-310 IDEC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ASD322N-309 IDEC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ASD2L01N-116 IDEC | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ASD32L20N IDEC | In Stock | - | Datasheet | - | - | - | 3 | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ASD3220N IDEC | In Stock | - | Datasheet | - | - | - | 3 | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ASD210N IDEC | 30868271 |
| - | 2 Weeks | Panel | - | - | - | - | - | - | 2005 | - | Obsolete | 1 (Unlimited) | - | Screw | - | 2 | - | - | - | - | - | - | - | - | - | 110V | CSA, UL | - | - | - | - | - | 440V | - | 1 | SPST | - | 220V | 500000 cycles | ROTARY SWITCH | Illuminated | - | - | - | - | - | - | Unknown | RoHS Compliant | IP65 | ||
![]() ASLD39904DN-Y-6V IDEC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 2 Weeks | Panel | - | - | - | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | 4 | Screw | - | 3 | 50°C | -25°C | Green | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 440V | - | - | DPST | - | 220V | 500000 cycles | - | LED | - | - | - | - | - | - | - | RoHS Compliant | IP65 |