- Factory Pack QuantityFactory Pack Quantity
- Series
- Manufacturer Part Number
- Illuminated
- Illumination Color
- Lamp Type
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- IP Rating
Attribute column
Manufacturer
IDEC Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Termination Style | Voltage - Rated AC | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Pretravel | Features | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS5L-VB44M-G IDEC | 2177 |
| - | 3 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~55°C | Bulk | - | HS5L | Active | Not Applicable | - | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Spring Terminal | 125V | Panel Disconnect | - | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | 2,000,000 Cycles | - | - | 12236gf | 0.433 (11.0mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS5D-02RN IDEC | 39 | - | - | 4 Weeks | Screw | Chassis Mount | Plastic | - | 100,000 Cycles | -30°C~70°C | Bulk | 2010 | HS5D | Active | Not Applicable | - | EAR99 | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Screw Terminal | 125V | Panel Disconnect | - | DPST-NC | On-Off | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 5099gf | 0.394 (10.0mm) | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() HS5E-B7Y003 IDEC | In Stock | - | Datasheet | 1 Weeks | Screw | Chassis Mount | - | - | 100,000 Cycles | -25°C~50°C | Bulk | 2008 | HS5E | Obsolete | Not Applicable | Conduit | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Cable Leads | 125V | Panel Disconnect | - | DPST-NO/NC + DPST-NC | On-Off, Off-On | 250V | 266mA | DPST | 250V | 1,000,000 Cycles | - | - | 8158gf | 0.472 (12.0mm) | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HS1L-DT44KMSR-R IDEC | 2048 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | -20°C~55°C | Bulk | 2010 | HS1L | Active | Not Applicable | - | - | - | - | 30V | 10A AC 8A DC | - | IP67 - Dust Tight, Waterproof | - | Screw Terminal | 125V | Panel Disconnect | - | 3PST-NC x 2 | On-Off | - | - | - | - | 1,000,000 Cycles | - | - | 5099gf | 0.433 (11.0mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS5E-D7Y401-G IDEC | In Stock | - | - | 1 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~50°C | Bulk | 2008 | HS5E | Obsolete | Not Applicable | - | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Cable Leads | 125V | Panel Disconnect | - | DPST-NC x 2 | On-Off | - | - | - | - | 1,000,000 Cycles | - | - | 8158gf | 0.433 (11.0mm) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HS5E-D7Y003 IDEC | In Stock | - | - | 1 Weeks | Screw | Chassis Mount | - | - | 100,000 Cycles | -25°C~50°C | Bulk | 2008 | HS5E | Obsolete | Not Applicable | Conduit | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Cable Leads | 125V | Panel Disconnect | - | DPST-NC x 2 | On-Off | 250V | 266mA | DPST | 250V | 1,000,000 Cycles | - | - | 8158gf | 0.472 (12.0mm) | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HS6B-12B01 IDEC | 33 |
| - | 4 Weeks | Panel, Screw | Chassis Mount | Plastic | 120g | 100,000 Cycles | -25°C~70°C | Bulk | 2005 | HS6B | Active | Not Applicable | Cable | EAR99 | 3 | - | 30V | 2.5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 30mm | Cable Leads | 125V | Panel Disconnect | - | 3PST-2NC/1NO | On-Off, Off-On | 250V | - | 3PST, DPST, SPST | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2.5A | 6118gf | 0.315 (8.0mm) | Cable Length 1m | 78mm | 30mm | - | ROHS3 Compliant | IP67 | ||
![]() HS5L-VC44LM-G IDEC | 2577 |
| - | 7 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~55°C | Bulk | - | HS5L | Active | Not Applicable | - | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Spring Terminal | 125V | Panel Disconnect | - | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | 2,000,000 Cycles | - | - | 12236gf | 0.433 (11.0mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS5L-VA44LM-G IDEC | 2421 |
| - | 3 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~55°C | Bulk | - | HS5L | Active | Not Applicable | - | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Spring Terminal | 125V | Panel Disconnect | - | DPST-NO/NC x 2 | On-Off, Off-On | - | - | - | - | 2,000,000 Cycles | - | - | 12236gf | 0.433 (11.0mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS5L-VF44M-G IDEC | 2408 |
| - | 7 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~55°C | Bulk | - | HS5L | Active | Not Applicable | - | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Spring Terminal | 125V | Panel Disconnect | - | 3PST-NC + SPST-NC | On-Off | - | - | - | - | 2,000,000 Cycles | - | - | 12236gf | 0.433 (11.0mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS5E-B4403-G IDEC | In Stock | - | - | 1 Weeks | Wire | Chassis Mount | Plastic | - | 100,000 Cycles | -25°C~50°C | Bulk | 2008 | HS5E | Obsolete | Not Applicable | Cable | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | 40mm | Cable Leads | 125V | Panel Disconnect | 24V | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | SP | - | 1,000,000 Cycles | - | - | 8158gf | 0.433 (11.0mm) | - | 146mm | 35mm | Unknown | RoHS Compliant | IP67 | ||
![]() HS5E-A4005 IDEC | In Stock | - | Datasheet | - | - | Chassis Mount | Plastic | - | 100,000 Cycles | -25°C~50°C | Bulk | - | HS5E | Obsolete | Not Applicable | - | - | - | Black | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Cable Leads | 125V | Panel Disconnect | - | DPST-NO/NC x 2 | On-Off, Off-On | - | - | - | - | 1,000,000 Cycles | - | - | 8158gf | 0.472 (12.0mm) | - | - | - | - | - | - | ||
![]() HS5L-VC44M-G IDEC | 2291 |
| - | 7 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~55°C | Bulk | - | HS5L | Active | Not Applicable | - | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Spring Terminal | 125V | Panel Disconnect | - | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | 2,000,000 Cycles | - | - | 12236gf | 0.433 (11.0mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS5L-VD44M-G IDEC | 43 | - | - | 3 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~55°C | Bulk | - | HS5L | Active | Not Applicable | - | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Spring Terminal | 125V | Panel Disconnect | - | DPST-NC x 2 | On-Off | - | - | - | - | 2,000,000 Cycles | - | - | 12236gf | 0.433 (11.0mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS5L-VF7Y4M-G IDEC | 2021 |
| - | 3 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~55°C | Bulk | - | HS5L | Active | Not Applicable | - | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Spring Terminal | 125V | Panel Disconnect | - | 3PST-NC + SPST-NC | On-Off | - | - | - | - | 2,000,000 Cycles | - | - | 12236gf | 0.433 (11.0mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS5L-VA44M-G IDEC | 2306 |
| - | 3 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~55°C | Bulk | - | HS5L | Active | Not Applicable | - | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Spring Terminal | 125V | Panel Disconnect | - | DPST-NO/NC x 2 | On-Off, Off-On | - | - | - | - | 2,000,000 Cycles | - | - | 12236gf | 0.433 (11.0mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS5E-A7Y003 IDEC | In Stock | - | - | 1 Weeks | Wire | Chassis Mount | - | - | 100,000 Cycles | -25°C~50°C | Bulk | 2008 | HS5E | Obsolete | Not Applicable | Cable | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Cable Leads | 125V | Panel Disconnect | - | DPST-NO/NC x 2 | On-Off, Off-On | - | 266mA | SPST | - | 1,000,000 Cycles | - | - | 8158gf | 0.472 (12.0mm) | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HS5E-D4003 IDEC | In Stock | - | - | 2 Weeks | Wire | Chassis Mount | - | - | 100,000 Cycles | -25°C~50°C | Bulk | 2008 | HS5E | Obsolete | Not Applicable | Cable | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | Cable Leads | 125V | Panel Disconnect | - | DPST-NC x 2 | On-Off | - | - | SPST | - | 1,000,000 Cycles | - | - | 8158gf | 0.472 (12.0mm) | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HS5E-D7Y403-G IDEC | In Stock | - | - | 1 Weeks | Screw | Chassis Mount | Plastic | - | 100,000 Cycles | -25°C~50°C | Bulk | 2008 | HS5E | Obsolete | Not Applicable | Cable | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | 40mm | Cable Leads | 125V | Panel Disconnect | 24V | DPST-NC x 2 | On-Off | - | - | SP | - | 1,000,000 Cycles | - | - | 8158gf | 0.433 (11.0mm) | - | 146mm | 35mm | Unknown | RoHS Compliant | IP67 | ||
![]() HS5E-A4403-G IDEC | In Stock | - | - | 2 Weeks | Wire | Chassis Mount | Plastic | - | 100,000 Cycles | -25°C~50°C | Bulk | 2008 | HS5E | Obsolete | Not Applicable | Cable | - | - | - | 30V | 2.5A AC/DC | - | IP67 - Dust Tight, Waterproof | 40mm | Cable Leads | 125V | Panel Disconnect | 24V | DPST-NO/NC x 2 | On-Off, Off-On | - | 10mA | SP | - | 1,000,000 Cycles | - | - | 8158gf | 0.433 (11.0mm) | - | 146mm | 35mm | Unknown | RoHS Compliant | IP67 |