- Series
- RoHS
- Mfr
- Package
- Product Status
- Base Product Number
- Tolerance
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Resistance
Attribute column
Manufacturer
IFM Electronic Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | For Use With | Maximum Operating Pressure | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | NEMA Rating | Range | RoHS | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power Rating | Pitch | Military Standard | Note | Cable Length | Accessory Type | Viewing Angle | Contact Current Rating | Forward Voltage | Luminous Intensity | Wavelength | Number of LEDs | Finish | Dominant Wavelength | Control Voltage | Enclosure Type | IP Rating | Diameter | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZC0013 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 ° | - | 2.25 V | 3 mcd | 660 nm | 3 | - | 660 nm | - | - | - | - | - | - | - | ||
![]() E21155 IFM Electronic | In Stock | - | - | - | - | - | Steel | - | 500bar | +120°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc Plated | - | - | - | - | - | - | - | - | ||
![]() E21207 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AF-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | 24 → 60 V | - | - | - | - | - | - | ||
![]() E33222 IFM Electronic | In Stock | - | - | - | - | - | Steel | - | 200bar | +120°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc Plated | - | - | - | - | - | - | - | - | ||
![]() E37920 IFM Electronic | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Remover Roller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E40134 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E20423 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | PCB | - | - | Yes | - | Printed Circuit | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E20738 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | PCB | - | - | Yes | - | Printed Circuit | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E20720 IFM Electronic | 51 |
| - | - | - | - | - | M18 Ultrasonic Sensors | - | - | - | PCB | - | - | Yes | - | Printed Circuit | - | - | - | - | - | - | - | - | - | Mounting Set | - | - | 5 mm | - | - | - | Mounting Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E20679 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | DIN | - | - | Yes | - | 261 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,6 | - | ||
![]() E20739 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | DIN | - | - | Yes | - | 262 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,6 | - | ||
![]() E11846 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | cable | - | - | Yes | - | X-COM S-Miniá | - | - | - | - | - | - | - | - | - | - | - | - | 3,5 mm | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E12514 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 209 | - | - | - | - | Marking labels | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E30142 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | NEMA 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronic | IP40 | - | - | - | - | ||
![]() E30157 IFM Electronic | In Stock | - | - | - | - | - | - | Arduino Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-Digit 14-Segment Alphanumeric Display Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E12255 IFM Electronic | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1 % | - | 50 ppm/°C | - | - | 14.3 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78 mm | 4.75 mm | - | - | ||
![]() EVT063 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVT057 IFM Electronic | In Stock | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | - | - | Power | - | - | - | - | - | - | Female | - | - | - | - | 127 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() EVW029 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EY1003 IFM Electronic | In Stock | - | - | - | Brackets | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |