- Series
- RoHS
- Mfr
- Package
- Product Status
- Base Product Number
- Tolerance
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Resistance
Attribute column
Manufacturer
IFM Electronic Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Body Material | Dimensions | Door Type | For Use With | Manufacturer Series | Maximum Collector Emitter Voltage | Maximum Current | Maximum Gate Emitter Voltage | Maximum Operating Temperature | Maximum Temperature Coefficient | Minimum Operating Temperature | Package Type | Range | Special Features | Voltage, Rating | Series | Tolerance | Connector Type | Resistance | Capacitance | Power Rating | Technology | Supply Voltage | Depth | Current Rating | Pin Count | Termination Style | Function | Lead Pitch | Dielectric | Configuration | Lead Diameter | Voltage | Accessory Type | Number of Poles | Contact Current Rating | Thread Size | Terminal Type | Shielded | Coil Voltage | Power Consumption | Voltage Range | Overall Height | Channel Type | Overall Length | Phase | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E33202 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | Steel Enclosed Safety Switches OTL16-63 | - | - | 1SCA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E33208 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel Enclosed Safety Switches OTL16-63 | - | - | 1SCA02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E35210 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AF-B - 2 | - | - | 1SBL23 | - | - | - | - | - | - | - | - | - | - | - | Installation Contactor | - | - | - | - | - | - | 4 | - | - | - | - | 48 → 130 V | - | - | - | - | - | - | - | - | - | - | ||
![]() E35220 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UA | - | - | 1SBL2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 4 A | - | - | - | 230 → 240 V | - | - | - | - | - | - | - | - | - | - | ||
![]() E37211 IFM Electronic | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KVR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M16 | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | ||
![]() E37250 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | V7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 kW | - | - | - | - | - | - | - | - | - | - | - | - | Braking Resistor | - | - | - | - | - | - | - | 200 VAC | - | - | - | - | - | - | - | - | ||
![]() E37220 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | CK3E | CK3E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E35067 IFM Electronic | 4041638 | - | - | Through Hole | - | - | - | 27.7 x 24.1 x 25.3mm | - | TWXXXX Infrared Temperature Sensors | - | - | - | - | +105°C | - | -40°C | - | - | - | - | - | ±5% | - | - | 560nF | - | - | - | 24.1mm | - | - | - | - | 22.5mm | Polypropylene | - | 1mm | 1.25 kV dc, 300 V ac | Insulating Tube | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 25.3mm | 27.7mm | - | ||
![]() E35068 IFM Electronic | In Stock | - | - | PCB Mount | - | - | - | 107.8 x 45.4 x 13.2mm | - | - | - | 1200 V | - | ±20V | +150 °C | - | - | ECONO2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | Dual Half Bridge | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | ||
![]() E37930 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PowerLogic | - | - | - | - | - | - | - | - | - | 200 → 240V (Volts) | - | 1kA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1VA | - | - | - | - | - | - | - | - | - | ||
![]() E37850 IFM Electronic | In Stock | - | - | - | - | - | Sheet Steel | - | Opaque | - | - | - | - | - | - | - | - | - | - | - | - | TP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP55 | - | - | - | ||
![]() E38505 IFM Electronic | In Stock | - | - | - | Aluminium Housed | - | - | 14.8 x 72.5 x 29.7mm | - | - | - | - | - | - | +200°C | +100ppm/°C | +5°C | - | - | - | - | HS50 | ±5% | - | 8.2Ω | - | 50W | Wire Wound | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.8mm | - | 72.5mm | - | - | - | - | - | ||
![]() E40178 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | G5 Series Servo Motor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30m | - | ||
![]() E40128 IFM Electronic | In Stock | - | - | - | - | High Performance Chrome Vanadium Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mm | - | - | - | - | - | ||
![]() E43002 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | - | 480 V ac | - | - | - | - | - | 37 kW | - | - | - | 143 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP00, IP20 | - | - | - | ||
![]() E43008 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | -25°C | - | xStart | - | - | Eaton Moeller | - | - | - | - | 22 kW | - | - | 147mm | - | - | - | - | - | - | - | - | - | - | 4 | 80 A | - | Screw | - | 110 V ac | - | - | - | - | - | - | - | - | 115mm | 85mm | ||
![]() E43009 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPOFTV | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E43019 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | FPE, FRE | - | - | - | - | - | - | - | - | - | BS5839 | - | Eaton Fulleon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Output Daughter Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E43006 IFM Electronic | In Stock | - | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TK PC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | IP66 | - | - | - | ||
![]() E60066 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 W | - | - | - | - | - | - | - | - | - | - | - | - | Undervoltage Release | - | - | - | - | - | - | - | 220 → 240 V | - | - | - | - | - | - | 89mm | - |