- Series
- RoHS
- Mfr
- Package
- Product Status
- Base Product Number
- Tolerance
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Resistance
Attribute column
Manufacturer
IFM Electronic Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Conductor Material | Collector-Emitter Saturation Voltage | Contact Materials | For Use With | Jacket Material | NEMA Rating | Rated Speed | Shaft Length | Shaft Type | Switching Speed | Torque | Voltage, Rating | Series | Termination | Power Rating | Orientation | Current Rating | Wire Gauge | Number of Ports | Output Configuration | Power Dissipation | Accessory Type | Output Power | Temperature Range | Bearing Type | Connector Type A | Core Architecture | Connector Type B | Frequency Range | Encoder Type | Isolation Voltage | Continuous Collector Current | Communication Protocol | Operating Voltage | Kit Contents | Enclosure Type | Shaft Diameter | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E12531 IFM Electronic | In Stock | - | - | - | Tinned Copper | - | - | - | PVC | - | - | - | - | - | - | 300V | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E17148 IFM Electronic | In Stock | - | - | - | Copper | - | - | - | PVC | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E12676 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | D Type Flatted End | - | - | - | - | Cable | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | Absolute | - | - | - | - | - | - | 6mm | IP64, IP65 | ||
![]() E12686 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | Cable | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | 6mm | IP65, IP67 | ||
![]() E12684 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hollow Shaft | - | - | - | - | Cable | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | 6mm | IP52 | ||
![]() E12685 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E12682 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 80N-cm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E20872 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E20988 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm Stereo Phone Plug | - | 3.5mm Stereo Phone Plug | - | - | - | - | - | - | - | - | - | - | ||
![]() E20991 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E2M252 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VA | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Hz / 60Hz | - | - | - | - | - | - | - | - | - | ||
![]() E30059 IFM Electronic | In Stock | - | - | Gold | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E30397 IFM Electronic | In Stock | - | - | Gold | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E30393 IFM Electronic | 5052064 |
| - | Gold | - | - | Copper Alloy | Temperature Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermowell | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E30116 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E30149 IFM Electronic | In Stock | - | - | Gold | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E30401 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | NEMA 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronic | - | IP40 | ||
![]() E30403 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | 11200rpm | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | Sleeve Bearing | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E30398 IFM Electronic | 11 |
| - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | E30 | - | - | Straight | - | - | 2 | - | - | - | - | -25 → +60 °C | - | - | - | - | - | - | - | 160A | IO-LINK | 18 → 32V dc | - | - | - | IP67 | ||
![]() E30427 IFM Electronic | In Stock | - | - | - | - | - | - | Prototype Boards | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESP8266 WiFi Module Breakout Board | - | - | - |