- Series
- RoHS
- Mfr
- Package
- Product Status
- Base Product Number
- Tolerance
- Operating Temperature
- Features
- Temperature Coefficient
- Package / Case
- Resistance
Attribute column
Manufacturer
IFM Electronic Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Collector-Emitter Breakdown Voltage | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Military Standard | Failure Rate | Contact Style | Element Configuration | Halogen Free | Collector Emitter Voltage (VCEO) | Max Collector Current | Features | Diameter | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E11435 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E11431 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E11437 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E11433 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E10077 IFM Electronic | In Stock | - | - | Copper, Silver, Tin | Through Hole | - | - | Non-Compliant | Tape & Reel | 2 % | - | 25 ppm/°C | 1.33 kΩ | 275 °C | -55 °C | Wirewound | - | 2 W | - | - | - | - | - | - | - | - | - | 4 mm | 10.2 mm | - | No | - | ||
![]() E11510 IFM Electronic | In Stock | - | - | Lead, Tin | Through Hole | - | - | Non-Compliant | Bulk | 1 % | - | 100 ppm/°C | 400 Ω | 150 °C | -65 °C | Metal Film | - | 125 mW | - | MIL-PRF-39017 | - | - | - | - | - | - | - | 1.68 mm | 4.75 mm | 1.68 mm | No | Contains Lead | ||
![]() E12260 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E12259 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E12401 IFM Electronic | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Female | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | ||
![]() E12231 IFM Electronic | In Stock | - | - | - | - | - | - | Non-Compliant | Tape & Reel (TR) | 0.5 % | 2 | 50 ppm/°C | 9.2 kΩ | - | - | Metal Film | - | 100 mW | 100 mW | - | 0.001 % | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | 3.81 mm | 1.78 mm | - | Contains Lead | ||
![]() E12470 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E20428 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E12411 IFM Electronic | In Stock | - | - | - | - | 3 | 600 V | Compliant | - | - | - | - | - | 150 °C | -55 °C | - | - | - | 139 W | - | - | - | Single | Halogen Free | 600 V | 31 A | - | - | - | - | - | - | ||
![]() E20824 IFM Electronic | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E20489 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E20825 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E20814 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E21085 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E21112 IFM Electronic | In Stock | - | - | Lead, Tin | Through Hole | - | - | Non-Compliant | Bulk | 0.5 % | 2 | 50 ppm/°C | 681 kΩ | 175 °C | -65 °C | Metal Film | - | 125 mW | 125 mW | MIL-PRF-55182 | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | 2.39 mm | 6.35 mm | 2.39 mm | No | Contains Lead | ||
![]() E21114 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |