- RoHS
- Series
- Mfr
- Package
- Product Status
- Tolerance
- Note
- Temperature Coefficient
- Resistance
- Composition
- Pitch
- Mounting
Attribute column
Manufacturer
IFM Electronic Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Probe Material | Base Product Number | Bend radius protection/trumpet flare | Contact Materials | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Material quality | Mfr | Model | Mounting | Nominal thread size metric/PG | Package | Pitch Spacing | Pitch thread | Product Status | RoHS | Shock resistant | Suitable for cable diameter | Suitable for operating system Windows 7 | Surface protection | Thread length | Thread type | Type of accessory/spare part | Voltage type | With locknut | With strain relief | Wrench width | Packaging | Series | Tolerance | Resistance | Power Rating | Pitch | Depth | Note | Interface | Termination Type | Number of Ports | Response Time | Wire Size (AWG) | Temperature Range | Rated Current | Sensor Type | Load Current | Rated Voltage | Communication Protocol | Probe Length | Operating Voltage | IP Rating | Height | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IFM210 IFM Electronic | In Stock | - | - | Plastic | - | - | - | - | No | - | IP68 | Yes | 20, 21, 22 | 1, 2 | No | Polyamide (PA) | - | 90°-elbow | - | 20 | - | - | 1.5 | - | - | No | 5 - 9 | - | Untreated | 9 | Metric | - | - | No | No | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JN2101 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC5274 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KI5086 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IGM208 IFM Electronic | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1600 | - | - | ||
![]() IGM204 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2200 | 800 | - | ||
![]() IIM216 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC1365 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 1 % | 536 Ω | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() AL1331 IFM Electronic | In Stock | - | - | - | Polyamide | 283g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AL | - | - | - | - | - | - | Ethernet, IO-Link | - | 4 | - | - | -25 → +60 °C | - | - | - | - | IO-LINK | - | 20 → 28V dc | IP65, IP66, IP67, IP69K | - | - | - | ||
![]() TN2405 IFM Electronic | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | 3 s | - | - | - | PT1000 | - | - | - | 30mm | - | - | - | - | - | ||
![]() TN2105 IFM Electronic | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | 3 s | - | - | - | PT1000 | - | - | - | 25mm | - | - | - | - | - | ||
![]() TP3232 IFM Electronic | In Stock | - | - | - | - | - | Trogamid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TN7511 IFM Electronic | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | 3 s | - | - | - | PT1000 | - | - | - | 45mm | - | - | - | - | - | ||
![]() TA3317 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB0034 IFM Electronic | In Stock | - | - | - | - | - | - | 092001 | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR1058 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28AWG to 16AWG | - | 8A | - | - | 160V | - | - | - | - | - | - | - | ||
![]() KQ5102 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | ||
![]() AC6003 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | MCS MIDI Classic | - | - | - | 5,08 mm | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL1920 IFM Electronic | In Stock | - | - | - | Polyamide | 329g | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | 5 mm | - | n/a | - | - | 8 | - | - | -25 → +65 °C | - | - | - | - | IO-LINK | - | 20 → 30V dc | IP20 | - | - | - | ||
![]() AL200S IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | 5,08 mm | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |