- RoHS
- Series
- Mfr
- Package
- Product Status
- Tolerance
- Note
- Temperature Coefficient
- Resistance
- Composition
- Pitch
- Mounting
Attribute column
Manufacturer
IFM Electronic Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Probe Material | Current-Collector (Ic) (Max) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Product Status | RoHS | SwitchingFrequency | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Pitch | Max Power Dissipation | Supply Voltage | Failure Rate | Note | Interface | Termination Type | Number of Bits | Power - Max | Response Time | Supply Type | Size | Insulation | Sampling Rate | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Sensor Type | Voltage - Collector Emitter Breakdown (Max) | Overall Height | Number of Converters | Frequency - Transition | Features | Probe Length | Overall Depth | IP Rating | Height | Length | Width | Length - Overall | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TN2603 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA2415 IFM Electronic | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | - | 3 s | - | - | - | - | - | - | - | - | PT1000 | - | - | - | - | - | 50mm | - | - | - | 1.016 m | - | - | - | ||
![]() TD2941 IFM Electronic | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | - | 3 s | - | - | - | - | - | - | - | - | PT1000 | - | - | - | - | - | 150mm | - | - | - | - | - | - | - | ||
![]() ZB0027 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA2812 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.25 % | - | 100 ppm/°C | - | 156 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TD2933 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | 50 ppm/°C | - | 39.7 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TU5105 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA2844 IFM Electronic | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | TO-92-3 | - | - | 100 mA | - | Fairchild Semiconductor | - | - | Bulk | Obsolete | - | - | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 mW | - | - | - | - | - | NPN | 100 @ 1mA, 5V | 50nA (ICBO) | 300mV @ 5mA, 100mA | - | 45 V | - | - | 270MHz | - | - | - | - | - | - | - | - | - | ||
![]() TD2511 IFM Electronic | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | - | 3 s | - | - | - | - | - | - | - | - | PT1000 | - | - | - | - | - | 50mm | - | - | - | - | - | - | - | ||
![]() TU3105 IFM Electronic | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | 25 mW | - | - | - | SPI, Serial | - | 10 | - | - | Single | - | - | 500 ksps | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() ZB0090 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | 25 ppm/°C | - | 560 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() AC012S IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | Yes | - | - | - | - | X-COM S | - | - | - | - | - | - | - | - | - | - | 5,2 mm | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC2251 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 210 | - | - | - | Operating instructions | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC2471 IFM Electronic | In Stock | - | - | - | - | - | - | Tin-plated | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 216 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,5mm2 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | - | ||
![]() AC2479 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | Yes | - | - | - | - | MCS MIDI Classic | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5100 IFM Electronic | In Stock | - | - | - | Flush Mount | - | - | - | - | - | +85°C | - | -25°C | - | - | - | - | >10 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 → 30 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.3mm | - | - | - | - | 6.5mm | IP65, IP67 | - | - | - | - | - | ||
![]() AC1401 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFM205 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 11 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() DTM434 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | 1 % | 2 | 100 ppm/°C | - | 48.7 kΩ | - | - | Metal Film | - | 125 mW | - | 125 mW | - | 0.001 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | 3.81 mm | 1.68 mm | - | Contains Lead | ||
![]() DTM435 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |