- RoHS
- Series
- Mfr
- Package
- Product Status
- Tolerance
- Note
- Temperature Coefficient
- Resistance
- Composition
- Pitch
- Mounting
Attribute column
Manufacturer
IFM Electronic Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Weight | Probe Material | Base Product Number | For Use With | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | SwitchingFrequency | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Power Rating | Max Power Dissipation | Supply Voltage | Depth | Operating Supply Voltage | Failure Rate | Interface | Termination Type | Number of Ports | Accessory Type | Response Time | Temperature Range | Sensor Type | Overall Height | Switching Current | Communication Protocol | Features | Probe Length | Operating Voltage | Overall Depth | IP Rating | Height | Height Seated (Max) | Length | Width | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA2415 IFM Electronic | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | - | 3 s | - | PT1000 | - | - | - | - | 50mm | - | - | - | - | - | 1.016 m | - | - | - | ||
![]() TD2941 IFM Electronic | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | - | 3 s | - | PT1000 | - | - | - | - | 150mm | - | - | - | - | - | - | - | - | - | ||
![]() TA2115 IFM Electronic | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | Vishay Sfernice | - | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | - | 3 s | - | PT1000 | - | - | - | - | 50mm | - | - | - | - | - | - | - | - | - | ||
![]() TA2303 IFM Electronic | In Stock | - | - | - | 0201 (0603 Metric) | 0201 | - | - | - | RK73H1H | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -55°C ~ 155°C | - | RK73H | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | 30.9 Ohms | - | - | Thick Film | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | AEC-Q200 | ||
![]() TA2812 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.25 % | - | - | 100 ppm/°C | 156 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TD2933 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | - | 50 ppm/°C | 39.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TU5105 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC1401 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFM205 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 11 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() DTM434 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | 1 % | 2 | - | 100 ppm/°C | 48.7 kΩ | - | - | Metal Film | - | - | 125 mW | 125 mW | - | - | - | 0.001 % | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | 3.81 mm | 1.68 mm | Contains Lead | - | ||
![]() DTM435 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL1333 IFM Electronic | In Stock | - | - | - | - | - | Polyamide | 394.5g | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | AL | - | 0.1 % | - | - | 50 ppm/°C | 55.6 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | 8 | - | - | -25 → +60 °C | - | - | - | IO-LINK | - | - | 20 → 28V dc | - | IP65, IP66, IP67, IP69K | 550 µm | - | - | - | - | - | ||
![]() TD2511 IFM Electronic | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | - | 3 s | - | PT1000 | - | - | - | - | 50mm | - | - | - | - | - | - | - | - | - | ||
![]() MR0101 IFM Electronic | In Stock | - | - | Flush Mount | - | - | Polyamide | - | - | - | - | +70°C | - | -25°C | - | - | Compliant | 1 kHz | - | - | - | - | - | - | - | Connector | - | - | 70 °C | -25 °C | - | - | - | - | - | 5 → 50 V ac, 5 → 60 V dc | 6.5 mm | 60 V | - | - | - | - | - | - | - | - | 30.5mm | 100 mA | - | - | - | - | 6.5mm | IP67 | - | - | 30.5 mm | 5 mm | - | IP67 | ||
![]() E11913 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E11797 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | Integrated Profile Cylinder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E11912 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | Tie-Rod Cylinder | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR0100 IFM Electronic | In Stock | - | - | Flush Mount | - | - | Polyamide | - | - | - | - | +70°C | - | -25°C | - | - | Compliant | 1 kHz | - | - | - | - | - | - | - | Cable | - | - | 70 °C | -25 °C | - | - | - | - | - | 5 → 120 V ac/dc | 6.5 mm | 120 V | - | - | - | - | - | - | - | - | 30.5mm | 100 mA | - | - | - | - | 6.5mm | IP67 | - | - | 30.5 mm | 5 mm | - | IP67 |