- RoHS
- Series
- Mfr
- Package
- Product Status
- Tolerance
- Note
- Temperature Coefficient
- Resistance
- Composition
- Pitch
- Mounting
Attribute column
Manufacturer
IFM Electronic Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Probe Material | Base Product Number | Mfr | Number of Elements | Package | Product Status | Rated current In | RoHS | Type of electric connection | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Frequency | Frequency Stability | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Failure Rate | Interface | Termination Type | Response Time | Sensor Type | Features | Probe Length | Diameter | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZB0028 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM8003 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD2271 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD2273 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA2842 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IIM200 IFM Electronic | In Stock | - | - | Copper, Silver, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 5 % | - | - | 75 ppm/°C | 25 kΩ | - | - | Wirewound | - | 11 W | - | - | - | - | - | - | - | - | - | - | - | - | 9.4 mm | - | 45.8 mm | No | - | - | ||
![]() IIM208 IFM Electronic | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 5 % | - | - | 100 ppm/°C | 270 kΩ | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | 6.5 mm | No | - | - | ||
![]() PA3521 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Radial | - | - | 70 °C | 0 °C | - | - | - | 50 MHz | 100 ppm | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IGM206 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD2531 IFM Electronic | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | 3 s | PT1000 | - | 100mm | - | - | - | - | - | - | ||
![]() TA2313 IFM Electronic | In Stock | - | - | - | - | Wide 1206 (3216 Metric), 0612 | - | 0612 | - | WK73S2B | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | - | -55°C ~ 155°C | - | WK73S | 0.063 L x 0.126 W (1.60mm x 3.20mm) | ±1% | 2 | - | ±100ppm/°C | 866 mOhms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() TY2511 IFM Electronic | In Stock | - | - | - | - | Axial | - | Axial | - | RNC60 | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | 2 | - | ±50ppm/°C | 145 kOhms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | ||
![]() ZB0033 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | 085421 | Molex | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZB0029 IFM Electronic | In Stock | - | - | - | - | - | 8 | - | - | - | - | 4 | - | - | - | Compliant | - | 12.5 V | 12.5 V | - | Cut Tape | - | - | 5 % | - | - | 200 ppm/°C | 470 kΩ | - | - | - | - | 31.25 mW | - | - | 0603 | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() ZB0035 IFM Electronic | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA2512 IFM Electronic | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | 2 s | PT1000 | - | 50mm | - | - | - | - | - | - | ||
![]() TD2213 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD2261 IFM Electronic | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | 3 s | PT1000 | - | 250mm | - | - | - | - | - | - | ||
![]() TN2435 IFM Electronic | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | 3 s | PT1000 | - | 100mm | - | - | - | - | - | - | ||
![]() ZB0070 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |