- RoHS
- Length
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Tolerance
- Packaging
- Width
- Resistance
- Contact Plating
- Material
- Temperature Coefficient
Attribute column
Manufacturer
IFM Electronic Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Body Material | Dimensions | Maximum Operating Temperature | Minimum Operating Temperature | SwitchingFrequency | Supply Voltage | Depth | Output Type | Interface | Accuracy | Response Time | Thread Size | Terminal Type | Maximum Pressure | Light Source | Switching Current | Communication Protocol | Body Style | Electrical Connection | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PG2455 IFM Electronic | 844 |
| - | - | Stainless Steel | - | - | +80°C | -20°C | - | 18 → 32 V dc | - | Analogue + PNP-NO/NC Programmable | - | ±0.5 % | 9 ms, 28 ms | - | - | - | - | - | - | - | M12 Connector | IP67, IP69K | - | - | ||
![]() IFR200 IFM Electronic | 37 | - | - | Flush | Stainless Steel | - | - | +85°C | 0°C | - | 10 → 36 V dc | - | PNP | - | - | - | M12 x 1 | 4-Pin M12 Connector | - | - | 100 mA | - | Barrel | - | IP67 | 60mm | - | ||
![]() KG5065 IFM Electronic | 2457 |
| - | - | PBT, PC, TPE-U | - | - | +80°C | -25°C | 10 Hz | 10 → 36 V dc | - | PNP & NPN | - | - | - | M18 x 1 | 4-Pin M12 Connector | - | - | 200 mA | IO-LINK | Barrel | - | IP65, IP67 | 87mm | - | ||
![]() KG0008-FBOA/NI IFM Electronic | In Stock | - | - | - | PBT | - | - | +80°C | -25°C | 25 (ac) Hz, 50 (dc) Hz | 20 → 250 V ac/dc | - | - | - | - | - | M18 x 1 | Cable | - | - | 100 mA, 350 mA | - | Barrel | - | IP65 | 110mm | - | ||
![]() IGW200 IFM Electronic | 2667 |
| - | Flush | Brass, Duroplast | - | - | +70°C | -25°C | - | 10 → 30 V dc | - | PNP | - | - | - | M12 x 1, M18 x 1 | 4-Pin M12 Connector | - | - | 200 mA | - | Barrel | - | IP67 | 65mm | - | ||
![]() IER200 IFM Electronic | 98 |
| - | Flush | Stainless Steel | - | - | +85°C | 0°C | - | 10 → 36 V dc | - | PNP | - | - | - | M8 x 1 | 4-Pin M12 Connector | - | - | 100 mA | - | Barrel | - | IP67, IP68 | 60mm | - | ||
![]() IG5594 IFM Electronic | 31 |
| - | Flush | Bronze Plated Brass | - | - | +80°C | -25°C | - | 10 → 55 V dc | - | - | - | - | - | M18 x 1 | Cable | - | - | 400 mA | - | Barrel | - | IP67 | 80mm | - | ||
![]() OJ5044 IFM Electronic | 2874 |
| - | - | ABS | - | - | +60°C | -25°C | - | - | - | PNP | - | - | - | - | - | - | LED | - | - | - | M8 4 Pin Connector | IP67 | - | - | ||
![]() IC0003 IFM Electronic | 2747 |
| - | Non-Flush | PPE | - | - | +80°C | -25°C | - | 20 → 250 V ac/dc | 40mm | - | - | - | - | - | M20 Gland | - | - | 100 mA, 250 mA | - | Block | - | IP65 | 60mm | 90mm | ||
![]() IC5005 IFM Electronic | 2886 |
| - | Non-Flush | PPE | - | - | +80°C | -25°C | - | 10 → 36 V dc | 40mm | PNP | - | - | - | - | Cable | - | - | 250 mA | - | Block | - | IP65 | 90mm | 60mm | ||
![]() OID200 IFM Electronic | 2497 |
| - | - | Stainless Steel | - | - | +60°C | -25°C | - | - | - | NPN/PNP | IO-Link | - | - | - | Wire Lead | - | LED | - | IO-LINK | - | M12 Connector | IP65, IP67 | - | - | ||
![]() KF5001 IFM Electronic | 2045 |
| - | - | PEEK, Stainless Steel | - | - | +70°C | -25°C | 50 Hz | 10 → 36 V dc | - | PNP | - | - | - | M12 x 1 | 4-Pin M12 Connector | - | - | 100 mA | - | Barrel | - | IP65 | 61.2mm | - | ||
![]() KG5066 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFW200 IFM Electronic | 30 |
| - | Flush | Brass, Duroplast | - | - | +70°C | -25°C | - | 10 → 30 V dc | - | PNP | - | - | - | M12 x 1 | 4-Pin M12 Connector | - | - | 200 mA | - | Barrel | - | IP67 | 65mm | - | ||
![]() E20603 IFM Electronic | 25 |
| - | - | Aluminium | - | 18 x M3 mm | +70°C | -40°C | 500 Hz | 10 → 30 V dc | - | PNP | - | - | - | - | - | - | - | - | - | - | Cable | IP65 | 18mm | - | ||
![]() OJ5036 IFM Electronic | 2182 |
| - | - | ABS | - | - | +60°C | -10°C | - | - | - | PNP | - | - | - | - | - | - | LED | - | - | - | M8 Connector | IP67 | - | - | ||
![]() LK1023 IFM Electronic | 2794 |
| - | - | - | Stainless Steel | - | +60°C | 0°C | - | - | - | - | - | - | - | - | - | 0.5bar | - | - | - | - | - | - | - | - | ||
![]() ID5055 IFM Electronic | 2722 |
| - | Flush | Nickel Plated, PPE | - | - | +70°C | -25°C | - | 10 → 36 V dc | 92mm | PNP | - | - | - | - | 4-Pin M12 Connector | - | - | 250 mA | - | Block | - | IP67 | 112mm | 40mm | ||
![]() IFW201 IFM Electronic | 36 |
| - | Non-Flush | Brass, Duroplast | - | - | +70°C | -25°C | - | 10 → 30 V dc | - | PNP | - | - | - | M12 x 1 | 4-Pin M12 Connector | - | - | 200 mA | - | Barrel | - | IP67 | 65mm | - | ||
![]() IW5058 IFM Electronic | 21 |
| - | Non-Flush | PBT | - | - | +80°C | -25°C | - | 10 → 36 V dc | 10mm | PNP | - | - | - | - | Cable | - | - | 250 mA | - | Block | - | IP67 | 60mm | 36mm |