- RoHS
- Length
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Tolerance
- Packaging
- Width
- Resistance
- Contact Plating
- Material
- Temperature Coefficient
Attribute column
Manufacturer
IFM Electronic Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Housing Material | Circuit Applications | Manufacturer Lifecycle Status | RoHS | Tail Length | Watchdog Timers | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Max Power Dissipation | Orientation | Military Standard | ELV | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Element Configuration | Number of Ports | Viewing Angle | Sealable | Forward Current | Access Time | Data Rate | Test Current | Forward Voltage | Thread Size | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Illumination Color | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Luminous Flux | Color Rendering Index (CRI) | Features | Diameter | Height | Length | Width | PCB Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E18401 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IE5362 IFM Electronic | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | Compliant | - | - | - | 0.1 % | - | - | 25 ppm/°C | 4.22 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.46 mm | - | 8.89 mm | - | - | - | - | - | ||
![]() IE5381 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | 0.1 % | 2 | - | 25 ppm/°C | 20.1 Ω | - | - | Metal Film | - | - | 100 mW | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 3.81 mm | 1.78 mm | - | - | - | Contains Lead | ||
![]() IF0311 IFM Electronic | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | -5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IF5684 IFM Electronic | In Stock | - | - | Production (Last Updated: 1 month ago) | - | Surface Mount | 8 | - | - | - | PRODUCTION (Last Updated: 1 month ago) | Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IF5843 IFM Electronic | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | 175 mA | - | - | 120 ° | - | 60 mA | - | - | 60 mA | 20 V | - | - | - | White | - | - | 80.6 lm | 80 | - | - | 1.35 mm | 5 mm | 5 mm | - | - | - | - | ||
![]() IFC278 IFM Electronic | In Stock | - | - | - | - | Through Hole | 4 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | 5 µA | 1 kV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFC277 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 400 ppm/°C | 820 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() IG5502 IFM Electronic | In Stock | - | - | - | - | Surface Mount | 5 | - | - | - | - | Compliant | - | No | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | 571 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | 2.313 V | 2.371 V | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() IG5929 IFM Electronic | In Stock | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IGC233 IFM Electronic | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | Non-Compliant | - | - | - | 2 % | - | - | 100 ppm/°C | 10 kΩ | - | - | Metal Film | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2 mm | - | 16 mm | - | - | - | - | - | ||
![]() IGC228 IFM Electronic | In Stock | - | - | - | - | PCB | - | Aluminium | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IGT260 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IGT261 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() II5465 IFM Electronic | In Stock | - | - | Production (Last Updated: 1 week ago) | Tin | - | - | - | - | Signal | - | Non-Compliant | 2.05 mm | - | - | - | - | Press-Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | No | - | - | 132 Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.57 mm | - | UL94 V-0 | - | ||
![]() IL5021 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() IN5228 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN5457 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IER205 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IFS262 IFM Electronic | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |