- RoHS
- Length
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Tolerance
- Packaging
- Width
- Resistance
- Contact Plating
- Material
- Temperature Coefficient
Attribute column
Manufacturer
IFM Electronic Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range undelayed short-circuit release | Ambient temperature | Cable entry | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Degree of protection (IP) | Degree of protection (IP), mounted | Device construction | Front built-in possible | Inflammability class of insulation material according to with UL94 | IO link master | Material contact | Material housing | Material of contact surface | Model | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Overload release current setting | Overvoltage category | Packaging type | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Protection class | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rated current In | Rated permanent current Iu | Rated surge voltage | RoHS | SNMP | Suitable for | Suitable for safety functions | Suitable for wall mounting | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Surface protection | Temperature measurement | Type of electric connection | Type of electrical connection of main circuit | Type of fastening | Voltage type | Voltage type of supply voltage | With floppy disc drive | With light source | With lock | With protective conductor | Resistance | Applications | Gender | Depth | Frequency | Function | Number of Contacts | Contact Style | Insulation Resistance | Interface | Evaluation Kit | Sensing Method | Adjustability | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IG6087 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | Aluminium | - | - | 220 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Powder coating | - | - | - | - | AC/DC | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotating and swivelling | - | 240 | 240 | - | ||
![]() IG6052 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | Aluminium | - | - | 220 - 240 | - | - | - | - | - | - | - | - | - | - | - | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Powder coating | - | - | - | - | AC/DC | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotating and swivelling | - | 210 | 210 | - | ||
![]() KI0203 IFM Electronic | In Stock | - | - | - | 1500 - 1500 | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 1 | 2 | - | - | - | - | - | 160 - 160 | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGS206 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 105 | 0 - 80 | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGT000 IFM Electronic | In Stock | - | - | - | - | -40 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NE5012 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC - other devices | - | - | - | - | - | - | - | - | 3 | - | - | ||
![]() NF5001 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Carton (box) | - | - | 3 | - | - | - | - | - | - | 32 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soldering connection | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N7S23A IFM Electronic | In Stock | - | - | - | - | - | - | 0.75 - 1.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.2 | - | - | - | ||
![]() NN5011 IFM Electronic | In Stock | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | - | - | IP20 | - | - | V0 | - | Other copper alloys | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | III | - | - | - | 2 | - | - | - | - | - | - | 16 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() I7R208 IFM Electronic | In Stock | - | - | Steel | - | - | - | - | - | - | - | Assembly kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 500 | - | ||
![]() I85008 IFM Electronic | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | 1133 | - | ||
![]() I85009 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | C14 | - | - | - | - | - | - | - | - | - | - | - | 439 | - | - | - | - | - | - | - | - | - | 52 | 439 | 53 | - | ||
![]() IA0066 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | Direct measurement | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Purchase | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61.3 | 50 - 50 | - | - | - | - | - | - | - | - | 89 | - | 70 | - | ||
![]() IGS701 IFM Electronic | In Stock | - | - | Plastic | - | - | Other | - | - | - | - | - | IP44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() II0006 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | Power quality | - | 600 | - | - | - | - | - | - | - | - | - | 1400 | - | 800 | - | ||
![]() IIS713 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | - | - | 0 | 0 | 0 | 0 | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IB5131 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.804 MΩ | - | Male | - | - | - | 2 | Pin | 5 GΩ | - | - | - | - | - | - | - | - | ||
![]() IB5138 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IE5133 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IE5202 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-232 | Yes | Infrared (IR) | - | - | - | - | Lead Free |