- RoHS
- Length
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Tolerance
- Packaging
- Width
- Resistance
- Contact Plating
- Material
- Temperature Coefficient
Attribute column
Manufacturer
IFM Electronic Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Housing Material | (Ø) | Connector | Content | Device Type | Dim | Enclosure material | Installation type | Max. operating voltage | Max. temperature | Maximum Operating Temperature | Min. operating voltage | Min. temperature | Minimum Operating Temperature | Outputs | RoHS | Switching distance (max.) | SwitchingFrequency | Voltage, Rating | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Shielding | Supply Voltage | Depth | Current Rating | Output Type | Operating Supply Voltage | Size | Thread Size | Terminal Type | Maximum Pressure | Light Source | Number of Cores | Switching Current | Connection Type | Body Style | Electrical Connection | IP Rating | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IGS207 IFM Electronic | 59 |
| - | - | Non-Flush | - | Bronze Plated Brass | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | 10 → 36 V dc | - | - | PNP | - | - | M18 x 1 | 4-Pin M12 Connector | - | - | - | 100 mA | - | Barrel | - | IP67 | - | 51mm | - | - | ||
![]() IF5645 IFM Electronic | 56 |
| - | Flush | Flush | - | Bronze | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | Non-Compliant | - | 1.1 kHz | - | - | Wire | - | 80 °C | -25 °C | - | 10 → 55 V dc | - | - | PNP & NPN | 55 V | - | M12 x 1 | Cable | - | - | - | 400 mA | - | Barrel | - | IP67 | - | 71 mm | - | IP67 | ||
![]() IM5115 IFM Electronic | 69 |
| - | - | Flush | - | Polyamide | - | M12 (4-pin) | 1pc(s) | - | (L x W x H) 54 x 40 x 40 mm | Polyamide | shielded | 36V DC | 70°C | +70°C | 10V DC | -25°C | -25°C | PNP | - | 20mm | - | - | - | - | In 5115 | - | - | - | 10 → 36 V dc | 40mm | - | PNP | - | 40 x 40 mm | - | 4-Pin M12 Connector | - | - | - | 200 mA | - | Block | - | IP67 | 40mm | 54mm | 40mm | - | ||
![]() SF5200 IFM Electronic | 2209 |
| - | - | - | Stainless Steel | Stainless Steel | - | - | - | Modular Flow Monitoring | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | SF5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 300bar | - | - | - | M18 x 1.5 | - | - | - | - | - | - | IP67 | ||
![]() IE5288 IFM Electronic | 44 |
| - | Flush | Non-Flush | - | Bronze Plated Brass | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | Compliant | - | 300 Hz | - | - | Connector | - | 70 °C | -25 °C | - | 10 → 36 V dc | - | - | PNP | 36 V | - | M8 x 1 | 4-Pin M12 Connector | - | - | - | 200 mA | - | Barrel | - | IP67 | - | 62mm | - | IP67 | ||
![]() EVC151 IFM Electronic | 78 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V AC, 60 V DC | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | 4 | - | - | - | - | IP65, IP67, IP68, IP69K | - | 5m | - | - | ||
![]() OJ5014 IFM Electronic | 2340 |
| - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | +60°C | - | - | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | LED | - | - | - | - | M8 Connector | IP67 | - | - | - | - | ||
![]() IGS204 IFM Electronic | 57 |
| - | - | Flush | - | Bronze Plated Brass | 18mm | M12 (3-pin) | 1pc(s) | - | (Ø x L) 18 mm x 46 mm | Brass | shielded | 36V DC | 70°C | +70°C | 10V DC | -25°C | -25°C | PNP | - | 8mm | - | - | - | - | IGS 204 | - | - | - | 10 → 36 V dc | - | - | PNP | - | M18 | M18 x 1 | 3-Pin M12 Connector | - | - | - | 100 mA | - | Barrel | - | IP67 | - | 46mm | - | - | ||
![]() IM5123 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OGH500 IFM Electronic | 2401 |
| - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | Wire Lead | - | LED | - | - | - | - | M12 Connector | IP67 | - | - | - | - | ||
![]() OF5010 IFM Electronic | 2500 |
| - | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | Infrared | - | - | - | - | Cable | IP67 | - | - | - | - | ||
![]() IE5329 IFM Electronic | 20 |
| - | - | Non-Flush | - | Brass, LCP | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | 10 → 36 V dc | - | - | PNP | - | - | M8 x 1 | 3-Pin M8 Connector | - | - | - | 200 mA | - | Barrel | - | IP65, IP67 | - | 50mm | - | - | ||
![]() KI000A IFM Electronic | 2493 |
| - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | +60°C | - | - | -20°C | - | Compliant | - | 10 Hz | - | - | Cable | - | 60 °C | -20 °C | Shielded | 20 → 250 V dc, 30 → 250 V ac | - | - | - | 250 V | - | M30 x 1.5 | Cable | - | - | - | 100 mA | - | Barrel | - | IP65, IP67 | - | 150mm | - | IP65 | ||
![]() IIW201 IFM Electronic | 2617 |
| - | - | Non-Flush | - | Brass, Duroplast | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | 10 → 30 V dc | - | - | PNP | - | - | M30 x 1.5 | 4-Pin M12 Connector | - | - | - | 200 mA | - | Barrel | - | IP67 | - | 65mm | - | - | ||
![]() IE5328 IFM Electronic | 66 |
| - | - | Flush | - | Brass, LCP | - | - | - | - | - | - | - | - | - | +70°C | - | - | 0°C | - | - | - | - | - | - | - | - | - | - | - | 10 → 36 V dc | - | - | PNP | - | - | M8 x 1 | 3-Pin M8 Connector | - | - | - | 250 mA | - | Barrel | - | IP67 | - | 50mm | - | - | ||
![]() O6P301 IFM Electronic | 2636 |
| - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | Cable | - | LED | - | - | - | - | M12 Connector | IP65, IP67, IP68, IP69 | - | - | - | - | ||
![]() IF5937 IFM Electronic | 47 |
| - | - | Non-Flush | - | Bronze Plated Brass | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | 10 → 36 V dc | - | - | PNP & NPN | - | - | M12 x 1 | 4-Pin M12 Connector | - | - | - | 100 mA | - | Barrel | - | IP68 | - | 60mm | - | - | ||
![]() O6H301 IFM Electronic | 2916 |
| - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | Cable | - | LED | - | - | - | - | M12 Connector | IP65, IP67, IP68, IP69 | - | - | - | - | ||
![]() KB5004 IFM Electronic | 2920 |
| - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | 40 Hz | - | - | - | - | - | - | - | 10 → 36 V dc | - | - | PNP | - | - | - | Cable | - | - | - | 250 mA | - | Barrel | - | IP65 | - | 99mm | - | - | ||
![]() KB0025 IFM Electronic | 2932 |
| - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | 25 (ac) Hz, 40 (dc) Hz | - | - | - | - | - | - | - | 20 → 250 V ac/dc | - | - | - | - | - | - | Cable | - | - | - | 250 mA | - | Barrel | - | IP65 | - | 99mm | - | - |