- RoHS
- Length
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Tolerance
- Packaging
- Width
- Resistance
- Contact Plating
- Material
- Temperature Coefficient
Attribute column
Manufacturer
IFM Electronic Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Housing Material | Body Material | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | SwitchingFrequency | Series | Termination | Max Operating Temperature | Min Operating Temperature | Supply Voltage | Depth | Output Type | Operating Supply Voltage | Accuracy | Response Time | Thread Size | Terminal Type | Light Source | Switching Current | Contact Configuration | Body Style | Electrical Connection | IP Rating | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KB0025 IFM Electronic | 2932 |
| - | - | - | PBT | - | +70°C | -25°C | - | 25 (ac) Hz, 40 (dc) Hz | - | - | - | - | 20 → 250 V ac/dc | - | - | - | - | - | - | Cable | - | 250 mA | - | Barrel | - | IP65 | 99mm | - | - | ||
![]() IGS209 IFM Electronic | 59 |
| - | - | Non-Flush | Bronze Plated Brass | - | +70°C | -25°C | - | - | - | - | - | - | 10 → 30 V dc | - | PNP & NPN | - | - | - | M18 x 1 | 4-Pin M12 Connector | - | 100 mA | - | Barrel | - | IP67 | 70mm | - | - | ||
![]() IY5048 IFM Electronic | 18 |
| - | - | Non-Flush | Polyoxymethylene, Stainless Steel | - | +70°C | -25°C | - | - | - | - | - | - | 10 → 30 V dc | - | PNP | - | - | - | M5 x 0.5 | 3-Pin M8 Connector | - | 100 mA | - | Barrel | - | IP67 | 41mm | - | - | ||
![]() IB5063 IFM Electronic | 2142 |
| - | - | Non-Flush | PBT | - | +80°C | -25°C | - | - | - | - | - | - | 10 → 36 V dc | - | - | - | - | - | - | M20 Gland | - | 250 mA | - | Barrel | - | IP65 | 98mm | 34mm | - | ||
![]() IIS206 IFM Electronic | 66 |
| - | - | Flush | Brass | - | +70°C | -25°C | - | - | - | - | - | - | 10 → 36 V dc | - | PNP & NPN | - | - | - | M30 x 1.5 | 4-Pin M12 Connector | - | 100 mA | - | Barrel | - | IP67 | 70mm | - | - | ||
![]() IF5712 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KT5012 IFM Electronic | 2747 |
| - | Panel | Panel Mount | - | - | +85°C | -40°C | Non-Compliant | - | KT5 | Cable | 85 °C | -40 °C | - | - | - | - | - | - | - | Cable | - | - | - | - | - | IP69 | - | - | IP69 | ||
![]() KT5102 IFM Electronic | 4862440 |
| - | Panel | Panel Mount | - | Polyamide | +85°C | -40°C | Non-Compliant | - | - | Cable | 85 °C | -40 °C | - | - | - | - | - | - | - | Cable | - | - | SPST | - | - | - | - | - | IP65 | ||
![]() IM5124 IFM Electronic | 19 |
| - | - | Flush | Polyamide, Stainless Steel | - | +70°C | -25°C | - | - | - | - | - | - | 10 → 36 V dc | 54mm | PNP | - | - | - | - | 4-Pin M12 Connector | - | 200 mA | - | Block | - | IP67 | 66mm | 40mm | - | ||
![]() NG5004 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | 80 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() KT5013 IFM Electronic | In Stock | - | - | Panel | - | - | - | - | - | Non-Compliant | - | - | Cable | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP69 | ||
![]() KT5101 IFM Electronic | In Stock | - | - | Panel | - | - | Polyamide | - | - | Non-Compliant | - | - | Cable | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | ||
![]() EVC154 IFM Electronic | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5m | - | - | ||
![]() OGS500 IFM Electronic | 2942 |
| - | - | - | Stainless Steel | - | +80°C | -25°C | Compliant | - | - | Wire | 80 °C | -25 °C | - | - | - | - | - | - | - | Wire Lead | LED | - | - | - | M12 Connector | IP67 | - | - | IP67 | ||
![]() NG5002 IFM Electronic | 39 |
| - | Flush | Flush | Brass | - | +70°C | -25°C | Compliant | 720 Hz | - | Wire | 70 °C | -25 °C | 7.5 → 30 V dc | - | NAMUR | 30 V | - | - | M18 x 1 | Cable | - | 30 mA | - | Barrel | - | IP67 | 33 mm | - | IP67 | ||
![]() PG2453 IFM Electronic | 959 |
| - | - | - | Stainless Steel | - | +80°C | -20°C | Non-Compliant | - | - | - | 80 °C | -20 °C | 18 → 32 V dc | - | Analogue + PNP-NO/NC Programmable | 32 V | ±0.5 % | 9 ms, 28 ms | - | - | - | - | - | - | M12 Connector | IP67, IP69K | - | - | IP67 | ||
![]() II5785 IFM Electronic | 2785 |
| - | - | Non-Flush | Bronze Plated Brass | - | +70°C | -25°C | - | - | - | - | - | - | 10 → 36 V dc | - | PNP | - | - | - | M30 x 1.5 | 4-Pin M12 Connector | - | 200 mA | - | Barrel | - | IP67 | 72mm | - | - | ||
![]() IM5126 IFM Electronic | 28 |
| - | - | Non-Flush | Polyamide, Stainless Steel | - | +70°C | -25°C | - | - | - | - | - | - | 10 → 36 V dc | 54mm | PNP | - | - | - | - | 4-Pin M12 Connector | - | 200 mA | - | Block | - | IP67 | 66mm | 40mm | - | ||
![]() IY5029 IFM Electronic | 33 |
| - | Flush | Flush | Stainless Steel | - | +70°C | -25°C | Compliant | 2 kHz | - | Wire | 70 °C | -25 °C | 10 → 36 V dc | - | PNP | 36 V | - | - | M5 x 0.5 | Cable | - | 100 mA | - | Barrel | - | IP65 | 30 mm | - | IP65 | ||
![]() O4H500 IFM Electronic | 2001 |
| - | - | - | Polyamide | - | +60°C | -25°C | Compliant | - | - | - | 60 °C | -25 °C | - | - | PNP | - | - | - | - | - | LED | - | - | - | M12 Connector | IP67 | - | - | IP67 |